- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRL0603-JW-8R20ELF Bourns Inc. | 444579 |
| Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 8.2Ohm | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | CRL0603 | - | 1608 | 0.1W | 0603 | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | ||
![]() CRL0603-JW-1R60ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.6Ohm | - | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | CRL0603 | - | 1608 | 0.1W | 0603 | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | ||
![]() CR0805-FX-33R0GLF Bourns Inc. | 906760 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 33Ohms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-13R0GLF Bourns Inc. | 370148 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 13Ohms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-62R0GLF Bourns Inc. | 502912 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 62Ohms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0603-FX-5362GLF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | 2.012816mg | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 53.6kOhms | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | - | 100mW | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6mm | 800μm | 457μm | No | ROHS3 Compliant | ||
![]() CR0805-JW-101GLF Bourns Inc. | 358478 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 100Ohms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-1201GLF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.2kOhms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | - | - | - | CR0805 | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-JW-222GLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2.2kOhms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-1500GLF Bourns Inc. | 527318 |
| Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 150Ohms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-JW-133GLF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 13kOhms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-JW-561GLF Bourns Inc. | 866807 |
| Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 560Ohms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-JW-560GLF Bourns Inc. | 636163 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 56Ohms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-JW-333GLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 33kOhms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | ROHS3 Compliant | ||
![]() CRL0805-JW-2R70ELF Bourns Inc. | 978392 |
| Datasheet | - | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2.7Ohm | - | - | Thick Film | 0.125W 1/8W | 125mW | TR, PAPER, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | CRL0805 | - | 2012 | - | 0805 | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | ||
![]() CR0805-JW-472GLF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 4.7kOhms | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | ROHS3 Compliant | ||
![]() CRL0805-JW-2R20ELF Bourns Inc. | 527150 |
| Datasheet | - | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2.2Ohm | - | - | Thick Film | 0.125W 1/8W | 125mW | TR, PAPER, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | CRL0805 | - | 2012 | - | 0805 | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | ||
![]() CRL0805-JW-1R20ELF Bourns Inc. | 690764 |
| Datasheet | - | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.2Ohm | - | - | Thick Film | 0.125W 1/8W | 125mW | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | CRL0805 | - | 2012 | - | 0805 | - | 600μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | ||
![]() CRL0805-JW-1R30ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1.3Ohms | 125°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | - | - | - | CRL0805 | - | 2012 | - | 0805 | - | 600μm | 0.024 0.60mm | 2mm | 1.25mm | - | No | ROHS3 Compliant | ||
![]() CRL0805-JW-1R50ELF Bourns Inc. | 413782 |
| Datasheet | - | Tin | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.5Ohm | - | - | Thick Film | 0.125W 1/8W | 125mW | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | CRL0805 | - | 2012 | - | 0805 | - | 600μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant |