- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRP1206-BZ-3651ELF Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CRP | 0.122Lx0.063W 3.10mmx1.60mm | ±0.1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 3.65kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | PRECISION | 250mW | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | CRP1206 | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | ||
![]() CR1206-JW-684GLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 680kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | - | - | 1.6mm | - | - | CR1206 | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | 3.2mm | 1.6mm | 610μm | No | ROHS3 Compliant | ||
![]() CRL2010-JW-3R00ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | 38.895546mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 3Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | CRL2010 | - | 5025 | 0.5W | 2010 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | ||
![]() CRL2010-JW-1R60ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | 38.895546mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.6Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | CRL2010 | - | 5025 | 0.5W | 2010 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | ||
![]() CR0603-FX-2701HLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2.7kOhms | - | - | - | Thick Film | 0.1W 1/10W | - | - | - | 100mW | - | - | - | CR0603 | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | - | ROHS3 Compliant | ||
![]() CR0603-FX-1300HLF Bourns Inc. | 900266 |
| Datasheet | 11 Weeks | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 130Ohms | - | - | - | Thick Film | 0.1W 1/10W | - | - | - | 100mW | - | - | - | CR0603 | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | - | ROHS3 Compliant | ||
![]() CRL2010-JW-9R10ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | 38.895546mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 9.1Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | CRL2010 | - | 5025 | 0.5W | 2010 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | ||
![]() CR0603-FX-1500HLF Bourns Inc. | 723437 |
| Datasheet | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 150Ohms | - | - | - | Thick Film | 0.1W 1/10W | - | - | - | 100mW | - | - | - | CR0603 | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | - | ROHS3 Compliant | ||
![]() CR0603-FX-5600HLF Bourns Inc. | 980120 |
| Datasheet | 13 Weeks | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 560Ohms | - | - | - | Thick Film | 0.1W 1/10W | - | - | - | 100mW | - | - | - | CR0603 | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | - | ROHS3 Compliant | ||
![]() CR0603-FX-1050GLF Bourns Inc. | 578213 |
| Datasheet | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 105Ohms | - | - | - | Thick Film | 0.1W 1/10W | - | - | - | 100mW | - | - | - | CR0603 | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | 457μm | - | ROHS3 Compliant | ||
![]() CR0603-FX-47R0HLF Bourns Inc. | 796125 |
| Datasheet | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 47Ohms | - | - | - | Thick Film | 0.1W 1/10W | - | - | - | 100mW | - | - | - | CR0603 | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | - | ROHS3 Compliant | ||
![]() CRM1206-FZ-R082ELF Bourns Inc. | In Stock | - | Datasheet | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | 82mOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | ||
![]() CRM2512-JW-154ELF Bourns Inc. | 44 | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 150kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | ||
![]() CRM2512-JW-910ELF Bourns Inc. | 44 | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | ||
![]() CRM2512-FX-35R7ELF Bourns Inc. | 5 | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 35.7Ohms | - | - | - | Thick Film | 2W | - | - | - | - | - | - | - | CRM2512 | - | - | - | - | - | Current Sense | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR6327WR360J Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 360mOhm | - | - | - | Wirewound | - | - | 3W | - | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | - | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR750JE Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | 273V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 750mOhm | - | - | - | Wirewound | - | - | 3W | TR, EMBOSSED PLASTIC | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | - | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | - | No | ROHS3 Compliant | ||
![]() CRT0603-FY-2001ELF Bourns Inc. | 3409 | - | Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.1W 1/10W | PRECISION | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0603 | - | - | 0.1W | - | 75V | Current Sense | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() CR0805-JW-133ELF Bourns Inc. | 8 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 13kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-JW-752ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 7.5kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant |