- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Technology | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Spacing | Rated Temperature | Element Power Dissipation | Network Type | First Element Resistance | Features | Temperature Coefficient Tracking | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0402-FX-3573GLF Bourns Inc. | 37711 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 357kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | - | 62.5mW | TR, PAPER, 7 INCH | 63mW | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | ROHS3 Compliant | ||
![]() CR1206-FX-3923ELF Bourns Inc. | 49348 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 392kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | TR, PAPER, 7 INCH | 250mW | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | Moisture Resistant | - | 762μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CR1206-JW-243ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 24kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | TR, PAPER, 7 INCH | 250mW | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | - | - | - | - | - | Moisture Resistant | - | 762μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CR0402-FX-48R7GLF Bourns Inc. | 393662 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 48.7Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | - | 62.5mW | TR, PAPER, 7 INCH | 63mW | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | ROHS3 Compliant | ||
![]() CR0402-FX-1582GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 15.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | ROHS3 Compliant | ||
![]() CR0603-FX-7323ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 732kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 100mW | - | 100mW | - | - | 800μm | - | - | - | CR0603 | Not | 1608 | - | 0603 | - | - | - | - | - | - | - | Moisture Resistant | - | 558.8μm | 0.022 0.55mm | 1.6mm | 787.4μm | 457μm | - | ROHS3 Compliant | ||
![]() CR1206-J/-8R2ELF Bourns Inc. | 946544 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 500 ppm/°C | 8.2Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | TR, PAPER, 7 INCH | 250mW | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | - | - | - | - | - | Moisture Resistant | - | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CR0805-JW-475ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 4.7MOhm | - | - | - | Thick Film | 0.125W 1/8W | - | - | 125mW | TR, PAPER, 7 INCH | 125mW | - | - | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | 2012 | - | 0805 | - | - | - | - | - | - | - | Moisture Resistant | - | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CRT0402-BY-1072GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 10.7kOhm | - | - | - | Thin Film | 0.063W 1/16W | PRECISION | - | 62.5mW | TR, PAPER, 7 INCH | - | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | CRT0402 | - | 1005 | - | 0402 | - | - | - | - | - | - | - | Current Sense | - | - | 0.014 0.35mm | - | - | - | No | ROHS3 Compliant | ||
![]() PWR1913WR036JE Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 1913 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR1913 | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 36mOhm | - | - | - | Wirewound | 0.5W 1/2W | - | - | 500mW | TR, EMBOSSED PLASTIC | 500mW | - | - | 3.3mm | Epoxy Resin | FIXED RESISTOR | - | - | Not | 4833 | 0.5W | 1913 | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 3.2004mm | 0.126 3.20mm | - | - | - | No | ROHS3 Compliant | ||
![]() PWR1913WR680JE Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 1913 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR1913 | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 680mOhm | - | - | - | Wirewound | 0.5W 1/2W | - | - | 500mW | TR, EMBOSSED PLASTIC | 500mW | - | - | 3.3mm | Epoxy Resin | FIXED RESISTOR | - | - | Not | 4833 | 0.5W | 1913 | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 3.2004mm | 0.126 3.20mm | - | - | - | No | ROHS3 Compliant | ||
![]() PWR1913WR033F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | 1913 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33V | -55°C~275°C | Bulk | 2011 | PWR1913 | 0.189Lx0.130W 4.80mmx3.30mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 33mOhms | - | 275°C | -55°C | Wirewound | 0.5W 1/2W | - | - | 500mW | - | - | - | - | 3.3mm | - | - | - | PWR1913 | Not | 4833 | - | 1913 | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 2.8mm | 0.126 3.20mm | 4.8mm | 3.3mm | - | No | ROHS3 Compliant | ||
![]() CRL2010-JW-4R70ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 4.7Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | - | 500mW | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | - | - | Chip | FIXED RESISTOR | - | CRL2010 | - | 5025 | 0.5W | 2010 | - | - | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR200J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 200mOhm | - | - | - | Wirewound | - | - | - | 3W | - | 3W | - | - | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | - | Not | - | 3W | 6327 | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 6.8072mm | 0.268 6.80mm | - | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR680J Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 680mOhm | - | - | - | Wirewound | - | - | - | 3W | - | 3W | - | - | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | - | Not | - | 3W | 6327 | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 6.8072mm | 0.268 6.80mm | - | - | - | No | ROHS3 Compliant | ||
![]() CRL2010-JW-5R10ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | 38.895546mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 5.1Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | - | 500mW | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | - | - | Chip | FIXED RESISTOR | - | CRL2010 | - | 5025 | 0.5W | 2010 | - | - | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | ||
![]() CRT0805-BY-6R04ELF Bourns Inc. | 19 | - | Datasheet | 12 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 6.04Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | PRECISION | - | - | TR, PAPER, 7 INCH | 125mW | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | CRT0805 | - | - | - | - | - | 150V | - | - | - | - | - | Current Sense | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | ||
![]() CR0805-FX-1182ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 11.8kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | - | 125mW | TR, PAPER, 7 INCH | 125mW | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | Moisture Resistant | - | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() 4116R001203 Bourns | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 16 | - | - | 16 | BOURNS INC | Bourns Inc | 4116R-001-203 | 1 | 125 °C | -55 °C | , | 4.57 mm | 21.97 mm | RECTANGULAR PACKAGE | DIP | 6.71 mm | Obsolete | 5.79 | Non-Compliant | - | - | - | - | - | - | 2% | e0 | - | - | - | - | - | EAR99 | 100 ppm/°C | 20 kΩ | TIN LEAD | - | - | - | - | - | 8533.21.00.60 | - | - | - | METAL GLAZE/THICK FILM | 8 | - | Molded | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 2.25 W | - | 3.43 mm | 100 V | 2.54 mm | 70 °C | 0.25 W | ISOLATED | 20000 Ω | - | 50 ppm/°C | - | - | - | - | - | - | - | ||
![]() 4116R001473 Bourns | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | 16 | BOURNS INC | Bourns Inc | 4116R-001-473 | 1 | 125 °C | -55 °C | , | 4.57 mm | 21.97 mm | RECTANGULAR PACKAGE | DIP | 6.71 mm | Obsolete | 5.69 | - | - | - | - | - | - | - | 2% | e0 | - | - | - | - | - | EAR99 | 100 ppm/°C | 47000 Ω | TIN/LEAD (SN/PB) | - | - | - | - | - | 8533.21.00.60 | - | - | - | METAL GLAZE/THICK FILM | 8 | - | Molded | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 2.25 W | - | 3.43 mm | 100 V | 2.54 mm | 70 °C | 0.25 W | ISOLATED | 47000 Ω | - | 50 ppm/°C | - | - | - | - | - | - | - |