- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0402-FX-8873GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 887kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 50V | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | ROHS3 Compliant | ||
![]() CRL1206-JV-R030ELF Bourns Inc. | 21186 | - | Datasheet | 11 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±400ppm/°C | 30mOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL1206 | - | 3216 | - | 1206 | 0.0866V | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | ||
![]() CR0805-FX-1873ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 187kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CRT1206-FZ-1000ELF Bourns Inc. | 669913 |
| Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.25W 1/4W | PRECISION | - | - | TR, PAPER, 7 INCH | 125mW | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT1206 | Not | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | ||
![]() CR0805-FX-4023ELF Bourns Inc. | 28151 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 402kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR1206-FX-1103ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 110kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | 1.6mm | - | - | CR1206 | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 3.2mm | 1.6mm | 610μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-91R0ELF Bourns Inc. | 692707 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 91Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR0402-JW-681GLF Bourns Inc. | 790026 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 680Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, PAPER, 7 INCH | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | - | ROHS3 Compliant | ||
![]() CRL0603-FW-6R80ELF Bourns Inc. | 351146 |
| Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 6.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | - | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL0603 | - | - | 0.1W | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | ||
![]() CR0402-FX-2373GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 237kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 50V | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | ROHS3 Compliant | ||
![]() CR0201-FW-2000GLF Bourns Inc. | 319244 |
| Datasheet | 12 Weeks | - | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 200Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | - | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 0.05W | - | - | - | 254μm | 0.010 0.26mm | - | - | - | No | ROHS3 Compliant | ||
![]() CR0603-FX-1001GLF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | - | - | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | 457μm | No | ROHS3 Compliant | ||
![]() CRT0603-BY-24R9ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 24.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.1W 1/10W | PRECISION | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0603 | - | - | 0.1W | - | 75V | Current Sense | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() CRM1206-FX-1503ELF Bourns Inc. | 8609 | - | Datasheet | 14 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 150kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | - | TR, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | ||
![]() CRM2512-FX-1302ELF Bourns Inc. | 5842 | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 13kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | ||
![]() CR0603-FX-9761ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 9.76kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | - | - | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | 457μm | No | ROHS3 Compliant | ||
![]() CR1206-JW-912ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 9.1kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CR0402-FX-3743GLF Bourns Inc. | 40167 | - | Datasheet | 12 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 374kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 50V | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | ROHS3 Compliant | ||
![]() CRM2512-FX-3002ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 30kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | ||
![]() CRL2512-JW-R130ELF Bourns Inc. | 2417 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 130mOhm | - | - | - | Thick Film | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL2512 | - | 6432 | 1W | 2512 | 0.3606V | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant |