- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRM2512-FX-3002ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 30kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR0805-JW-434ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 430kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | - | ||
![]() CR0603-FX-8450ELF Bourns Inc. | 367010 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 845Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | - | 0.022 0.55mm | - | - | 457μm | No | ROHS3 Compliant | - | ||
![]() CR1206-FX-8662ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 86.6kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | - | ||
![]() CR1206-FX-35R7ELF Bourns Inc. | 884855 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 35.7Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | - | ||
![]() CRM2512-FX-3001ELF Bourns Inc. | 42 | - | Datasheet | 14 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3kOhm | - | - | - | Thick Film | - | - | 2W | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR0603-J/-1R8ELF Bourns Inc. | 416308 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 500 ppm/°C | 1.8Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | 100mW | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | 457μm | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-7682ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 76.8kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | - | ||
![]() CR0201-FW-5102GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | 170.097139μg | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 51kOhm | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | TR, PAPER, 7 INCH | 50mW | 300μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CRA2512-FZ-R085ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | - | -55°C~170°C | Tape & Reel (TR) | 2010 | CRA2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 85mOhm | - | - | - | Metal Element | - | PRECISION | 3W | TR, EMBOSSED, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | 6432 | 3W | 2512 | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 600μm | 0.035 0.90mm | - | - | - | No | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-J/-2R4ELF Bourns Inc. | 501905 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 500 ppm/°C | 2.4Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | - | ||
![]() CRM1206-JW-242ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 2.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | TR, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-41R2ELF Bourns Inc. | 366135 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 41.2Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | - | ||
![]() CR1206-FX-46R4ELF Bourns Inc. | 421390 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 46.4Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | - | ||
![]() CRL2010-JW-1R30ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.3Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | CRL2010 | - | 5025 | 0.5W | 2010 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CRP0805-BZ-2212ELF Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CRP | 0.079Lx0.047W 2.00mmx1.20mm | ±0.1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 22.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | - | TR, PAPER, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | CRP0805 | - | - | - | - | 150V | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRT0805-FV-2372ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±5ppm/°C | 23.7kOhm | - | - | - | Thin Film | 0.125W 1/8W | PRECISION | - | TR, PAPER, 7 INCH | 100mW | 1.25mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0805 | Not | - | - | - | 150V | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRM2010-JW-182ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2010 | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | TR, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | 400V | Current Sense | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRT0805-BY-1202ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 12kOhm | - | - | - | Thin Film | 0.125W 1/8W | PRECISION | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0805 | - | - | - | - | 150V | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR1206-FW-3324ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 3.32MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | - | ROHS3 Compliant | - |