- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1206-FW-1074ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1.07MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | - | ROHS3 Compliant | - | ||
![]() CR1206-FW-4024ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 4.02MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-14R3ELF Bourns Inc. | 396512 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 14.3Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | - | ||
![]() CRF2512-FZ-R012ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~170°C | Tape & Reel (TR) | 2015 | CRF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 12mOhm | Tin/Nickel (Sn/Ni) | - | - | Metal Element | - | PRECISION | - | - | TR, EMBOSSED, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | CRF2512 | - | - | 1W | - | 0.1095V | Automotive AEC-Q200, Current Sense, Moisture Resistant | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR2512-FX-20R0ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CR2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | - | - | 762μm | 0.030 0.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRT0805-BY-6811ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 6.81kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | PRECISION | - | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0805 | - | - | - | - | 150V | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRT1206-DY-24R9ELF Bourns Inc. | 285000 | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.120Lx0.061W 3.05mmx1.55mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 24.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.25W 1/4W | PRECISION | - | - | TR, PAPER, 7 INCH | 125mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT1206 | - | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR1206-JW-685ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 6.8MOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | - | ||
![]() CR0402-FX-4023GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 402kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | ROHS3 Compliant | - | ||
![]() CR0402-FX-1540GLF Bourns Inc. | 541031 |
| Datasheet | 12 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 154Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 50V | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | ROHS3 Compliant | - | ||
![]() CR1206-FW-1134ELF Bourns Inc. | 32 | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1.13MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | - | ROHS3 Compliant | - | ||
![]() CR1206-FW-1804ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.8MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | - | ROHS3 Compliant | - | ||
![]() CR1206-FW-1024ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1.02MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | - | ROHS3 Compliant | - | ||
![]() CR1206-FW-1784ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1.78MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | - | ROHS3 Compliant | - | ||
![]() CR1206-FW-4424ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 4.42MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | - | ROHS3 Compliant | - | ||
![]() CR1206-FW-5114ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 5.11MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | - | ROHS3 Compliant | - | ||
![]() CR0402-JW-390HLF Bourns Inc. | 647153 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 39Ohms | - | 125°C | -55°C | Thick Film | 0.063W 1/16W | - | 62.5mW | - | - | 63mW | - | - | - | CR0402 | - | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | 990.6μm | 500μm | - | No | ROHS3 Compliant | - | ||
![]() CRH0805-FW-1024ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRH0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.02MOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 100V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | 500μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CRL2010-JW-1R00ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | CRL2010 | - | 5025 | 0.5W | 2010 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CRL2010-JW-1R50ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.5Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | CRL2010 | - | 5025 | 0.5W | 2010 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - |