- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0402-FX-9103GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 910kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-1581ELF Bourns Inc. | 21295 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.58kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-5763ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 576kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CRT0402-BY-1073GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRT | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 107kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | PRECISION | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0402 | - | - | - | - | - | Current Sense | 355.6μm | 0.014 0.35mm | - | - | - | - | ROHS3 Compliant | ||
![]() CR0402-FX-86R6GLF Bourns Inc. | 782723 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 86.6Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | TR, PAPER, 7 INCH | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | ROHS3 Compliant | ||
![]() CR0402-FX-2800GLF Bourns Inc. | 809340 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 280Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 50V | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | ROHS3 Compliant | ||
![]() CR1206-FX-3602ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 36kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CR1206-FX-4303ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 430kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CRT1206-FZ-5621ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 5.62kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.25W 1/4W | PRECISION | - | TR, PAPER, 7 INCH | 125mW | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT1206 | Not | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | ||
![]() CR1206-FX-1151ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.15kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CRT0603-FY-2611ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.061Lx0.031W 1.55mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 2.61kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.1W 1/10W | PRECISION | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0603 | - | - | 0.1W | - | 75V | Current Sense | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() CR0805-FX-5363ELF Bourns Inc. | 29989 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 536kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-5360ELF Bourns Inc. | 372425 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 536Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | - | - | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-62R0ELF Bourns Inc. | 802711 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 62Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-78R7ELF Bourns Inc. | 944128 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 78.7Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-8063ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 806kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-9532ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 95.3kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-8872ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 88.7kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR1206-FX-34R8ELF Bourns Inc. | 835499 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 34.8Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CR1206-FX-4423ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 442kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant |