- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0805-FX-2260ELF Bourns Inc. | 882451 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 226Ohm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR1206-J/-2R7ELF Bourns Inc. | 617448 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 500 ppm/°C | 2.7Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CR0402-FX-9763GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 976kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 50V | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | ROHS3 Compliant | ||
![]() CR1206-FX-5363ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 536kOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CR1206-FX-2320ELF Bourns Inc. | 497101 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 232Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CR0603-J/-3R6ELF Bourns Inc. | 646817 |
| Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 500 ppm/°C | 3.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.1W | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | - | ROHS3 Compliant | ||
![]() CR0805-FX-3243ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 324kOhm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | ROHS3 Compliant | ||
![]() CR1206-FX-69R8ELF Bourns Inc. | 311388 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 69.8Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | ROHS3 Compliant | ||
![]() CR1206-FX-1240ELF Bourns Inc. | 888085 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 124Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | - | - | - | 1.6mm | - | - | CR1206 | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | 3.2mm | 1.6mm | 610μm | No | ROHS3 Compliant | ||
![]() CR0805-FX-19R6ELF Bourns Inc. | 472872 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 19.6Ohm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | - | ROHS3 Compliant | ||
![]() CR0603-FX-16R5ELF Bourns Inc. | 44542 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 16.5Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | ROHS3 Compliant | ||
![]() CRM2512-JZ-R090ELF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | - | - | 2512 | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | 90mOhms | - | 155°C | -55°C | Thick Film | 2W | 2W | - | - | - | - | - | - | CRM2512 | - | - | - | - | - | Current Sense | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR1913WR050F Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 1913 J-Lead | - | - | - | - | - | 33V | -55°C~275°C | Bulk | 2011 | PWR1913 | 0.189Lx0.130W 4.80mmx3.30mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 50mOhms | - | 275°C | -55°C | Wirewound | 0.5W 1/2W | 500mW | - | - | - | 3.3mm | - | - | PWR1913 | Not | 4833 | - | 1913 | - | Current Sense, Moisture Resistant, Pulse Withstanding | 2.8mm | 0.126 3.20mm | 4.8mm | 3.3mm | - | No | ROHS3 Compliant | ||
![]() CRM2512-JZ-R050ELF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | - | - | 2512 | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | 50mOhms | - | 155°C | -55°C | Thick Film | 2W | 2W | - | - | - | - | - | - | CRM2512 | - | - | - | - | - | Current Sense | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | ||
![]() CRM2512-FZ-R090ELF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | - | - | 2512 | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | 90mOhms | - | 155°C | -55°C | Thick Film | 2W | 2W | - | - | 2W | 3.1mm | - | - | CRM2512 | Not | - | - | - | - | Current Sense | 787.4μm | 0.031 0.80mm | 6.2992mm | 3.0988mm | - | - | ROHS3 Compliant | ||
![]() CRM2512-JZ-R082ELF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±150ppm/°C | 82mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 2W | - | TR, 7 Inch | - | - | Chip | FIXED RESISTOR | - | - | - | 2W | - | 3.017V | Current Sense | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR1913WR100J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | 1913 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | 33V | -55°C~275°C | Bulk | 2011 | PWR1913 | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 100mOhm | - | - | - | Wirewound | 0.5W 1/2W | 500mW | - | - | - | 3.3mm | Epoxy Resin | FIXED RESISTOR | - | Not | 4833 | 0.5W | 1913 | - | Current Sense, Moisture Resistant, Pulse Withstanding | 2.8mm | 0.126 3.20mm | - | - | - | No | ROHS3 Compliant | ||
![]() PWR1913WR047F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | 1913 J-Lead | - | - | - | - | - | 33V | -55°C~275°C | Bulk | 2011 | PWR1913 | 0.189Lx0.130W 4.80mmx3.30mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 47mOhms | - | 275°C | -55°C | Wirewound | 0.5W 1/2W | 500mW | - | - | - | 3.3mm | - | - | PWR1913 | Not | 4833 | - | 1913 | - | Current Sense, Moisture Resistant, Pulse Withstanding | 2.8mm | 0.126 3.20mm | 4.8mm | 3.3mm | - | No | ROHS3 Compliant | ||
![]() PWR1913WR100F Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 1913 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | 33V | -55°C~275°C | Bulk | 2011 | PWR1913 | 0.189Lx0.130W 4.80mmx3.30mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 100mOhm | - | - | - | Wirewound | 0.5W 1/2W | 500mW | - | - | - | 3.3mm | Epoxy Resin | FIXED RESISTOR | - | Not | 4833 | 0.5W | 1913 | - | Current Sense, Moisture Resistant, Pulse Withstanding | 2.8mm | 0.126 3.20mm | - | - | - | No | ROHS3 Compliant | ||
![]() PWR1913WR020F Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 1913 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | 33V | -55°C~275°C | Bulk | 2011 | PWR1913 | 0.189Lx0.130W 4.80mmx3.30mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 20mOhm | - | - | - | Wirewound | 0.5W 1/2W | 500mW | - | - | - | 3.3mm | Epoxy Resin | FIXED RESISTOR | - | Not | 4833 | 0.5W | 1913 | - | Current Sense, Moisture Resistant, Pulse Withstanding | 2.8mm | 0.126 3.20mm | - | - | - | No | ROHS3 Compliant |