- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR2010-FX-3002ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | CR2010 | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 30kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | ||
![]() CRT0805-BY-1603ELF Bourns Inc. | 19 |
| Datasheet | 12 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 160kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | PRECISION | - | TR, PAPER, 7 INCH | 125mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0805 | - | - | - | 150V | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | ||
![]() PWR6327W68R0J Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 68Ohm | - | - | - | Wirewound | - | - | 3W | - | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327W6800JE Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 680Ohm | - | - | - | Wirewound | - | - | 3W | TR, EMBOSSED PLASTIC | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() PWR6327WR030J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 30mOhm | - | - | - | Wirewound | - | - | 3W | - | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327W7R50J Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 7.5Ohm | - | - | - | Wirewound | - | - | 3W | - | 3W | - | Epoxy Resin | FIXED RESISTOR | - | - | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR015J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 15mOhm | - | - | - | Wirewound | - | - | 3W | - | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR010J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 10mOhm | - | - | - | Wirewound | - | - | 3W | - | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR050J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | 6327 J-Lead | - | - | - | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 50mOhms | - | 275°C | -55°C | Wirewound | 3W | - | 3W | - | 3W | 6.9mm | - | - | PWR6327 | Not | - | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | 15.9mm | 6.9mm | No | ROHS3 Compliant | ||
![]() PWR6327WR036J Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 36mOhm | - | - | - | Wirewound | - | - | 3W | - | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR024J Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 24mOhm | - | - | - | Wirewound | - | - | 3W | - | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR150J Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 150mOhm | - | - | - | Wirewound | - | - | 3W | - | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR680JE Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 680mOhm | - | - | - | Wirewound | - | - | 3W | TR, EMBOSSED PLASTIC | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR027JE Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 27mOhm | - | - | - | Wirewound | - | - | 3W | TR, EMBOSSED PLASTIC | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR024JE Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 24mOhm | - | - | - | Wirewound | - | - | 3W | TR, EMBOSSED PLASTIC | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR020JE Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 20mOhm | - | - | - | Wirewound | - | - | 3W | TR, EMBOSSED PLASTIC | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR300J Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Bulk | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 300mOhm | - | - | - | Wirewound | - | - | 3W | - | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() PWR6327WR470JE Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 6327 J-Lead | - | WRAPAROUND | - | 273V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | 470mOhm | Tin (Sn) | - | - | Wirewound | - | - | 3W | TR, EMBOSSED PLASTIC | 3W | - | Epoxy Resin | FIXED RESISTOR | - | - | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() PWR6327WR300JE Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | 6327 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 273V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR6327 | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 300mOhm | - | - | - | Wirewound | - | - | 3W | TR, EMBOSSED PLASTIC | 3W | 6.9mm | Epoxy Resin | FIXED RESISTOR | - | Not | 3W | 6327 | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 6.8072mm | 0.268 6.80mm | - | - | No | ROHS3 Compliant | ||
![]() CRT0603-DY-1501ELF Bourns Inc. | 10 |
| Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | CRT | 0.061Lx0.031W 1.55mmx0.80mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.1W 1/10W | PRECISION | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0603 | - | 0.1W | - | 75V | Current Sense | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant |