- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0603-FX-6801ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 6.8kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CSS2H-2512K-3L00F Bourns Inc. | 5500 |
| Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | GULL WING | SURFACE MOUNT | - | -55°C~170°C | Cut Tape (CT) | 2016 | CSS2H-2512 | 0.250Lx0.120W 6.35mmx3.05mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 3mOhm | - | Metal Element | - | - | 4W | - | TR, 13 INCH | 4W | - | - | Chip | FIXED RESISTOR | CSS2H | - | 6432 | 4W | 2512 | - | - | Current Sense, Moisture Resistant | 508μm | 0.020 0.51mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PWR163S-25-2R50F Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | GULL WING | - | 250V | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | ±100ppm/°C | 2.5Ohm | Tin (Sn) | Thick Film | - | - | 25W | 250V | - | 25W | - | 7.24mm | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PWR163S-25-R250FE Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 250mOhm | Tin (Sn) | Thick Film | - | - | 25W | - | TR | 25W | - | - | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0805-FX-3741ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.74kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() CRE2512-FZ-R008E-2 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRE2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | ±50ppm/°C | 8mOhm | - | Metal Element | - | PRECISION | 2W | - | TR, EMBOSSED, 7 INCH | 2W | - | 3.35mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 6432 | 2W | 2512 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0805-FX-4753ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 475kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | - | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-1243ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 124kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0805-JW-181ELF Bourns Inc. | 753966 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 180Ohm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | - | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() PWR263S-35-1001F Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | 5.08mm | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | Not | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRF2512-FZ-R050ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~170°C | Tape & Reel (TR) | 2015 | CRF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 50mOhm | Tin (Sn) - with Nickel (Ni) barrier | Metal Element | - | PRECISION | - | - | TR, EMBOSSED, 7 INCH | 1W | - | - | Rectangular | FIXED RESISTOR | CRF2512 | - | - | 1W | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0402-JW-183GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 18kOhm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | 406.4μm | 0.016 0.40mm | 356μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0402-JW-123GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 50V | - | - | 406.4μm | 0.016 0.40mm | 356μm | - | - | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-30R1ELF Bourns Inc. | 304936 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 30.1Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0805-JW-152ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.5kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | - | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() CRS0805-FX-10R0ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 300V | -55°C~155°C | Tape & Reel (TR) | 2008 | CRS | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 10Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | 300V | - | 250mW | - | - | - | - | CRS0805 | - | 2012 | - | 0805 | 300V | - | High Voltage, Pulse Withstanding | 609.6μm | 0.024 0.60mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CRL0603-FW-R300ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 300mOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL0603 | - | 1608 | 0.1W | 0603 | - | - | - | 450μm | 0.022 0.55mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CRT0603-BY-9532ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 95.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | PRECISION | - | - | TR, PAPER, 7 INCH | 63mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0603 | - | - | 0.1W | - | 75V | - | Current Sense | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CRT0805-BW-1302ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 100V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±10ppm/°C | 13kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.125W 1/8W | PRECISION | 100mW | - | TR, PAPER, 7 INCH | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0805 | - | 2012 | - | 0805 | - | - | Current Sense | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CR0805-FX-6041ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 6.04kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant | - | - |