- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0402-FX-1100GLF Bourns Inc. | 345282 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 110Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-4701ELF Bourns Inc. | 4500 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 4.7kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | - | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0603-FX-2102ELF Bourns Inc. | 12250 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 21kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | - | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CRF2512-FV-R001ELF Bourns Inc. | In Stock | - | Datasheet | 51 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Cut Tape (CT) | 2006 | CRF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±275ppm/°C | - | 1mOhm | - | - | - | Metal Element | - | PRECISION | 2W | 45mV | TR, EMBOSSED, 7 INCH | 2W | - | 3.2mm | Chip | FIXED RESISTOR | CRF2512 | Not | - | 6432 | 2W | 2512 | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | - | 600μm | 0.031 0.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0603-FX-1003HLF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 100kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | - | 800μm | - | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | - | Moisture Resistant | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0402-FX-1002GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Cut Tape (CT) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 10kOhms | - | 125°C | -55°C | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | - | 63mW | - | 500μm | - | - | CR0402 | Not | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | 1mm | 500μm | 356μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0603-JW-471ELF Bourns Inc. | 855556 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 470Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | - | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CRF2512-FZ-R005ELF Bourns Inc. | 1830 |
| Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2016 | CRF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 5mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | - | PRECISION | 2W | - | TR, EMBOSSED, 7 INCH | 2W | - | - | - | FIXED RESISTOR | CRF2512 | - | - | 6432 | 2W | 2512 | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | - | - | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0603-JW-390EAS Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000071 oz | - | 100 V | - | MouseReel | - | CR0603-AS | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | Sulfur-Resistant Chip Resistors | 39 Ohms | - | 155 °C | -55 °C | Thick Film | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | 0.25 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() CRA2512-FZ-R030ELF Bourns Inc. | 4849 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRA2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | - | 30mOhm | - | - | - | Metal Element | - | - | 3W | - | TR, EMBOSSED, 7 INCH | 3W | - | 3.2mm | Rectangular | FIXED RESISTOR | - | Not | - | 6432 | 3W | 2512 | 10V | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | - | 889μm | 0.035 0.90mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0603-FX-1211ELF Bourns Inc. | 38515 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 1.21kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | - | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PWR263S-35-8R20F Bourns Inc. | 13 |
| Datasheet | 7 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 8.2Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | 250V | - | 35W | 5.08mm | 4.5mm | Epoxy | FIXED RESISTOR | PWR263S | - | - | - | - | - | - | - | 4035 | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 4.88mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-JW-201ELF Bourns Inc. | 337094 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 200Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | - | - | - | - | Moisture Resistant | - | - | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-JW-100ELF Bourns Inc. | 986858 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 10Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | - | 500μm | 0.024 0.60mm | - | - | 508μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PWR263S-35-1000JE Bourns Inc. | 29 |
| - | - | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | D2PAK | - | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | AEC-Q200 | Compliant | - | - | 250 V | -55°C ~ 155°C | - | - | PWR263S-35 | 0.398" L x 0.346" W (10.10mm x 8.80mm) | ±5% | - | - | - | - | 2 | SMD/SMT | - | ±100ppm/°C | - | 100 Ohms | - | 155 °C | -55 °C | Thick Film | 35W | - | 35 W | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | ± 5% | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.1 mm | 4.5 mm | 10.4 mm | 0.192" (4.88mm) | 10.1 mm | 4.5 mm | - | - | - | - | AEC-Q200 | ||
![]() PWR263S-20-1303J Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Copper, Tin | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tube | 2012 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 130kOhm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEATSINK | 20W | 250V | - | 20W | - | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | - | - | 4035 | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 4.8768mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0603-FX-3243ELF Bourns Inc. | 1050 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 324kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | - | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | - | - | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-86R6ELF Bourns Inc. | 551602 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 86.6Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | - | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | - | - | 450μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-20-1001J Bourns Inc. | 48 |
| Datasheet | 6 Weeks | Copper, Tin | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tube | 2009 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | 250V | - | 20W | 5.08mm | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | - | - | 4140 | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 4.8768mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0603-FX-1003ELF Bourns Inc. | 4 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 100kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | - | 1608 | 0.1W | 0603 | 50V | - | - | - | - | Moisture Resistant | - | - | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - |