- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Threshold Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0805-FX-76R8ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 76.8Ohm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-JW-270ELF Bourns Inc. | 748519 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 27Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-3010ELF Bourns Inc. | 500520 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 301Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-JW-512ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 5.1kOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-JW-332ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 3.3kOhm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | - | - | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() PWR4525W47R0JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | - | 4525 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 173V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR4525 | 0.449Lx0.252W 11.40mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±20ppm/°C | 47Ohm | - | - | - | Wirewound | - | 2W | - | TR, Embossed Plastic | - | - | 6.4mm | Rectangular | FIXED RESISTOR | - | Not | - | 2W | 4525 | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 4.6mm | 0.197 5.00mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PWR163S-25-33R0J Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | GULL WING | - | 250V | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | 33Ohm | Tin (Sn) | - | - | Thick Film | - | 25W | 250V | - | 25W | - | 7.24mm | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR263S-35-1001FE Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | 250V | -55°C~155°C | Tape & Reel (TR) | 2015 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | - | - | Thick Film | - | 35W | - | TR | 35W | - | - | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | 4140 | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-FX-1873ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 187kOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-14R0ELF Bourns Inc. | 416291 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 14Ohm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-50R0F Bourns Inc. | 297 |
| Datasheet | 7 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | - | - | Thick Film | - | 35W | 250V | - | 35W | 5.08mm | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | Not | - | - | - | 4140 | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0805-JW-242ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2.4kOhm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | - | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CRM2512-JW-201ELF Bourns Inc. | 43 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | 600V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 200Ohm | - | - | - | Thick Film | - | 2W | 600V | TR, PAPER, 7 INCH | 2W | - | 3.1mm | - | FIXED RESISTOR | - | Not | 6432 | 2W | 2512 | - | - | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR163S-25-47R0JE Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 47Ohm | Tin (Sn) | - | - | Thick Film | - | 25W | - | TR | 25W | - | - | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR263S-35-7500JE Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | -55°C~155°C | Tube | - | PWR263S-35 | 0.398Lx0.346W 10.10mmx8.80mm | ±5% | e3 | yes | Active | - | 2 | - | - | ±100ppm/°C | 750Ohm | Matte Tin (Sn) | - | - | Thick Film | 35W | - | - | TR | - | - | - | Rectangular | FIXED RESISTOR | PWR263S | - | - | 35W | - | 4140 | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 0.177 4.50mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR4525W6R00FE Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | 4525 J-Lead | - | - | - | 173V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR4525 | 0.449Lx0.252W 11.40mmx6.40mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 6Ohms | - | 275°C | -55°C | Wirewound | 2W | 2W | - | - | 2W | - | - | - | - | PWR4525 | - | - | - | 4525 | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.197 5.00mm | 11.4046mm | 6.4008mm | - | No | - | ROHS3 Compliant | - | ||
![]() PWR2615NR200J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | 2615 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | 58V | -55°C~275°C | Bulk | 2011 | PWR2615 | 0.260Lx0.154W 6.60mmx3.90mm | ±5% | e3 | - | Active | 2 (1 Year) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 200mOhm | Tin (Sn) | - | - | Wirewound | - | 1W | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | - | 6639 | 1W | 2615 | - | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 3.2mm | 0.142 3.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR4318W10R0JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | - | 4318 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR4318 | 0.433Lx0.177W 11.00mmx4.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 10Ohm | - | - | - | Wirewound | - | 2W | - | TR, 13 INCH | 2W | - | 4.5mm | Rectangular | FIXED RESISTOR | - | Not | - | 2W | - | - | 4.5V | Current Sense, Pulse Withstanding | 5.1562mm | 0.203 5.16mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR5322WR510JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 5322 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR5322 | 0.532Lx0.217W 13.50mmx5.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 510mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | TR, 13 INCH | 3W | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3W | - | - | - | Current Sense, Pulse Withstanding | 6.1722mm | 0.243 6.16mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR163S-25-R030JE Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 30mOhm | Tin (Sn) | - | - | Thick Film | - | 25W | - | TR | 25W | - | - | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 |