- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1206-FX-3321ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.32kOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() PWR2615W10R0JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | - | 2615 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | 58V | -55°C~275°C | Cut Tape (CT) | 2007 | PWR2615 | 0.260Lx0.154W 6.60mmx3.90mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 10Ohm | - | - | - | Wirewound | - | 1W | - | TR, Embossed Plastic | - | 3.9mm | Rectangular | FIXED RESISTOR | - | Not | 6639 | 1W | 2615 | - | Current Sense, Moisture Resistant, Pulse Withstanding | 3.2mm | 0.142 3.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PWR163S-25-R100JE Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 100mOhm | Tin (Sn) | - | - | Thick Film | - | 25W | - | TR | 25W | - | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0603-FX-5620ELF Bourns Inc. | 788100 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 562Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CRL1206-JW-R820ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 820mOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL1206 | - | 3216 | - | 1206 | - | - | 600μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-12R7ELF Bourns Inc. | 982931 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12.7Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CRL2010-FW-6R20ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 6.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL2010 | - | 5025 | 0.5W | 2010 | 1.7607V | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CR0805-FX-21R5ELF Bourns Inc. | 518052 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 21.5Ohm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() PWR5322W80R6FE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 5322 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR5322 | 0.532Lx0.217W 13.50mmx5.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 80.6Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | TR, 13 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | - | 3W | - | - | Current Sense, Pulse Withstanding | 6.1722mm | 0.243 6.16mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PWR5322W4990FE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 5322 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR5322 | 0.532Lx0.217W 13.50mmx5.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 499Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | TR, 13 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | - | 3W | - | - | Current Sense, Pulse Withstanding | 6.1722mm | 0.243 6.16mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-1401ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.4kOhm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0805-FX-3920ELF Bourns Inc. | 760145 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 392Ohm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0805-FX-5761ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.76kOhm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | - | - | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-2432ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 24.3kOhm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CRL0603-JW-3R30ELF Bourns Inc. | 605346 |
| Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 3.3Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | CRL0603 | - | 1608 | 0.1W | 0603 | - | - | 450μm | 0.022 0.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-2052ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 20.5kOhm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CRL1206-FW-R200ELF Bourns Inc. | 184 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 200mOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL1206 | Not | 3216 | - | 1206 | - | - | 600μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-1602ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 16kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | - | - | 100mW | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6mm | 787.4μm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0805-FX-3300ELF Bourns Inc. | 749205 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 330Ohm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CHV2512-FX-2203ELF Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 4kV | -55°C~155°C | Tape & Reel (TR) | 2014 | CHV | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 220kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 1W | 4kV | TR, PAPER, 7 INCH | 1W | 3.2mm | Rectangular | FIXED RESISTOR | CHV2512 | - | 6432 | 1W | 2512 | 4kV | High Voltage | 762μm | 0.030 0.75mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |