- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Element Power Dissipation | Network Type | First Element Resistance | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR2615W4R70F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | 2615 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58V | -55°C~275°C | Bulk | 2011 | PWR2615 | 0.260Lx0.154W 6.60mmx3.90mm | ±1% | - | - | Active | 2 (1 Year) | 2 | SMD/SMT | - | ±50ppm/°C | 4.7Ohm | - | - | - | Wirewound | - | - | 1W | - | - | 1W | - | - | 3.9mm | - | - | - | - | Not | 6639 | - | 2615 | - | - | - | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 3.6068mm | 0.142 3.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-47R0GLF Bourns Inc. | 746883 |
| Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 47Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | - | - | - | 1.25mm | - | - | - | CR0805 | Not | 2012 | - | 0805 | - | - | - | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0402-FX-3001GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | - | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CRT0805-BY-1002EAS Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT-AS | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | - | 125mW | 150V | TR, Plastic, 7 Inch | 125mW | - | - | - | Rectangular | FIXED RESISTOR | - | CRT0805 | - | 2012 | - | 0805 | - | - | - | - | - | - | Anti-Sulfur, Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR263S-20-5R60F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Copper, Tin | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | 2 | D2PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tube | 2009 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Gull Wing | - | ±100ppm/°C | 5.6Ohms | - | 155°C | -55°C | Thick Film | 20W | - | 20W | 250V | - | 20W | - | 5.08mm | 15.39mm | - | - | - | PWR263S | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | 10.1092mm | 10.3886mm | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-FX-1432ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 14.3kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | - | - | - | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-3303ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 330kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-4302GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 43kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | - | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | - | ROHS3 Compliant | - | ||
![]() CR1206-J/-1R0ELF Bourns Inc. | 848771 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 500 ppm/°C | 1Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | Moisture Resistant | - | 0.030 0.75mm | - | - | 610μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0805-FX-5602ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 56kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | - | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-5002F Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | 2015 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | 35W | - | - | - | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | 4140 | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0603-FX-1780ELF Bourns Inc. | 609781 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 178Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | - | 100mW | - | - | 800μm | - | - | - | CR0603 | Not | 1608 | - | 0603 | - | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6mm | 800μm | 457μm | No | - | ROHS3 Compliant | - | ||
![]() PWR163S-25-3000FE Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 300Ohm | Tin (Sn) | - | - | Thick Film | - | - | 25W | - | TR | 25W | - | - | - | Rectangular | FIXED RESISTOR | - | PWR163S | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0805-FX-2741ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.74kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | - | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | 2012 | - | 0805 | - | - | - | - | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() PWR4525W10R0J Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | - | 4525 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 173V | -55°C~275°C | Bulk | 2011 | PWR4525 | 0.449Lx0.252W 11.40mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 10Ohm | - | - | - | Wirewound | - | - | 2W | - | - | 2W | - | - | 6.4mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 2W | 4525 | - | - | - | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.197 5.00mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PWR4525W1002JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | - | 4525 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 173V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR4525 | 0.449Lx0.252W 11.40mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 10kOhm | - | - | - | Wirewound | - | - | 2W | - | TR, Embossed Plastic | - | - | - | 6.4mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 2W | 4525 | - | - | - | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 4.6mm | 0.197 5.00mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CR0805-JW-241ELF Bourns Inc. | 489065 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 240Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | - | - | - | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | 2012 | - | 0805 | - | - | - | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() PWR2615WR039F Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | - | 2615 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58V | -55°C~275°C | Bulk | 2011 | PWR2615 | 0.260Lx0.154W 6.60mmx3.90mm | ±1% | - | - | Active | 2 (1 Year) | 2 | SMD/SMT | - | ±150ppm/°C | 39mOhm | - | - | - | Wirewound | - | - | 1W | - | - | 1W | - | - | 3.9mm | - | - | - | - | Not | 6639 | - | 2615 | - | - | - | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 3.6068mm | 0.142 3.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-22R1GLF Bourns Inc. | 390922 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 22.1Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | - | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CAY16-1003F4 Bourns, Inc. | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 8 | BOURNS INC | Bourns Inc | CAY16-1003F4 | CAY16 | 1 | 125 °C | -55 °C | CHIP | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | 5.72 | No | - | - | - | - | CAY16(F4) | - | 1% | e0 | No | - | - | - | - | EAR99 | - | 100000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | Array/Network Resistors | - | - | TR, PAPER, 7 INCH | - | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | - | 0.062 W | - | 50 V | 0612 | 70 °C | 0.062 W | ISOLATED | 100000 Ω | - | - | - | - | - | - | - | - | - | - |