- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Resistor Values | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Product Type | Operating Temperature Range | Element Power Dissipation | Network Type | First Element Resistance | Product | Features | Temperature Coefficient Tracking | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4120R-2-101LF Bourns, Inc. | In Stock | - | - | - | - | - | DIP-20 | NO | FLAT | THROUGH HOLE MOUNT | 20 | 20 | Bourns | - | - | 20 | BOURNS INC | Bourns | 4120R-2-101LF | 4100R | + 125 C | - 55 C | - | - | 19 | 125 °C | -55 °C | DIP, ROHS COMPLIANT | 4.57 mm | 27.05 mm | RECTANGULAR PACKAGE | DIP | 7.87 mm | Active | 100 Ohms | 5.62 | Details | Yes | 0.070548 oz | - | - | Tube | - | 4100R | - | 2 % | e3 | Yes | - | - | - | - | EAR99 | 100 PPM / C | 100 Ω | Matte Tin (Sn) | - | - | - | - | 8533.21.00.60 | Resistors | - | - | - | METAL GLAZE/THICK FILM | 1 | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | - | - | DIP | - | 2.8 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | 19 | Bussed | Resistor Networks & Arrays | - 55 C to + 125 C | 0.125 W | BUSSED | 100 Ω | Networks | - | 50 ppm/°C | Resistor Networks & Arrays | - | - | 27.05 mm | 4.57 mm | - | - | - | - | ||
![]() 4610X-AP1-153 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 10 | - | - | - | - | BOURNS INC | Bourns Inc | 4610X-AP1-153 | - | - | - | - | - | 9 | 125 °C | -55 °C | SIP | 5.08 mm | 25.35 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Obsolete | - | 5.13 | - | No | - | - | - | - | - | - | - | 2% | e0 | - | - | - | - | - | EAR99 | 100 ppm/°C | 15000 Ω | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | - | - | 8533.21.00.50 | Array/Network Resistors | - | AMMO PACK | - | METAL GLAZE/THICK FILM | 1 | - | Conformal | ARRAY/NETWORK RESISTOR | not_compliant | - | - | - | - | 1.25 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | - | - | - | - | 0.2 W | BUSSED | 15000 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | ||
![]() 4120R-1-272LF Bourns, Inc. | In Stock | - | - | - | - | - | DIP-20 | NO | FLAT | THROUGH HOLE MOUNT | 20 | 20 | Bourns | - | - | 1 | BOURNS INC | Bourns | 4120R-1-272LF | - | + 125 C | - 55 C | - | - | 1 | 125 °C | -55 °C | DIP, | 4.57 mm | 27.05 mm | RECTANGULAR PACKAGE | DIP | 7.87 mm | Active | 2.7 kOhms | 5.64 | Details | Yes | 0.070548 oz | - | - | Tube | - | 4100R | - | 2 % | e3 | Yes | - | - | - | - | EAR99 | 100 PPM / C | 2700 Ω | Matte Tin (Sn) | - | - | - | - | 8533.21.00.60 | Resistors | - | - | - | METAL GLAZE/THICK FILM | 10 | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | - | - | DIP | - | 2.8 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | 10 | Isolated | Resistor Networks & Arrays | - 55 C to + 125 C | 0.25 W | ISOLATED | 2700 Ω | Networks | - | 50 ppm/°C | Resistor Networks & Arrays | - | - | 27.05 mm | 4.57 mm | - | - | - | - | ||
![]() 4120R-1-391LF Bourns, Inc. | In Stock | - | - | - | - | - | DIP-20 | NO | FLAT | THROUGH HOLE MOUNT | 20 | 20 | Bourns | - | - | 20 | BOURNS INC | Bourns | 4120R-1-391LF | 4100R | + 125 C | - 55 C | Yes | - | 1 | 125 °C | -55 °C | DIP, ROHS COMPLIANT | 4.57 mm | 27.05 mm | RECTANGULAR PACKAGE | DIP | 7.87 mm | Active | 390 Ohms | 5.62 | Details | Yes | 0.070548 oz | - | - | Tube | - | 4100R | - | 2 % | e3 | Yes | - | - | - | - | EAR99 | 100 PPM / C | 390 Ω | Matte Tin (Sn) | - | - | - | - | 8533.21.00.60 | Resistors | - | - | - | METAL GLAZE/THICK FILM | 10 | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | - | - | DIP | - | 2.8 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | 10 | Isolated | Resistor Networks & Arrays | - 55 C to + 125 C | 0.25 W | ISOLATED | 390 Ω | Networks | - | 50 ppm/°C | Resistor Networks & Arrays | - | - | 27.05 mm | 4.57 mm | - | - | - | - | ||
![]() 4609X101563 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 9 | - | - | - | - | BOURNS INC | Bourns Inc | 4609X-101-563 | - | - | - | - | - | 8 | 125 °C | -55 °C | SIP, 9010 | 5.08 mm | 22.81 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Obsolete | - | 8.55 | - | No | - | - | - | - | - | - | - | 2% | e0 | - | - | - | - | - | EAR99 | 100 ppm/°C | 56000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | Array/Network Resistors | - | BULK | - | METAL GLAZE/THICK FILM | 1 | - | Conformal | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 1.13 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | - | - | - | - | 0.2 W | BUSSED | 56000 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | ||
![]() 4609X-101-564 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 9 | - | - | - | - | BOURNS INC | Bourns Inc | 4609X-101-564 | - | - | - | - | - | 8 | 125 °C | -55 °C | SIP, 9010 | 5.08 mm | 22.81 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Obsolete | - | 5.6 | - | No | - | - | - | - | - | - | - | 2% | e0 | - | - | - | - | - | - | 100 ppm/°C | 560000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | Array/Network Resistors | - | BULK | - | METAL GLAZE/THICK FILM | 1 | - | Conformal | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 1.13 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | - | - | - | - | 0.2 W | BUSSED | 560000 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | ||
![]() CR1206-JW-4R7ELF Bourns, Inc. | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | BOURNS INC | Bourns Inc | CR1206-JW-4R7ELF | - | - | - | - | - | - | 155 °C | -55 °C | , 1206 | 0.6 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | 5.32 | - | Yes | - | - | - | - | - | - | - | 5% | e3 | Yes | - | - | - | - | EAR99 | 200 ppm/°C | 4.7 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | - | METAL GLAZE/THICK FILM | - | - | Rectangular | FIXED RESISTOR | compliant | - | - | - | - | 0.25 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4611X-101-101 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 11 | - | - | - | - | BOURNS INC | Bourns Inc | 4611X-101-101 | - | - | - | - | - | 10 | 125 °C | -55 °C | SIP, | 5.08 mm | 27.89 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Obsolete | - | 5.64 | - | No | - | - | - | - | - | - | - | 2% | e0 | - | - | - | - | - | EAR99 | 100 ppm/°C | 100 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | Array/Network Resistors | - | BULK | - | METAL GLAZE/THICK FILM | 1 | - | Conformal | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 1.38 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | - | - | - | - | 0.2 W | BUSSED | 100 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | ||
![]() 4611X-101-332 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 11 | - | - | - | - | BOURNS INC | Bourns Inc | 4611X-101-332 | - | - | - | - | - | 10 | 125 °C | -55 °C | SIP, | 5.08 mm | 27.89 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Obsolete | - | 5.64 | - | No | - | - | - | - | - | - | - | 2% | e0 | - | - | - | - | - | EAR99 | 100 ppm/°C | 3300 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | Array/Network Resistors | - | BULK | - | METAL GLAZE/THICK FILM | 1 | - | Conformal | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 1.38 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | - | - | - | - | 0.2 W | BUSSED | 3300 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | ||
![]() 4608H-102-103 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 8 | - | - | - | - | BOURNS INC | Bourns Inc | 4608H-102-103 | 4600H | - | - | - | - | 1 | 125 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | 5.63 | - | No | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | EAR99 | 100 ppm/°C | - | - | - | - | - | - | 8533.21.00.50 | Array/Network Resistors | - | BULK | - | METAL GLAZE/THICK FILM | 4 | - | - | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 1.6 W | - | - | 100 V | - | - | 70 °C | - | - | - | - | 0.5 W | ISOLATED | 10000 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | ||
![]() CRL2512-JW-R180ELF Bourns, Inc. | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Bourns | 2512 | 6432 | 4000 | BOURNS INC | Bourns | CRL2512-JW-R180ELF | - | + 125 C | - 55 C | - | PCB Mount | - | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 6.3 mm | - | SMT | 3.1 mm | Active | - | 5.59 | - | Yes | 0.001429 oz | - | - | MouseReel | - | CRL | - | 5 % | e3 | Yes | - | - | - | 2 Terminal | EAR99 | 200 PPM / C | 180 mOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Current Sense | - | - | - | Resistors | 1 W | TR, Embossed Plastic, 7 Inch | - | METAL GLAZE/THICK FILM | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | SMD/SMT | - | 1 W | - | - | 0.4243 V | - | 2512 | 70 °C | - | - | Current Sense Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Current Sense Resistors - SMD | 0.6 mm | - | 6.3 mm | 3.1 mm | - | - | - | - | ||
![]() 4609X-101-561 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 9 | - | - | - | - | BOURNS INC | Bourns Inc | 4609X-101-561 | - | - | - | - | - | 8 | 125 °C | -55 °C | SIP, 9010 | 5.08 mm | 22.81 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Obsolete | - | 8.53 | - | No | - | - | - | - | - | - | - | 2% | e0 | - | - | - | - | - | EAR99 | 100 ppm/°C | 560 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | Array/Network Resistors | - | BULK | - | METAL GLAZE/THICK FILM | 1 | - | Conformal | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 1.13 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | - | - | - | - | 0.2 W | BUSSED | 560 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | ||
![]() 4608M-102-102 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 8 | - | - | - | - | BOURNS INC | Bourns Inc | 4608M-102-102 | 4600M | - | - | - | - | 1 | 125 °C | -55 °C | SIP, 8010 | 6.35 mm | 20.27 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Obsolete | - | 5.15 | - | No | - | - | - | - | - | 4600M(102,2%) | - | 2% | e0 | - | - | - | - | - | EAR99 | 100 ppm/°C | 1000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | Array/Network Resistors | - | BULK | - | METAL GLAZE/THICK FILM | 4 | - | Conformal | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 1.2 W | - | 3.43 mm | 100 V | 2.54 mm | 8010 | 70 °C | - | - | - | - | 0.4 W | ISOLATED | 1000 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | ||
![]() CR1206-JW-6R8ELF Bourns, Inc. | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | BOURNS INC | Bourns Inc | CR1206-JW-6R8ELF | - | - | - | - | - | - | 155 °C | -55 °C | , 1206 | 0.6 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | 5.31 | - | Yes | - | - | - | - | - | - | - | 5% | e3 | Yes | - | - | - | - | EAR99 | 200 ppm/°C | 6.8 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | - | METAL GLAZE/THICK FILM | - | - | Rectangular | FIXED RESISTOR | compliant | - | - | - | - | 0.25 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4608X-AP2-391 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 8 | - | - | - | - | BOURNS INC | Bourns Inc | 4608X-AP2-391 | - | - | - | - | - | 1 | 125 °C | -55 °C | SIP | 5.08 mm | 20.27 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Obsolete | - | 5.16 | - | No | - | - | - | - | - | - | - | 2% | e0 | - | - | - | - | - | EAR99 | 100 ppm/°C | 390 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | Array/Network Resistors | - | AMMO PACK | - | METAL GLAZE/THICK FILM | 4 | - | Conformal | ARRAY/NETWORK RESISTOR | not_compliant | - | - | - | - | 1 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | - | - | - | - | 0.3 W | ISOLATED | 390 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | ||
![]() 4604X-102-273 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 4 | - | - | - | - | BOURNS INC | Bourns Inc | 4604X-102-273 | - | - | - | - | - | 1 | 125 °C | -55 °C | , | 5.08 mm | 10.11 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Obsolete | - | 5.6 | - | No | - | - | - | - | - | - | - | 2% | e0 | - | - | - | - | - | EAR99 | 100 ppm/°C | 27000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | Array/Network Resistors | - | BULK | - | METAL GLAZE/THICK FILM | 2 | - | Conformal | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 0.5 W | - | 3.43 mm | 100 V | 2.54 mm | - | 70 °C | - | - | - | - | 0.3 W | ISOLATED | 27000 Ω | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | ||
![]() CRM1206-FX-2002ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 20kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.5W 1/2W | - | - | - | - | TR, 7 INCH | 500mW | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 0.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-26R7GLF Bourns Inc. | 787988 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 26.7Ohm | - | Thick Film | - | 0.063W 1/16W | - | - | - | 62.5mW | TR, PAPER, 7 INCH | - | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | ROHS3 Compliant | - | ||
![]() CR0402-FX-26R1GLF Bourns Inc. | 603487 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 26.1Ohm | - | Thick Film | - | 0.063W 1/16W | - | - | - | 62.5mW | TR, PAPER, 7 INCH | - | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | ROHS3 Compliant | - | ||
![]() PWR263S-20-4R70JE Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | ±100ppm/°C | 4.7Ohm | Matte Tin (Sn) | Thick Film | - | - | RATED POWER IS DISSIPATED USING HEATSINK | - | - | 20W | TR | - | - | - | 15.39mm | Epoxy | FIXED RESISTOR | - | PWR263S | Not | - | - | - | - | - | - | - | 4035 | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | - | 0.192 4.88mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 |