- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Second/Last Element Resistance | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4310R-101-272LF Bourns Inc. | 35 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | - | 10 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2.7kOhm | Matte Tin (Sn) | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | 3.43mm | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4814P-3-221/331 Bourns Inc. | 43 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 220Ohm 330Ohm | TIN LEAD | Automotive AEC-Q200 | - | 1.12W | - | TR | 12 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | 1.27mm | - | - | 50V | 2239 | 24 | Dual Terminator | 80mW | 0.08W | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4310R-102-391LF Bourns Inc. | 35 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 390Ohm | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | 2.54mm | 10 | 3.43mm | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T02-221 Bourns Inc. | 46 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | 15 | - | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 220Ohm | Tin/Lead (Sn/Pb) | Automotive AEC-Q200 | - | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | - | 2244 | 15 | Bussed | 80mW | 0.08W | - | - | - | 2.159mm | 0.094 2.40mm | 2.03mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAY10-122J4LF Bourns Inc. | 32 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 1.2kOhm | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 2010 | 0.125W | 0804 | 500μm | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-102-222LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 2.2kOhm | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | 0.75W | - | - | - | - | - | 5808 | 3 | Isolated | 300mW | - | 50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-392LF Bourns Inc. | 35 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 3.9kOhm | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | 2.54mm | - | 3.43mm | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAY17-393JALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | - | ±250ppm/°C | 39kOhm | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.25W | 1206 | - | - | - | 25V | 0612 | 8 | Bussed | 62.5mW | 0.031W | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-101-562LF Bourns Inc. | 26 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | 100V | -55°C~125°C | Bulk | 2006 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 5.6kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | 9 | Bussed | 200mW | 0.2W | - | - | - | 5.08mm | 0.200 5.08mm | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAY10-180J4LF Bourns Inc. | 32 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±250ppm/°C | 18Ohm | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 2010 | 0.125W | 0804 | 500μm | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-47R0F4LF Bourns Inc. | 4370 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 47Ohm | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | - | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-2-202LF Bourns Inc. | 10 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 2kOhm | - | Automotive AEC-Q200 | - | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | 50V | 2244 | 15 | Bussed | 80mW | 0.08W | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-104-221/331L Bourns Inc. | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 2 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 220Ohm 330Ohm | Matte Tin (Sn) | - | - | 1W | 100V | - | 6 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | 1W | - | 2.54mm | - | 3.43mm | - | - | 12 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | - | - | 0.195 4.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-105LF Bourns Inc. | 10 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | DIP | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | - | - | 1.25W | 100V | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | - | - | - | - | 2.54mm | 10 | 3.43mm | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | 2.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4308R-102-152LF Bourns Inc. | 10 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 1.5kOhm | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | 1W | - | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | 2.16mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T01-122LF Bourns Inc. | 46 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 1 | 50V | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 1.2kOhm | - | Automotive AEC-Q200 | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | - | - | 2.159mm | 0.094 2.40mm | 2.03mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-1-102F Bourns Inc. | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | Automotive AEC-Q200 | - | 1.28W | 50V | TR, 13 INCH | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-1-102LF Bourns Inc. | 15 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 1kOhm | Tin/Copper (Sn/Cu) | Automotive AEC-Q200 | - | 1.12W | - | TR | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | 1.27mm | - | - | 50V | 2239 | 7 | Isolated | 160mW | 0.16W | - | - | - | 2.159mm | 0.094 2.40mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4310M-104-221/331 Bourns Inc. | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 2 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | Tin/Lead (Sn/Pb) | - | 8533.21.00.50 | 1.5W | - | - | 8 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | - | - | - | 3.43mm | - | 9808 | 16 | Dual Terminator | 250mW | 0.25W | 50ppm/°C | 220Ohm | 330Ohm | - | 0.250 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-T01-331LF Bourns Inc. | 23 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 1 | 50V | -55°C~125°C | Tube | 2005 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 330Ohm | Tin/Copper (Sn/Cu) | Automotive AEC-Q200 | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | - | - | 2.159mm | 0.094 2.40mm | 2.03mm | No | No SVHC | ROHS3 Compliant | Lead Free |