- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Insulation Resistance | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4816P-1-202LF Bourns Inc. | 48 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 2kOhm | - | - | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | - | 2.032mm | 0.094 2.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CAT16-223J4LF Bourns Inc. | 122000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 4 | 50V | -55°C~125°C | Cut Tape (CT) | 2008 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 22kOhm | - | - | - | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | - | - | - | - | - | 0612 | - | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4310R-101-224LF Bourns Inc. | 35 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | 100V | -55°C~125°C | Tube | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 220kOhm | - | - | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAY10-5R1J2LF Bourns Inc. | 6 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±250ppm/°C | 5.1Ohm | - | 125°C | -55°C | - | - | - | - | 62.5mW | - | - | - | 1mm | 1mm | - | - | - | CAY10 | Not | 1010 | - | 0404 | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 457.2μm | 0.018 0.45mm | 1mm | 990.6μm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-5R1J4LF Bourns Inc. | 32 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 5.1Ohm | - | 125°C | -55°C | - | - | - | - | 125mW | - | - | - | 500μm | 1mm | - | - | - | CAY10 | Not | 2010 | - | 0804 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 457.2μm | 0.018 0.45mm | 2mm | 990.6μm | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-102-224 Bourns Inc. | 46 | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | SIP | EAR99 | ±100ppm/°C | 220kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | 2.54mm | - | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4610X-101-203LF Bourns Inc. | 395 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 9 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4310R-101-111LF Bourns Inc. | 35 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 110Ohm | - | - | - | - | - | - | 8533.21.00.50 | 1.25W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | - | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-104-221/331 Bourns Inc. | 35 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 2 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1W | 100V | - | 6 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | 1W | - | 2.54mm | - | 3.43mm | - | - | - | 12 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | 4.95mm | 0.195 4.95mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4310R-101-154LF Bourns Inc. | 6 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 150kOhm | Matte Tin (Sn) | - | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4116R-2-122 Bourns Inc. | 46 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | - | 15 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 1.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | 2.54mm | 16 | 3.43mm | - | - | 8631 | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4310R-101-220 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 10 | SIP | - | ±250ppm/°C | 22Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | TOLERANCE IS 1 OHM | - | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | 2.54mm | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4816P-T02-104LF Bourns Inc. | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | 15 | 50V | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 100kOhm | Tin/Copper (Sn/Cu) | - | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | 130μm | - | 10MOhm | 2244 | 15 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-100LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | - | 1 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±250ppm/°C | 10Ohm | - | - | - | - | - | TOLERANCE IS 1 OHM | - | 1.25W | 100V | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-R2R-503 Bourns Inc. | 6 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 50kOhm 100kOhm | Tin (Sn) | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 8 | - | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | - | - | - | - | - | - | - | - | 2244 | 16 | R2R Ladder | 125mW | 0.125W | - | R-2R LADDER | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CAT10-470J4LF Bourns Inc. | 22000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | 25V | -55°C~125°C | Cut Tape (CT) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 47Ohm | - | - | - | - | - | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 2010 | 0.25W | 0804 | 300μm | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4308R-102-202 Bourns Inc. | 46 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1W | 100V | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | - | - | 1W | - | - | 8 | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | - | Non-RoHS Compliant | - | ||
![]() 4306R-101-101LF Bourns Inc. | 8 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | - | - | - | 3.43mm | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4416P-1-473LF Bourns Inc. | 6 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 47kOhm | - | - | - | - | - | - | - | 1.6W | - | TR | 8 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4416P | Not | - | - | - | - | - | - | 50V | - | 3041 | 8 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-T02-473LF Bourns Inc. | 2000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 15 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 47kOhm | Tin/Copper (Sn/Cu) | - | - | Thick Film | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | 130μm | - | 10MOhm | 2244 | 15 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | No | No SVHC | ROHS3 Compliant | Lead Free |