- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Resistor Values | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Technology | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power per Element | Power Per Element | Operating Temperature Range | Element Power Dissipation | Network Type | First Element Resistance | Product | Temperature Coefficient Tracking | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4814P-T01-823LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | 14 | 50 | BOURNS INC | 4814P-T01-823LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 82 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 150 PPM / C | - | 82000 Ω | Tin/Copper (Sn/Cu) | - | - | - | TUBE | METAL GLAZE/THICK FILM | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.12 W | - | 50 V | 1.27 mm | 2239 | 70 °C | 7 | Isolated | 0.16 W | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 82000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T01-564LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-564LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 560 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 560000 Ω | Tin/Copper (Sn/Cu) | - | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | 0.16 W | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 560000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4814P-T02-684LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | 14 | 50 | BOURNS INC | 4814P-T02-684LF | + 125 C | - 55 C | 13 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 680 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 150 PPM / C | - | 680000 Ω | Tin/Copper (Sn/Cu) | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.12 W | - | 50 V | 1.27 mm | 2239 | 70 °C | 13 | Bussed | 0.08 W | - | - 55 C to + 125 C | 0.08 W | BUSSED | 680000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T02-105LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-105LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 1 MOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 1000000 Ω | Tin/Copper (Sn/Cu) | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | 0.08 W | - | - 55 C to + 125 C | 0.08 W | BUSSED | 1000000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4606X-102-393LF Bourns Inc. | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP | - | FLAT | - | 6 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | - | 39kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 100V | - | - | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | - | 0.75W | 2.54mm | - | - | - | - | 3 | Isolated | - | 300mW | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | ROHS3 Compliant | Lead Free | ||
![]() CAY10-150J4AS Bourns, Inc. | In Stock | - | - | - | - | - | 0804 (2010 metric) | - | - | - | 8 | - | 10000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 15 Ohms | - | Details | - | - | - | 50 V | - | MouseReel | - | CAY10-AS | - | 5 % | - | - | - | - | - | - | - | 250 PPM / C | Sulfur Resistant Thick Film Chip Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 4 | Isolated | 63 mW | - | - | - | - | - | Arrays | - | 0.35 mm | - | 2 mm | 1 mm | - | - | - | - | ||
![]() CAY10-300J4AS Bourns, Inc. | In Stock | - | - | - | - | - | 0804 (2010 metric) | - | - | - | 8 | - | 10000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 30 Ohms | - | Details | - | - | - | 50 V | - | MouseReel | - | CAY10-AS | - | 5 % | - | - | - | - | - | - | - | 250 PPM / C | Sulfur Resistant Thick Film Chip Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 4 | Isolated | 63 mW | - | - | - | - | - | Arrays | - | 0.35 mm | - | 2 mm | 1 mm | - | - | - | - | ||
![]() 4818P-T02-564LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-564LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 560 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 560000 Ω | Tin/Copper (Sn/Cu) | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | 0.08 W | - | - 55 C to + 125 C | 0.08 W | BUSSED | 560000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4814P-T02-560LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | 14 | 50 | BOURNS INC | 4814P-T02-560LF | + 125 C | - 55 C | 13 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 56 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 150 PPM / C | - | 56 Ω | Tin/Copper (Sn/Cu) | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.12 W | - | 50 V | 1.27 mm | 2239 | 70 °C | 13 | Bussed | 0.08 W | - | - 55 C to + 125 C | 0.08 W | BUSSED | 56 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | ||
![]() 4814P-T02-823LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | 14 | 50 | BOURNS INC | 4814P-T02-823LF | + 125 C | - 55 C | 13 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 82 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 150 PPM / C | - | 82000 Ω | Tin/Copper (Sn/Cu) | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.12 W | - | 50 V | 1.27 mm | 2239 | 70 °C | 13 | Bussed | 0.08 W | - | - 55 C to + 125 C | 0.08 W | BUSSED | 82000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T01-222LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-222LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 2.2 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | EAR99 | 100 PPM / C | - | 2200 Ω | Tin/Copper (Sn/Cu) | - | 8533.21.00.20 | - | TUBE | METAL GLAZE/THICK FILM | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | 0.16 W | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 2200 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T01-330LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-330LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 33 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 1 % | e2 | Yes | - | - | - | - | EAR99 | 250 PPM / C | - | 33 Ω | Tin/Copper (Sn/Cu) | TOLERANCE IS 1 OHM | 8533.21.00.20 | - | TUBE | METAL GLAZE/THICK FILM | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | 0.16 W | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 33 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T01-390LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-390LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 39 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 1 % | e2 | Yes | - | - | - | - | - | 250 PPM / C | - | 39 Ω | Tin/Copper (Sn/Cu) | TOLERANCE IS 1 OHM | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | 0.16 W | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 39 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4814P-T01-123LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | 14 | 50 | BOURNS INC | 4814P-T01-123LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 12 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 150 PPM / C | - | 12000 Ω | Tin/Copper (Sn/Cu) | - | - | - | TUBE | METAL GLAZE/THICK FILM | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.12 W | - | 50 V | 1.27 mm | 2239 | 70 °C | 7 | Isolated | 0.16 W | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 12000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T02-334LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-334LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 330 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 330000 Ω | Tin/Copper (Sn/Cu) | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | 0.08 W | - | - 55 C to + 125 C | 0.08 W | BUSSED | 330000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4114R-1LF-242 Bourns, Inc. | In Stock | - | - | - | - | - | DIP-14 | - | - | - | 14 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 kOhms | - | Details | - | 0.045856 oz | - | - | - | - | - | 4100R | - | 2 % | - | - | - | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 7 | Isolated | 2 W | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() 4114R-2LF-201 Bourns, Inc. | In Stock | - | - | - | - | - | DIP-14 | - | - | - | 14 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 Ohms | - | Details | - | 0.045856 oz | - | - | - | - | - | 4100R | - | 2 % | - | - | - | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 13 | Bussed | 2 W | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() 4114R-1LF-913 Bourns, Inc. | In Stock | - | - | - | - | - | DIP-14 | - | - | - | 14 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91 kOhms | - | Details | - | 0.045856 oz | - | - | - | - | - | 4100R | - | 2 % | - | - | - | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 7 | Isolated | 2 W | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() 4116R-2LF-502 Bourns, Inc. | In Stock | - | - | - | - | - | DIP-16 | - | - | - | 16 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kOhms | - | Details | - | 0.052911 oz | - | - | - | - | - | 4100R | - | 2 % | - | - | - | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 15 | Bussed | 2.25 W | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() 4114R-2LF-502 Bourns, Inc. | In Stock | - | - | - | - | - | DIP-14 | - | - | - | 14 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kOhms | - | Details | - | 0.045856 oz | - | - | - | - | - | 4100R | - | 2 % | - | - | - | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 13 | Bussed | 2 W | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - |