- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Insulation Resistance | Size Code | Number of Circuits | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4816P-2-223LF Bourns Inc. | 1471 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 22kOhm | Tin/Copper (Sn/Cu) | - | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | 1.27mm | - | - | 50V | - | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4816P-2-511LF Bourns Inc. | 42 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 510Ohm | - | - | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | - | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | - | - | - | 50V | - | - | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4309R-101-221LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | - | 8 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 220Ohm | - | - | - | - | - | - | - | 1.13W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4309R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4308R-102-472LF Bourns Inc. | 885 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 1 | 100V | -55°C~125°C | Tube | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | Matte Tin (Sn) | - | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4308R | Not | - | - | 1W | - | - | - | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAY17-472JALF Bourns Inc. | 122000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | - | 8 | 25V | -55°C~155°C | Cut Tape (CT) | 2006 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 4.7kOhm | - | - | - | - | - | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.25W | 1206 | - | - | - | - | - | 0612 | - | 8 | Bussed | 62.5mW | 0.031W | - | 609.6μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4310R-101-103 Bourns Inc. | 1000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | 100V | -55°C~125°C | Tube | 2006 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4310R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.95mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() CAY16-101J4LF Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | 1206 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 100Ohm | - | 125°C | -55°C | - | - | - | - | 63mW | 50V | - | - | 800μm | 1.6mm | - | - | CAY16 | Not | - | 3216 | - | 1206 | - | - | - | - | - | - | 4 | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.6002mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY10-220J4LF Bourns Inc. | 3440 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | 4 | 25V | -55°C~125°C | Cut Tape (CT) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | - | - | 63mW | 25V | - | - | 500μm | 1mm | - | - | CAY10 | Not | - | 2010 | - | 0804 | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 450μm | 0.018 0.45mm | 2mm | 1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT10-150J4LF Bourns Inc. | 14357 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Cut Tape (CT) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 15Ohm | - | - | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 0.25W | - | 300μm | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CAT25-103JALF Bourns Inc. | 1300 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | - | 8 | 25V | -55°C~125°C | Cut Tape (CT) | 1996 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 10kOhm | - | - | - | - | - | - | - | 62.5mW | 25V | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 4021 | 0.0625W | 1608 | - | - | - | - | - | - | - | 8 | Bussed | - | 0.0625W | - | 660.4μm | 0.026 0.65mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4308R-102-100LF Bourns Inc. | 13 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 10Ohm | Matte Tin (Sn) | - | - | - | - | TOLERANCE IS 1 OHM | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4308R | Not | - | - | 1W | - | - | - | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY16-220J4LF Bourns Inc. | 175 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 22Ohm | - | - | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.062W | 1206 | - | - | - | - | - | 0612 | - | - | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT10-240J4LF Bourns Inc. | 10236 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±250ppm/°C | 24Ohm | - | - | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 2010 | 0.25W | 0804 | 300μm | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4816P-1-180LF Bourns Inc. | 42 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1 Ω | - | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±250ppm/°C | 18Ohm | - | - | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.28W | - | TR, 13 INCH | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | - | - | - | 50V | - | 2244 | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-223LF Bourns Inc. | 1576 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 9.071847g | 1 | - | -55°C~125°C | Tube | 2006 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 22kOhm | - | - | - | Thick Film | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | 4116R | Not | 100V | - | - | - | 2.54mm | - | 3.18mm | 100V | 10MOhm | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4116R-1-680LF Bourns Inc. | 2027 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | 8 | 100V | -55°C~125°C | Tube | 2011 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 68Ohm | - | 125°C | -55°C | - | - | - | - | 2.25W | 100V | - | - | 2.54mm | 7.87mm | - | - | 4116R | Not | 100V | - | - | - | 2.54mm | 16 | 3.18mm | - | 10MOhm | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.97mm | 7.62mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4309R-101-222LF Bourns Inc. | 10 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | - | 8 | 100V | -55°C~125°C | Tube | 2010 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 2.2kOhm | Matte Tin (Sn) | - | - | - | - | - | - | 1.13W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4309R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4116R-2-472LF Bourns Inc. | 49 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | - | - | - | 16 | 100V | -55°C~125°C | Tube | 2011 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | - | - | - | - | - | - | 8533.10.00.57 | 2.25W | 100V | - | 1 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | 4116R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T02-222LF Bourns Inc. | 55486 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | - | - | 15 | 50V | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 2.2kOhm | Tin/Copper (Sn/Cu) | - | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | - | - | 130μm | - | 10MOhm | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT10-270J4LF Bourns Inc. | 70000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 25V | -55°C~125°C | Cut Tape (CT) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 27Ohm | - | - | - | - | - | - | - | - | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 0.25W | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | - |