- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT16-105J4LF Bourns Inc. | 122000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 1MOhm | - | - | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 6416 | 0.062W | 1206 | - | - | - | - | - | 0612 | - | Isolated | 62.5mW | 0.062W | - | 762μm | 0.024 0.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4610X-101-390LF Bourns Inc. | 46 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±250ppm/°C | 39Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 9 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4308R-102-820LF Bourns Inc. | 46 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | - | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 82Ohm | - | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | 1W | - | - | 8 | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4308R-102-393LF Bourns Inc. | 20 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 39kOhm | - | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | 1W | - | - | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4416P-1-472 Bourns Inc. | 6 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | GULL WING | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | 1.6W | - | - | - | - | 50V | 1.27mm | 3041 | 8 | Isolated | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308M-102-472 Bourns Inc. | 6 | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.2W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | - | - | 2.54mm | - | - | 100V | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-101-221LF Bourns Inc. | 10 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 220Ohm | Matte Tin (Sn) | - | - | - | - | - | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4416P-2-103LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | - | - | 8533.21.00.20 | 1.6W | - | TR | 1 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4416P | Not | - | - | - | - | - | - | 50V | - | 3041 | 15 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-3-221/331 Bourns Inc. | 43 | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 2 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 14 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | 2.54mm | - | 3.43mm | - | - | 8631 | 28 | Dual Terminator | 125mW | 0.125W | 50ppm/°C | - | 0.185 4.69mm | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT10-471J4LF Bourns Inc. | 1432 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | 0804 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±250ppm/°C | 470Ohm | - | 125°C | -55°C | - | - | - | 125mW | - | - | - | 500μm | 1mm | - | - | - | CAT10 | Not | 2010 | - | 0804 | 300μm | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | 2mm | 990.6μm | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-101-151LF Bourns Inc. | 8 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | - | - | 3.3mm | - | - | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4814P-1-102 Bourns Inc. | 8 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.12W | - | 1.27mm | - | - | 50V | - | 2239 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4605X-101-105LF Bourns Inc. | 40 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | - | ±100ppm/°C | 1MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 630mW | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4605X | Not | - | 0.63W | - | 2.54mm | - | 3.3mm | - | - | - | 4 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CAT16-3R0J4LF Bourns Inc. | 32 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 3Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | 800μm | - | - | - | - | CAT16 | - | 3216 | - | 1206 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.5494mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4612X-102-105LF Bourns Inc. | 37 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 12-SIP | FLAT | 12 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 6 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4612X | Not | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 6 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4816P-2-681LF Bourns Inc. | 506 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 680Ohm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | - | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | 50V | - | 2244 | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4310R-104-221/271 Bourns Inc. | 46 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 2 | - | -55°C~125°C | Bulk | 2004 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | SIP | EAR99 | ±100ppm/°C | 220Ohm 270Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | - | 100V | - | 8 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | 1.25W | - | 2.54mm | - | 3.43mm | - | - | 9808 | 16 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | 4.95mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4306R-104-331/471 Bourns Inc. | 46 | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 2 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 330Ohm 470Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 750mW | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | 0.75W | - | 2.54mm | - | 3.43mm | - | - | - | 8 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | 2.16mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4310R-101-123 Bourns Inc. | 37 | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | - | - | 9 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 12kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | 2.54mm | 10 | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4606X-101-513LF Bourns Inc. | 24 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 51kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | - | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | - | - | 2.54mm | - | 3.43mm | 100V | - | - | 5 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - |