- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4308R-101-274 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 7 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 270kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | 1W | - | 2.54mm | - | 3.43mm | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4308R-102-390LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 39Ohm | - | - | TOLERANCE IS 1 OHM | - | 1W | 100V | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | 1W | - | - | 8 | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4308R-102-124LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 120kOhm | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | 1W | - | - | 8 | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T01-564LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 1 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 560kOhm | Tin/Copper (Sn/Cu) | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 2.03mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T02-272LF Bourns Inc. | 46 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 15 | 50V | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 2.7kOhm | Tin/Copper (Sn/Cu) | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | - | - | 2244 | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | 2.03mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4306R-102-124LF Bourns Inc. | 46 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 120kOhm | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | 0.75W | - | 2.54mm | 6 | - | - | - | 5808 | 3 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T01-123 Bourns Inc. | 46 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | 1 | - | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 12kOhm | Tin/Lead (Sn/Pb) | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 2.03mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4308R-101-391LF Bourns Inc. | 46 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 390Ohm | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | 1W | - | - | - | 3.43mm | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAY10-240J4LF Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Cut Tape (CT) | 2002 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 24Ohm | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 2010 | 0.125W | 0804 | - | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308H-102-332LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 3.3kOhm | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308H | Not | - | - | - | - | - | - | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-2-820 Bourns Inc. | 46 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 15 | - | -55°C~125°C | Tube | 2003 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 82Ohm | Tin/Lead (Sn/Pb) | - | - | 8533.21.00.60 | - | 100V | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | 2.25W | - | 2.54mm | - | 3.43mm | - | - | 8631 | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4310R-102-103LF Bourns Inc. | 120 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4308M-101-681 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 7 | 100V | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 680Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | 1.2W | - | 2.54mm | - | 3.43mm | - | - | - | 7 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4814P-1-151 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | - | - | - | 50V | - | 2239 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4310R-102-153LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 15kOhm | Matte Tin (Sn) | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | 2.54mm | - | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-821 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | SIP | EAR99 | ±100ppm/°C | 820Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 100V | - | 5 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | 2.54mm | - | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4308R-101-823LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 7 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 82kOhm | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | 1W | - | 2.54mm | - | 3.43mm | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4814P-2-332 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Lead, Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | - | - | 1.27mm | - | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308H-101-471 Bourns Inc. | 35 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 7 | 100V | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±100ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | - | 1.6W | - | - | - | 3.43mm | - | 2.54mm | - | 7 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-502 Bourns Inc. | 37 | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | - | - | - | 2.25W | - | - | 8 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | - | - | - | 100V | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | - |