- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Insulation Resistance | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT10-103J4LF Bourns Inc. | 220000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | 25V | -55°C~125°C | Cut Tape (CT) | 2006 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 2010 | 0.25W | 0804 | 300μm | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT10-152J4LF Bourns Inc. | 708 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±250ppm/°C | 1.5kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 2010 | 0.25W | 0804 | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-101-222LF Bourns Inc. | 5 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 2.2kOhm | Matte Tin (Sn) | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | 1W | - | - | 3.43mm | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAY16-104J4LF Bourns Inc. | 122000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 100kOhm | - | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | - | - | - | - | 0612 | - | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4310R-101-332 Bourns Inc. | 13 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | 3.43mm | - | 10GOhm | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 101.6μm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 4816P-2-111 Bourns Inc. | 42 |
| Datasheet | 6 Weeks | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 110Ohm | Tin/Lead (Sn/Pb) | - | - | - | Automotive AEC-Q200 | 8533.21.00.20 | 1.28W | - | TR | 1 | 1.27mm | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | - | - | - | 1.27mm | - | 50V | - | - | 15 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CAT25-473JALF Bourns Inc. | 42 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 1608, Concave, Long Side Terminals | YES | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Cut Tape (CT) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, EMBOSSED | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.0625W | - | - | - | 25V | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | 47000Ohm | - | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-822LF Bourns Inc. | 1324 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 1 | 100V | -55°C~125°C | Tube | 2011 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 8.2kOhm | Matte Tin (Sn) | - | - | - | - | - | 250mW | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | 2.25W | - | 2.54mm | 3.43mm | - | - | - | 8 | Isolated | - | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T02-471 Bourns Inc. | 26 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | - | 15 | 50V | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | - | - | - | Automotive AEC-Q200 | 8533.21.00.20 | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | - | 2244 | 15 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() CAY16-49R9F4LF Bourns Inc. | 5 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2006 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 49.9Ohm | - | - | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | - | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4816P-1-181LF Bourns Inc. | 1056 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 180Ohm | - | - | - | - | Automotive AEC-Q200 | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | - | 2.032mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-T01-103LF Bourns Inc. | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | 2005 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 10kOhm | Tin/Copper (Sn/Cu) | - | - | - | Automotive AEC-Q200 | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | 130μm | - | 10MOhm | 2244 | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-223 Bourns Inc. | 42 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | SIP | EAR99 | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | 2.54mm | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | - | Non-RoHS Compliant | - | ||
![]() 4816P-1-221LF Bourns Inc. | 715 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 220Ohm | - | - | - | - | Automotive AEC-Q200 | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY16-102J4LF Bourns Inc. | 998890 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 1kOhm | - | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 1608 | 0.062W | 0603 | - | - | - | - | 0612 | - | Isolated | 62.5mW | 0.062W | - | - | 450μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY16-2201F4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2009 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 2.2kOhm | - | - | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | - | - | 0612 | - | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T02-101LF Bourns Inc. | 1274 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | - | 15 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 100Ohm | Tin/Copper (Sn/Cu) | - | - | Thick Film | Automotive AEC-Q200 | - | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | 1.27mm | 130μm | - | 10MOhm | 2244 | 15 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T01-221LF Bourns Inc. | 2216 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | 2005 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 220Ohm | Tin/Copper (Sn/Cu) | - | - | - | Automotive AEC-Q200 | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | 130μm | - | 10MOhm | 2244 | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4814P-T01-101LF Bourns Inc. | 1420 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | 14 | 14-SOM | 7 | 50V | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 100Ohm | - | 125°C | -55°C | Thick Film | Automotive AEC-Q200 | - | 1.12W | 50V | - | - | 1.27mm | 7.62mm | - | - | - | 4814P | Not | - | - | - | 1.27mm | 130μm | - | 10MOhm | - | 7 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | 9.91mm | 5.588mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4816P-T01-102LF Bourns Inc. | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 1kOhm | Tin/Copper (Sn/Cu) | - | - | - | Automotive AEC-Q200 | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | 130μm | - | 10MOhm | 2244 | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | No | No SVHC | ROHS3 Compliant | Lead Free |