- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4309R-101-122LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 9-SIP | - | FLAT | - | 9 | - | 8 | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 1.2kOhm | - | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4309R | - | - | - | - | 2.54mm | - | 3.43mm | 100V | - | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4309R-101-803 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 9-SIP | - | - | - | 9 | 9-SIP | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 80kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4309R | - | - | - | - | - | - | - | - | - | - | - | 8 | Bussed | 200mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | 22.4536mm | 2.159mm | - | - | Non-RoHS Compliant | - | ||
![]() 4306M-101-512LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | - | - | 6 | 6-SIP | - | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 5.1kOhm | - | 125°C | -55°C | - | - | - | 900mW | - | - | - | 2.54mm | 2.16mm | - | - | - | 4306M | Not | - | - | - | - | - | - | - | - | - | - | 5 | Bussed | 250mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | 14.83mm | 2.159mm | - | - | ROHS3 Compliant | - | ||
![]() 4308M-102-680 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 68Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | 1.2W | - | 2.54mm | - | - | 100V | - | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310M-102-473LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 47kOhm | - | - | - | - | - | - | 1.5W | - | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310M | Not | - | - | - | - | - | 3.43mm | - | - | 9808 | - | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4420P-T02-223 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 20 | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | ±100ppm/°C | 22kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | - | 2W | - | 1.27mm | - | - | 50V | - | 5130 | - | 19 | Bussed | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310H-104-221/800L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | - | - | 10 | 10-SIP | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2Ohm ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 80Ohm 220Ohm | - | 125°C | -55°C | - | - | - | 2W | - | - | - | 2.54mm | 2.16mm | - | - | - | 4310H | Not | - | - | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 300mW | - | 50ppm/°C | - | 0.350 8.89mm | 24.99mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4114R-1-511LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | - | 14 | - | 1 | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 510Ohm | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | 7.87mm | Molded Construction | ARRAY/NETWORK RESISTOR | - | 4114R | Not | - | 2W | - | - | - | 3.43mm | 100V | - | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-2-950LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | 14 | 14-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | Pin | - | ±100ppm/°C | 95Ohm | - | 125°C | -55°C | - | - | - | 2W | - | - | - | 2.54mm | - | - | - | - | 4114R | - | - | - | - | - | - | - | - | - | - | - | 13 | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 19.431mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 4818P-2-202LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Copper, Tin | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 18 | - | 17 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 18 | SMD/SMT | EAR99 | ±100ppm/°C | 2kOhm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.44W | - | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | - | - | - | 1.27mm | - | - | 50V | - | 2249 | - | 17 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310H-101-330 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | 9 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±1 Ω | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±250ppm/°C | 33Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE IS 1 OHM | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | 2W | - | - | - | 3.43mm | - | 2.54mm | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4306R-101-822 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | - | - | - | 5 | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 8.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | - | 2.54mm | 6 | 3.43mm | - | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4114R-1-105 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | - | 14 | - | 1 | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | 2W | - | 2.54mm | - | 3.43mm | 100V | - | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-911J4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 910Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | - | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-002-102 Bourns, Inc. | In Stock | - | - | - | - | - | - | DIP | NO | FLAT | THROUGH HOLE MOUNT | 16 | - | 15 | - | - | - | - | - | 2% | e0 | - | - | - | 16 | - | EAR99 | 100 ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 15 | Bussed | 2.25W | 0.125W | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4420P-T02-103LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 20 | - | 19 | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | - | - | - | 2W | - | TR | 1 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4420P | Not | - | 2W | - | - | - | - | 50V | - | 5130 | - | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | 2.9972mm | 0.114 2.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-AP1-181LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 7 | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 180Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | AMMO PACK | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | - | - | 1W | - | - | - | 3.3mm | 100V | - | - | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-2-123 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | - | 16 | - | 15 | -55°C~125°C | Tube | 2003 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 12kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 100V | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | 2.25W | - | 2.54mm | - | 3.43mm | - | - | 8631 | - | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4814P-2-472 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Lead, Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 14 | - | 13 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | - | - | 1.27mm | - | - | 50V | - | 2239 | - | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4608X-AP2-273LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 1 | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 27kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | AMMO PACK | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | - | - | 3.3mm | 100V | - | - | - | 4 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - |