- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4310R-101-510LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 51Ohm | - | - | - | - | - | 8533.21.00.50 | 1.25W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | 3.43mm | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-2-563 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | 13 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | - | ±100ppm/°C | 56kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | 2W | - | 2.54mm | - | 3.43mm | 100V | 7731 | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-271 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 270Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | 2.54mm | - | 3.43mm | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-1-334 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | - | -55°C~125°C | Tube | 2003 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 330kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 100V | - | 8 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | 2.25W | - | 2.54mm | - | 3.43mm | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4608X-AP2-560LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | AMMO PACK | 4 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | - | - | 1W | - | - | - | 3.3mm | 100V | - | 4 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-AP2-562LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 5.6kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | AMMO PACK | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | - | - | 3.3mm | 100V | - | 4 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4814P-T02-222LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 2.2kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | - | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | - | - | 1.27mm | - | - | 50V | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-AP1-101LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | AMMO PACK | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | - | - | 1W | - | - | - | 3.3mm | - | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-AP1-224LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 220kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | AMMO PACK | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | - | - | 1W | - | - | - | 3.3mm | 100V | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-AP1-203LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | AMMO PACK | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | - | - | 3.3mm | 100V | - | 7 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308H-102-101LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 100Ohm | - | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308H | Not | - | - | - | - | - | - | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4416P-T02-472LF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 4.7kOhm | - | - | - | - | - | - | 1.6W | - | - | - | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4416P | Not | - | - | - | - | - | - | 50V | 4130 | 15 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4814P-850-001 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | 14-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | Jumper | - | - | Active | 1 (Unlimited) | - | - | - | 250 ppm/°C | 0.0Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 4814P | Not | - | - | - | - | - | - | - | - | 7 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 9.906mm | 5.588mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4114R-1-913LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | Pin | - | ±100ppm/°C | 91kOhm | - | 125°C | -55°C | - | - | - | 2W | - | - | - | 2.54mm | - | - | - | - | 4114R | - | - | - | - | - | - | - | - | - | 7 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 19.431mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-2-680LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | 13 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 68Ohm | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 1 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4114R | Not | - | 2W | - | 2.54mm | - | 3.43mm | 100V | 7731 | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-684LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | - | - | 1 | - | -55°C~125°C | Tube | 2011 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 680kOhm | - | - | - | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | 2.54mm | 16 | 3.43mm | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4116R-2-220LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | - | - | 15 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±250ppm/°C | 22Ohm | Matte Tin (Sn) | - | - | - | TOLERANCE IS 1 OHM | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | - | - | - | - | 2.54mm | 16 | 3.43mm | - | 8631 | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4116R-2-271LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | - | - | 15 | 100V | -55°C~125°C | Tube | 2011 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 270Ohm | - | - | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | 2.54mm | 16 | 3.43mm | - | 8631 | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4606X-AP2-562LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 5.6kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | - | AMMO PACK | 3 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | - | - | 0.75W | - | 2.54mm | - | - | 100V | - | 3 | Isolated | 300mW | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-5601F4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 5.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | 0.062W | 1206 | - | - | - | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - |