- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Contacts | Lead Length | Insulation Resistance | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4610X-102-471LF Bourns Inc. | 2222 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | 100V | - | 2.54mm | - | 3.43mm | 10MOhm | 5 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4610X-101-392LF Bourns Inc. | 2191 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2002 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 3.9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | 2.54mm | - | 3.3mm | - | 9 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4608X-102-181LF Bourns Inc. | 30 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | 100V | -55°C~125°C | Bulk | 2006 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 180Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | 100V | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608X | Not | - | 1W | - | - | 3.3mm | - | 4 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4608X-102-474LF Bourns Inc. | 828 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | 4 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 470kOhm | - | 125°C | -55°C | Thick Film | - | - | 1W | 100V | - | 2.54mm | 2.49mm | - | - | 4608X | Not | 100V | - | 2.54mm | 8 | 3.43mm | 10MOhm | 4 | Isolated | 300mW | - | 5.08mm | 0.200 5.08mm | 20.27mm | 2.49mm | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4609X-101-333LF Bourns Inc. | 1736 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2005 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 33kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.13W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609X | Not | 100V | - | 2.54mm | - | 3.43mm | 10MOhm | 8 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4610X-101-202LF Bourns Inc. | 1605 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | 2.54mm | - | 3.3mm | - | 9 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4610X-102-222LF Bourns Inc. | 1264 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | - | 1.25W | 100V | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | 100V | - | 2.54mm | - | 3.43mm | 10MOhm | 5 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4608X-101-332LF Bourns Inc. | 2289 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 3.3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608X | Not | - | 1W | - | - | 3.3mm | - | 7 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4607X-101-102LF Bourns Inc. | 15 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP | FLAT | 7 | - | 6 | 100V | -55°C~125°C | Bulk | 2006 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 880mW | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4607X | Not | - | 0.88W | 2.54mm | - | 3.3mm | - | 6 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4610X-102-473LF Bourns Inc. | 133 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | 100V | -55°C~125°C | Bulk | 2006 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 47kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | 2.54mm | - | 3.3mm | - | 5 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4610X-101-121LF Bourns Inc. | 15 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 120Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | 2.54mm | - | 3.3mm | - | 9 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4609X-101-471LF Bourns Inc. | 1008 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2005 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.13W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609X | Not | 100V | - | 2.49mm | - | 3.43mm | 10MOhm | 8 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4608X-102-470LF Bourns Inc. | 560 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2005 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 1W | 100V | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608X | Not | 100V | 1W | - | - | 3.43mm | 10MOhm | 4 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4610X-101-152LF Bourns Inc. | 92 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2002 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | 2.54mm | - | 3.3mm | - | 9 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4610X-101-224LF Bourns Inc. | 837 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2002 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 220kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | 2.54mm | - | 3.3mm | - | 9 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4610X-102-221LF Bourns Inc. | 2431 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | - | 1.25W | 100V | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | 100V | - | 2.54mm | - | 3.43mm | 10MOhm | 5 | Isolated | 300mW | 0.3W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4606X-102-333LF Bourns Inc. | 10 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | 100V | -55°C~125°C | Bulk | 2002 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 33kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | 100V | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4606X | Not | - | 0.75W | 2.54mm | - | - | - | 3 | Isolated | 300mW | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4610X-101-822LF Bourns Inc. | 10 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 8.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610X | Not | - | - | 2.54mm | - | 3.3mm | - | 9 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4609X-101-203LF Bourns Inc. | 64 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.13W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609X | Not | - | - | 2.49mm | - | 3.3mm | - | 8 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4609X-101-561LF Bourns Inc. | 1419 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 560Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.13W | 100V | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609X | Not | - | - | 2.54mm | - | 3.3mm | - | 8 | Bussed | 200mW | 0.2W | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - |