- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of Terminals | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating Per Resistor | Power Rating per Resistor (W) | Power Total Package | Product Depth (mm) | Product Status | Rad Hardened | Resistance Value (Ohm) | Resistor Values | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Product Type | Operating Temperature Range | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Resistance (Ohms) | First Element Resistance | Resistor Matching Ratio | Product | Temperature Coefficient Tracking | Product Category | Power Rating (W) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4306R-102-203 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | 0.75W | 2.54mm | - | - | - | - | - | - | 5808 | - | 3 | Isolated | 300mW | - | - | - | 50ppm/°C | - | - | - | - | - | - | - | - | - | 4.953mm | 0.195 4.95mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4816P-T01-182 Bourns Inc. | 46 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | - | 1.8kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | 50V | - | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | - | - | - | - | - | - | - | 1.27mm | - | 2244 | - | 8 | Isolated | 160mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4420P-1-472LF Bourns Inc. | 6 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | GULL WING | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | ±100ppm/°C | - | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | TR | 10 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | - | 2W | - | - | - | 50V | - | 1.27mm | - | 3051 | - | 10 | Isolated | 160mW | - | - | 0.16W | 50ppm/°C | - | - | - | - | - | - | - | - | - | 2.8956mm | 0.114 2.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-272J4 Bourns | In Stock | - | - | - | - | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | 8 | - | 1206 | 0603 | - | ISOL | ±0.2 | EAR99 | - | ±0.1 | - | BOURNS INC | ±0.2 | Bourns Inc | CAY16-272J4 | - | 125 | 50 | - | - | -55 | Surface Mount | - | - | 1 | - | 125 °C | -55 °C | - | CHIP | 0.5 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | Obsolete | - | 0.063 (1/16) | - | 1.6 | - | - | 2.7K | - | 8.16 | Non-Compliant | No | - | - | ±200 | - | 70 to 125 | 0.8 | - | - | - | - | Tape and Reel | - | CAY16(J4) | - | 5% | - | No | Obsolete | - | - | SMD/SMT | EAR99 | 200 ppm/°C | Array | 2.7 kΩ | - | 125 °C | -55 °C | - | - | - | Array/Network Resistors | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | unknown | - | - | Convex | 0.062 W | - | - | - | 50 V | - | - | - | 0612 | 70 °C | 4 | Isolated | 250 mW | - | - | 0.062 W | - | ISOLATED | - | 2700 Ω | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | - | 0.5 | RoHS non-compliant | - | ||
![]() 4608X-104-221/271 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | - | - | Obsolete | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | - | 220Ohm 270Ohm | - | - | - | - | - | - | - | - | 100V | - | 6 | - | - | Conformal | ARRAY/NETWORK RESISTOR | - | 4608X | - | - | 1W | 2.54mm | - | 3.43mm | - | - | - | - | - | - | 12 | Dual Terminator | 200mW | - | - | 0.2W | - | - | - | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4610X-AP1-104LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | - | 100kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | - | 1.25W | - | AMMO PACK | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | 2.54mm | - | 3.3mm | - | - | - | - | - | - | 9 | Bussed | 200mW | - | - | 0.2W | - | - | - | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-R2R-511 Bourns Inc. | In Stock | - | - | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | - | 50kOhm 100kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | - | 0.125W | - | - | - | 50V | - | - | - | 4422 | - | 16 | R2R Ladder | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4309R-101-202 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | - | FLAT | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4309R | - | - | - | - | - | 3.43mm | 100V | - | - | - | - | - | 8 | Bussed | 200mW | - | - | 0.2W | 50ppm/°C | - | - | - | - | - | - | - | - | - | 4.953mm | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-102-821 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e0 | - | Obsolete | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | - | 820Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | - | Conformal | ARRAY/NETWORK RESISTOR | not_compliant | 4608X | - | - | 1W | 2.49mm | 8 | - | - | - | - | - | - | - | 4 | Isolated | 300mW | - | - | 0.3W | - | - | - | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4608X-102-681 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e0 | - | Obsolete | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | - | 680Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1W | 100V | - | 4 | - | - | Conformal | ARRAY/NETWORK RESISTOR | not_compliant | 4608X | - | - | 1W | - | - | - | - | - | - | - | - | - | 4 | Isolated | 300mW | - | - | 0.3W | - | - | - | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4610X-102-390 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2005 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±1 Ω | e0 | - | Obsolete | 1 (Unlimited) | 10 | SIP | EAR99 | ±250ppm/°C | - | 39Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE IS 1 OHM | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | 2.54mm | - | 3.43mm | - | - | - | - | - | - | 5 | Isolated | 300mW | - | - | 0.3W | - | - | - | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4606X-102-154 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-SIP | - | FLAT | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e0 | - | Obsolete | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | - | 150kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 100V | - | 3 | - | - | Conformal | ARRAY/NETWORK RESISTOR | not_compliant | 4606X | - | - | 0.75W | 2.54mm | - | - | - | - | - | - | - | - | 3 | Isolated | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4606X-101-274 Bourns, Inc. | In Stock | - | Datasheet | - | - | - | - | SIP | NO | FLAT | THROUGH HOLE MOUNT | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 2% | e0 | - | - | - | 6 | - | EAR99 | 100 ppm/°C | - | 270kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | - | - | - | - | 1 | - | - | Conformal | ARRAY/NETWORK RESISTOR | not_compliant | - | - | - | - | 2.54mm | - | 3.43mm | 100V | - | - | - | - | 70°C | 5 | Bussed | 750mW | - | - | 0.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4606X-101-220 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-SIP | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±1 Ω | e0 | - | Obsolete | 1 (Unlimited) | 6 | SIP | EAR99 | ±250ppm/°C | - | 22Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE IS 1 OHM | - | - | - | 100V | - | 1 | 2.54mm | - | Conformal | ARRAY/NETWORK RESISTOR | not_compliant | 4606X | - | - | - | 2.54mm | 6 | 3.43mm | - | - | - | - | - | - | 5 | Bussed | 200mW | - | - | 0.2W | - | - | - | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4606X-104-302/622 Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 6-SIP | NO | FLAT | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | - | - | Obsolete | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | - | 3kOhm 6.2kOhm | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Conformal | ARRAY/NETWORK RESISTOR | unknown | 4606X | - | - | 0.75W | 2.54mm | - | 3.43mm | 100V | - | - | - | - | - | 8 | Dual Terminator | 200mW | - | - | 0.2W | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4608X-101-124 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e0 | - | Obsolete | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | - | 120kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 100V | - | 1 | - | - | Conformal | ARRAY/NETWORK RESISTOR | - | 4608X | - | - | 1W | 2.54mm | - | 3.43mm | - | - | - | - | - | - | 7 | Bussed | 200mW | - | - | 0.2W | - | - | - | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4608X-101-684 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e0 | - | Obsolete | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | - | 680kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 100V | - | 1 | - | - | Conformal | ARRAY/NETWORK RESISTOR | - | 4608X | - | - | 1W | 2.54mm | - | 3.43mm | - | - | - | - | - | - | 7 | Bussed | 200mW | - | - | 0.2W | - | - | - | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4114R-2-104 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | Pin | - | ±100ppm/°C | - | 100kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | 2W | 2.54mm | - | 3.43mm | 100V | - | - | - | 7731 | - | 13 | Bussed | 125mW | - | - | 0.125W | 50ppm/°C | - | - | - | - | - | - | - | - | - | 4.699mm | 0.185 4.69mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-1-823 Bourns Inc. | 46 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | - | 82kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | - | 2W | - | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | 2W | 2.54mm | - | 3.43mm | 100V | - | - | - | - | - | 7 | Isolated | 250mW | - | - | 0.25W | 50ppm/°C | - | - | - | - | - | - | - | - | - | 4.699mm | 0.185 4.69mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4612X-101-824LF Bourns | 3917 |
| - | 12 Weeks | - | - | Through Hole | SIP | NO | FLAT | THROUGH HOLE MOUNT | 12 | 12-SIP | 12 | Bourns | Not Required | NOT REQUIRED | Conformal Coated | BUS | - | EAR99 | 100 | - | 8533.21.00.50 | BOURNS INC | - | Bourns | 4612X-101-824LF | + 125 C | 125 | 100 | Bourns Inc. | - 55 C | -55 | Through Hole | Through Hole | 12 | 11 | -55C to 125C | 125 °C | -55 °C | Bulk | SIP, | 8.89 mm | 30.43 mm | Single Line | SIP | SIP | 2.49 mm | Active | 0.2 (1/5)(W) | 0.2 (1/5) | 1.5 W | 2.49 | Active | No | 820K | 820 kOhms | 2.15 | Details | Yes | 5.08(mm) | 5.08 | ±100 | 70 TO 125 | 70 to 125 | 2.54 | 2% | 0.018448 oz | 100 V | -55°C ~ 125°C | Ammo|Bulk | - | 4600X | 1.198 L x 0.098 W (30.43mm x 2.49mm) | 2% | e1 | Yes | Active | - | - | - | EAR99 | ±100(ppm/°C) | Network | 820000(ohm) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | Resistors | 1.5(W) | - | BULK | 1 | 2.54(mm) | - | Single Line | ARRAY/NETWORK RESISTOR | compliant | - | Not Required | Pin | 1.5 W | - | - | 3.3 mm | 100 V | Not Required | 2.54 mm | 0.508 mm | - | 70 °C | 11 | Bussed | 200mW | Resistor Networks & Arrays | - 55 C to + 125 C | 0.2 W | 50ppm/°C | BUSSED | 820k | 820000 Ω | - | Networks | 50 ppm/°C | Resistor Networks & Arrays | 1.5 | 30.43 | 5.08 mm | 0.200 (5.08mm) | 30.43 mm | 2.49 mm | - | 5.08 | Yes with exemptions | - |