- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4116R-2-152LF Bourns Inc. | 46 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16 | 16-DIP | - | 100V | -55°C~125°C | Tube | 2011 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 1.5kOhm | - | 125°C | -55°C | - | 2.25W | 100V | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | - | 2.54mm | 16 | - | - | - | - | 15 | Bussed | 125mW | - | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | 4.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4818P-2-104 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | YES | GULL WING | - | 18 | - | 17 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | 1.44W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4818P | Not | - | - | - | - | 1.27mm | - | - | 50V | 2249 | - | 17 | Bussed | 80mW | 0.08W | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-2-122 Bourns Inc. | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 1.2kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | 1.6W | - | 1.27mm | - | - | 50V | 2254 | - | 19 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-2-223 Bourns Inc. | 35 |
| Datasheet | 6 Weeks | Lead, Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | 1.6W | - | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | - | 1.27mm | - | - | 50V | 2254 | - | 19 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-102-103F Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 6-SIP | - | - | - | 6 | - | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±1% | e0 | - | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | - | - | 2.54mm | - | - | 100V | 5808 | - | 3 | Isolated | 300mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4609H-101-153LF Bourns Inc. | 46 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | - | 9 | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 15kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.8W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4609H | Not | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 8 | Bussed | 300mW | 0.3W | 50ppm/°C | - | - | 0.200 5.08mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4310R-101-185 Bourns Inc. | 46 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | 9 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 1.8MOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.25W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4310R-R2R-102 Bourns Inc. | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | - | - | 10 | - | - | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | no | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 1kOhm 2kOhm | NOT SPECIFIED | - | - | - | 1.25W | - | - | - | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | - | - | - | - | 0.125W | - | - | - | 3.43mm | - | 9808 | - | 16 | R2R Ladder | 125mW | - | 50ppm/°C | Bussed | - | 0.195 4.95mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308R-101-184 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | SIP | - | ±100ppm/°C | 180kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 100V | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | - | 1W | - | 2.54mm | - | 3.43mm | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4606X-AP1-114LF Bourns Inc. | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | - | - | - | 6 | 6-SIP | - | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 110kOhm | - | 125°C | -55°C | - | - | - | - | - | 2.54mm | 2.49mm | - | - | - | 4606X | Not | - | - | - | - | 2.54mm | - | - | - | - | - | 5 | Bussed | 200mW | - | - | - | 5.08mm | 0.200 5.08mm | 15.1892mm | 2.4892mm | - | No | ROHS3 Compliant | - | ||
![]() 4310R-101-512 Bourns Inc. | 46 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | - | - | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2005 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 5.1kOhm | - | 125°C | -55°C | - | 1.25W | - | - | - | 2.54mm | 2.16mm | - | - | - | 4310R | Not | - | - | - | - | - | - | - | - | - | - | 9 | Bussed | 200mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | 24.9936mm | 2.159mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310R-104-111/221 Bourns Inc. | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | - | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | SIP | - | ±100ppm/°C | 110Ohm 220Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4310R | - | - | - | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | - | 50ppm/°C | - | - | 0.195 4.95mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4304M-101-202LF Bourns Inc. | 46 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 4-SIP | - | FLAT | - | 4 | - | 3 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 2kOhm | - | - | - | - | 600mW | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4304M | Not | - | - | 0.6W | - | - | - | - | 100V | - | - | 3 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4304M-101-103 Bourns Inc. | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 4-SIP | - | FLAT | - | 4 | - | 3 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 4 | SIP | EAR99 | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4304M | - | - | - | 0.6W | - | 2.54mm | - | - | 100V | - | - | 3 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-25R5F4LF Bourns Inc. | 24 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 25.5Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | - | - | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606X-102-683LF Bourns Inc. | 24 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | - | - | - | 6 | 6-SIP | - | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 68kOhm | - | 125°C | -55°C | - | - | 100V | - | - | 2.54mm | 2.49mm | - | - | - | 4606X | Not | - | - | - | - | 2.54mm | 6 | - | - | - | - | 3 | Isolated | 300mW | - | - | - | 5.08mm | 0.200 5.08mm | 15.1892mm | 2.4892mm | 2.49mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4609X-101-103 Bourns, Inc. | 1500 | - | - | - | - | Through Hole | - | SIP | - | FLAT | - | - | - | 8 | - | - | - | - | - | - | 2% | e0 | - | - | - | 9 | - | - | 100 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 1.13W | 100V | BULK | 1 | 2.54mm | - | Conformal | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 2.49mm | - | 3.43mm | - | - | 70°C | 8 | Bussed | 1.13W | 0.2W | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-2-560 Bourns, Inc. | 29 |
| - | - | - | - | - | SOIC | YES | GULL WING | SURFACE MOUNT | - | - | 15 | - | - | Tape and Reel | - | - | - | 2% | e0 | no | - | - | 16 | SMD/SMT | - | 100 ppm/°C | 56Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | AEC-Q200 | - | - | - | 1.27mm | - | - | 50V | 2244 | 70°C | 15 | Bussed | 1.28W | 0.08W | - | - | - | - | 11.18mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-2-820 Bourns, Inc. | 20 |
| - | - | Lead, Tin | Surface Mount | - | SOIC | - | GULL WING | - | 16 | - | 15 | - | - | - | - | - | - | 2% | e0 | no | - | - | 16 | SMD/SMT | - | 100 ppm/°C | 82Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 1.28W | - | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | - | - | - | 1.27mm | - | - | 50V | 2244 | 70°C | 15 | Bussed | 1.28W | 0.08W | - | - | - | - | 11.18mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-2-334 Bourns, Inc. | 25 |
| - | - | - | - | - | SOIC | YES | GULL WING | SURFACE MOUNT | 16 | - | 15 | - | - | - | - | - | - | 2% | e0 | no | - | - | 16 | SMD/SMT | - | 100 ppm/°C | 330kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | - | - | - | 1.27mm | - | - | 50V | 2244 | 70°C | 15 | Bussed | 1.28W | 0.08W | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |