- Circuit Type
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Insulation Resistance | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT10-222J4LF Bourns Inc. | 122000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric), Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±250ppm/°C | 2.2kOhm | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2010 | 0.25W | 0804 | 300μm | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-302J4LF Bourns Inc. | 7 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±250ppm/°C | 3kOhm | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2010 | 0.125W | 0804 | 500μm | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-101-221LF Bourns Inc. | 2478 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | - | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 220Ohm | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | - | 1W | - | - | 8 | 3.43mm | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4308R-102-103 Bourns Inc. | 70 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | 1W | - | 2.54mm | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.95mm | 0.195 4.95mm | 2.16mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CAY10-682J4LF Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 6.8kOhm | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2010 | 0.125W | 0804 | - | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-102-471LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 470Ohm | Matte Tin (Sn) | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAY16-3000F4LF Bourns Inc. | 15 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 300Ohm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | - | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-1000F4LF Bourns Inc. | 17568 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Cut Tape (CT) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 100Ohm | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | - | - | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-1001F4LF Bourns Inc. | 9800 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 4 | 50V | -55°C~125°C | Cut Tape (CT) | 2008 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 1kOhm | - | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | - | - | - | 0612 | - | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4306R-101-470LF Bourns Inc. | 42 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | - | - | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±250ppm/°C | 47Ohm | - | - | - | TOLERANCE IS 1 OHM | - | 750mW | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | - | - | 2.54mm | 6 | 3.43mm | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4306R-101-273LF Bourns Inc. | 42 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | - | - | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 27kOhm | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | - | - | - | 6 | 3.43mm | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-T01-392LF Bourns Inc. | 13 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 3.9kOhm | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | 1.27mm | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 2.03mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4308R-101-271LF Bourns Inc. | 42 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | - | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 270Ohm | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | - | 1W | - | - | 8 | 3.43mm | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4606X-102-220LF Bourns Inc. | 2000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±250ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOLERANCE IS 1 OHM | - | - | 100V | - | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | - | 0.75W | - | 2.54mm | - | - | - | - | - | 3 | Isolated | 300mW | - | - | 5.08mm | 0.200 5.08mm | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4605X-101-102LF Bourns Inc. | 198 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | FLAT | 5 | 18.143695g | 4 | 100V | -55°C~125°C | Bulk | 2005 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 630mW | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4605X | Not | - | - | 0.63W | - | 2.49mm | - | 3.43mm | - | 10MOhm | - | 4 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4310R-101-472 Bourns Inc. | 550 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 4306R-102-681LF Bourns Inc. | 42 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 680Ohm | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | 0.75W | - | - | - | - | - | - | 5808 | 3 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4116R-1-332LF Bourns Inc. | 2150 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1 | - | -55°C~125°C | Tube | 2005 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 3.3kOhm | Matte Tin (Sn) | Thick Film | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | 100V | - | - | - | 2.54mm | - | 3.18mm | - | 10MOhm | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-101 Bourns Inc. | 42 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT16-000J4LF Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 4 | 50V | -55°C~125°C | Cut Tape (CT) | 2000 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | 200 ppm/°C | 0.0Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | 0612 | - | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | No | No SVHC | ROHS3 Compliant | - |