- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Size Code | Inductance | Operating Temperature Range | Threshold Voltage | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR221T-30-10R0J Bourns Inc. | 57 |
| Datasheet | 7 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | Thick Film | - | 30W | 250V | 30W | 5.08mm | 3.18mm | Rectangular | FIXED RESISTOR | PWR221T | Not | - | - | 5.08mm | - | - | 720 μm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR221T-30-1200F Bourns Inc. | 99 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | 2kV | - | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 120Ohm | Matte Tin (Sn) | Thick Film | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | 30W | - | - | Rectangular | FIXED RESISTOR | PWR221T | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 19.304mm | 0.760 19.30mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR221T-30-30R0J Bourns Inc. | 309 |
| Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | -50°C~150°C | Tube | 2015 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 30Ohm | - | Thick Film | - | 30W | - | - | - | - | - | - | PWR221T | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SBR0500F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~270°C | Bulk | 2006 | PWR4412-2S | 0.450Lx0.189W 11.43mmx4.80mm | ±1% | e3 | - | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | - | 50mOhm | TIN | Metal Element | - | 1W | - | 1W | - | 4.8mm | Open Frame | FIXED RESISTOR | PWR4412 | Not | - | 1W | 11.43mm | 3.18mm | - | - | 4519 | 10 nH | - | 200mV | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 7.62mm | 0.300 7.62mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR221T-30-4R70J Bourns Inc. | 227 |
| Datasheet | 7 Weeks | Tin | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 4.7Ohm | - | Thick Film | - | 30W | 250V | 30W | 5.08mm | 3.18mm | Epoxy | FIXED RESISTOR | PWR221T | Not | - | - | 5.08mm | - | - | 720 μm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-35-4R70F Bourns Inc. | 201 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 4.7Ohm | Matte Tin (Sn) | Thick Film | - | 35W | 250V | 35W | - | 4mm | Epoxy | FIXED RESISTOR | PWR220T | - | - | - | 5.08mm | - | - | 720 μm | 5840 | - | - | 9.7V | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() PWR221T-30-2002F Bourns Inc. | 725 |
| Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | 2kV | - | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | Thick Film | RATED POWER WITH HEAT SINK: 30W | 30W | - | 30W | - | - | Rectangular | FIXED RESISTOR | PWR221T | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 19.304mm | 0.760 19.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SBR0050F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~270°C | Bulk | 2006 | PWR4412-2S | 0.450Lx0.189W 11.43mmx4.80mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 5mOhm | TIN | Metal Element | - | 1W | - | 1W | - | 4.8mm | Open Frame | FIXED RESISTOR | PWR4412 | Not | - | 1W | 11.43mm | 3.18mm | - | - | 4519 | - | - | 100mV | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 7.62mm | 0.300 7.62mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR4412-2SBR0250F Bourns Inc. | 202 |
| Datasheet | 17 Weeks | Tin | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~270°C | Bulk | 2009 | PWR4412-2S | 0.450Lx0.189W 11.43mmx4.80mm | ±1% | e3 | - | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | - | 25mOhm | TIN | Metal Element | - | 1W | - | 1W | - | 4.8mm | Open Frame | FIXED RESISTOR | PWR4412 | Not | - | 1W | 11.43mm | 3.18mm | - | 1.01 mm | 4519 | - | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 7.62mm | 0.300 7.62mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-35-20R0F Bourns Inc. | 18 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | 2kV | - | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) | Thick Film | - | 35W | 250V | 35W | - | 4mm | Rectangular | FIXED RESISTOR | PWR220T | Not | - | - | 5.08mm | - | - | 720 μm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR221T-30-10R0F Bourns Inc. | 95 |
| Datasheet | 7 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | 2kV | - | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | Thick Film | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | 30W | 5.08mm | - | Rectangular | FIXED RESISTOR | PWR221T | - | - | - | 5.08mm | - | - | - | - | - | - | 17.3V | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-35-1R00J Bourns Inc. | 239 | - | Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | 2kV | - | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 1Ohm | Matte Tin (Sn) | Thick Film | - | 35W | 250V | 35W | - | 4mm | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | 5.08mm | - | - | 720 μm | - | - | - | 4.5V | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() W1M15R0J Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 200 C | - 55 C | PCB Mount | - | Details | 0.019876 oz | - | - | - | Ammo Pack | - | W | - | 5 % | - | - | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 15 Ohms | - | - | - | 1 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - 55 C to + 200 C | - | - | - | 4 mm | - | - | 9.5 mm | 4 mm | - | - | - | ||
![]() W2M15R0J Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 200 C | - 55 C | PCB Mount | - | Details | 0.025912 oz | - | - | - | Ammo Pack | - | W | - | 5 % | - | - | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 15 Ohms | - | - | - | 2 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.65 mm | - | - | - 55 C to + 200 C | - | - | - | 4.5 mm | - | - | 11.5 mm | 4.5 mm | - | - | - | ||
![]() W3M15R0J Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | + 200 C | - 55 C | PCB Mount | - | Details | 0.036984 oz | - | - | - | Ammo Pack | - | W | - | 5 % | - | - | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 15 Ohms | - | - | - | 3 W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.7 mm | - | - | - 55 C to + 200 C | - | - | - | 5.5 mm | - | - | 15.5 mm | 5.5 mm | - | - | - | ||
![]() PWR220T-20-4R70F Bourns Inc. | 72 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | - | - | 1.749988g | - | - | - | - | - | - | - | 2kV | - | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 4.7Ohm | Matte Tin (Sn) | Thick Film | - | 20W | 250V | 20W | 5.08mm | 4mm | Epoxy | FIXED RESISTOR | PWR220T | - | - | - | 5.08mm | - | - | 720 μm | 4016 | - | - | 915V | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-20-47R0F Bourns Inc. | 1602 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | 1.749988g | - | - | - | - | - | - | - | 2kV | - | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 47Ohm | Matte Tin (Sn) | Thick Film | - | 20W | 250V | 20W | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | 5.08mm | - | - | 720 μm | - | - | - | 30.7V | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR221T-30-R750J Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 50 | + 150 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.047973 oz | - | 2 kV | - | Tube | - | PWR221T-30 | - | 5 % | - | - | - | - | - | - | - | 300 PPM / C | Power Resistors | 750 mOhms | - | - | - | 30 W | - | - | - | - | - | - | - | - | Radial | - | - | - | 5.08 mm | - | - | - | - | - | Thick Film Resistors Leaded | - | - | 16.26 mm | - | 10.41 mm | 3.18 mm | - | - | - | ||
![]() PWR220T-35-6201F Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 50 | + 155 C | - 55 C | PCB Mount | - | Details | 0.172807 oz | - | 2 kV | - | Tube | - | PWR220T-35 | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | Power Resistors | 6.2 kOhms | - | - | - | 35 W | - | - | - | - | - | - | - | - | Radial | - | - | - | 5.08 mm | 0.72 mm | - | - | - | - | Thick Film Resistors Leaded | - | - | 14.6 mm | - | 10.1 mm | 4 mm | - | - | - | ||
![]() PWR221T-30-1R50J Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 50 | + 150 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.047973 oz | - | 2 kV | - | Tube | - | PWR221T-30 | - | 5 % | - | - | - | - | - | - | - | 100 PPM / C | Power Resistors | 1.5 Ohms | - | - | - | 30 W | - | - | - | - | - | - | - | - | Radial | - | - | - | 5.08 mm | - | - | - | - | - | Thick Film Resistors Leaded | - | - | 16.26 mm | - | 10.41 mm | 3.18 mm | - | - | - |