- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Lead Diameter | Rated Temperature | Threshold Voltage | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR220T-20-R200F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 200mOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | - | 20W | - | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | Not | - | 5.08mm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PWR221T-30-R150F Bourns Inc. | 65 |
| Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 150mOhm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | 30W | - | 3.18mm | Rectangular | FIXED RESISTOR | - | PWR221T | Not | - | 5.08mm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 19.304mm | 0.760 19.30mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-35-3R30F Bourns Inc. | 239 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 3.3Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | 250V | 35W | - | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | Not | - | 5.08mm | - | 720 μm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-35-10R0F Bourns Inc. | 10 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | 2kV | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | 250V | 35W | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | 720 μm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR221T-30-50R0F Bourns Inc. | 28 |
| Datasheet | 7 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | 38.7V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() WS2M47R0J Bourns Inc. | 183 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.197Diax0.453L 5.00mmx11.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 47Ohm | - | - | - | Wirewound | - | - | 2W | - | 2W | - | - | - | - | - | WS2M | - | - | - | - | 650 μm | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | 5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-20-2400J Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | - | - | - | TO-220-2 | - | - | - | - | -55°C~155°C | Tube | - | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | - | - | Active | - | 2 | - | - | ±100ppm/°C | 240Ohms | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-20-3001J Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | TO-220-2 | - | - | - | TO-220-2 | - | - | - | - | -55°C~155°C | Tube | - | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | - | - | Active | - | 2 | - | - | ±100ppm/°C | 3kOhms | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-35-2500J Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | 2kV | -55°C~155°C | Tube | 2016 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 250Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | - | 35W | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | 720 μm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-20-51R0F Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | - | - | - | TO-220-2 | - | - | - | - | -55°C~155°C | Tube | - | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 51Ohms | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-50-R500F Bourns Inc. | 86 |
| Datasheet | - | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | 150°C | -55°C | - | - | Tube | - | PWR221T-50 | - | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 500mOhm | Tin/Copper (Sn/Cu) | - | - | Thick Film | - | - | 50W | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | PWR221T | - | - | - | - | - | 30°C | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR247T-100-7R50J Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 7.5Ohm | - | - | - | Thick Film | - | - | 100W | - | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.965 24.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR4412-2SCR1000F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Radial | - | - | - | Radial Lead | - | - | - | - | -55°C~270°C | Bulk | 2009 | PWR4412-2S | 0.600Lx0.189W 15.24mmx4.80mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±20ppm/°C | 100mOhms | - | 270°C | -55°C | Metal Element | 3W | - | 3W | - | 3W | - | 4.8mm | - | - | - | PWR4412 | Not | - | 15.24mm | - | 1.01 mm | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 25.4mm | 1.000 25.40mm | 16.25mm | 4.8006mm | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-20-R050J Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | -55°C~155°C | Tube | 2012 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 50mOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | - | 20W | - | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | Not | - | 5.08mm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-20-R100J Bourns Inc. | 44 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | -55°C~155°C | Tube | 2016 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 100mOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | 20W | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | 5.08mm | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-35-R025J Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 25mOhm | Matte Tin (Sn) | - | - | Thick Film | 35W | - | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | 35W | - | 5.08mm | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-20R0J Bourns Inc. | 48 |
| Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | - | - | 2kV | -50°C~150°C | Tube | - | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 20Ohm | - | - | - | Thick Film | - | - | 30W | - | - | - | - | - | - | - | PWR221T | - | - | 5.08mm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-33R0F Bourns Inc. | 11 |
| Datasheet | 7 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 33Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | - | 30W | - | 3.18mm | Rectangular | FIXED RESISTOR | - | PWR221T | Not | - | 5.08mm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-R200F Bourns Inc. | 39 |
| Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 200mOhm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 19.304mm | 0.760 19.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-20-2R50F Bourns Inc. | 389 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | - | 1.749988g | - | - | 2kV | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 2.5Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | 250V | 20W | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | 720 μm | - | 7.1V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant | - |