- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Threshold Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FW70A1000JA Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.374Diax1.024L 9.50mmx26.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 100Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 7W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW70A | - | 7W | - | - | - | - | 0.75 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-7500F Bourns Inc. | 46 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 750Ohm | Matte Tin (Sn) | Thick Film | RATED POWER WITH HEAT SINK: 30W | 30W | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200 | 16.26mm | 0.760 19.30mm | No | - | RoHS Compliant | - | ||
![]() PWR221T-30-5001F Bourns Inc. | 46 |
| Datasheet | 7 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | Thick Film | RATED POWER WITH HEAT SINK: 30W | 30W | - | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 19.304mm | 0.760 19.30mm | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-R500J Bourns Inc. | 342 |
| Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 500mOhm | Matte Tin (Sn) | Thick Film | - | 30W | 250V | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | 720 μm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 19.304mm | 0.760 19.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR221T-30-3R30J Bourns Inc. | 346 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 3.3Ohm | Matte Tin (Sn) | Thick Film | - | 30W | 250V | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | 720 μm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 16.26mm | 0.760 19.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR4412-2SCR0100F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Radial | - | WIRE | - | - | -55°C~270°C | Bulk | 2007 | PWR4412-2S | 0.600Lx0.189W 15.24mmx4.80mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 10mOhm | TIN | Metal Element | - | 3W | - | - | 3W | 15.24mm | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 3W | 15.24mm | 3.18mm | - | - | - | 6019 | 200mV | Current Sense, Moisture Resistant, Pulse Withstanding | 25.4mm | 1.000 25.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PWR221T-30-R250F Bourns Inc. | 303 | - | Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 250mOhm | Matte Tin (Sn) | Thick Film | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 19.304mm | 0.760 19.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR221T-30-1R00J Bourns Inc. | 20 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 1Ohm | Matte Tin (Sn) | Thick Film | - | 30W | 250V | - | 30W | 5.08mm | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | 720 μm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 19.304mm | 0.760 19.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR247T-100-2R00F Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 2Ohm | - | Thick Film | - | 100W | - | - | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.965 24.50mm | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-4R70F Bourns Inc. | 154 |
| Datasheet | 8 Weeks | Tin | Through Hole | TO-220-2 Full Pack | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 4.7Ohm | - | Thick Film | - | 30W | 250V | - | 30W | 5.08mm | - | Epoxy | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | 11.9V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 16.26mm | 0.760 19.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PWR4412-2SCR0250F Bourns Inc. | 28 |
| Datasheet | 17 Weeks | Tin | Through Hole | Radial | - | WIRE | - | - | -55°C~270°C | Bulk | 2009 | PWR4412-2S | 0.600Lx0.189W 15.24mmx4.80mm | ±1% | e3 | - | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | 25mOhm | TIN | Metal Element | - | 3W | - | - | 3W | - | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 3W | 15.24mm | 3.18mm | - | - | - | 6019 | - | Current Sense, Moisture Resistant, Pulse Withstanding | 25.4mm | 1.000 25.40mm | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-20-12R0F Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | - | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 12Ohm | Matte Tin (Sn) | Thick Film | - | 20W | - | - | 20W | 5.08mm | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 14.605mm | 0.575 14.60mm | - | - | ROHS3 Compliant | - | ||
![]() WS1A33R0J Bourns Inc. | 15 |
| Datasheet | 14 Weeks | - | - | Axial | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.197Diax0.453L 5.00mmx11.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 33Ohm | - | Wirewound | - | 1W | - | - | 1W | - | - | - | - | - | WS1A | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-5000F Bourns Inc. | 28 |
| Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | Thick Film | RATED POWER WITH HEAT SINK: 30W | 30W | - | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 19.304mm | 0.760 19.30mm | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-4001F Bourns Inc. | 46 |
| Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 4kOhm | - | Thick Film | - | 30W | - | - | - | - | - | - | - | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200 | 16.26mm | 0.760 19.30mm | - | - | ROHS3 Compliant | - | ||
![]() FW70A4R70JA Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Box (TB) | 2013 | FWxxA | 0.374Diax1.024L 9.50mmx26.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 4.7Ohm | Tin (Sn) | Wirewound | - | 7W | - | AMMO PACK | 7W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | FW70A | - | 7W | - | - | 5.7359V | - | 0.75 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-2000F Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | Thick Film | RATED POWER WITH HEAT SINK: 30W | 30W | - | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 16.26mm | 0.760 19.30mm | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-20-75R0J Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tube | 2016 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 75Ohm | Matte Tin (Sn) | Thick Film | - | - | - | - | 20W | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | - | 5.08mm | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 14.605mm | 0.575 14.60mm | - | - | ROHS3 Compliant | - | ||
![]() WS1M15R0J Bourns Inc. | 860 |
| Datasheet | 14 Weeks | - | - | Axial | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.177Diax0.374L 4.50mmx9.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 15Ohm | - | Wirewound | - | 1W | - | - | 1W | - | - | - | - | - | WS1M | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() FW20A33R0JA Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.236Diax0.472L 6.00mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 33Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 2W | - | - | - | FIXED RESISTOR - FUSIBLE | unknown | FW20A | - | 2W | - | - | - | - | - | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | - |