- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Base Part Number | Termination Style | Rated Power Dissipation (P) | Lead Spacing | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR221T-30-2000J Bourns, Inc. | In Stock | - | - | - | - | - | 50 | + 150 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.047973 oz | 2 kV | - | Tube | - | PWR221T-30 | - | 5 % | - | - | - | - | - | 100 PPM / C | Power Resistors | 200 Ohms | - | - | - | 30 W | - | - | - | - | - | Radial | - | 5.08 mm | - | - | Thick Film Resistors Leaded | - | - | 16.26 mm | 10.41 mm | 3.18 mm | - | - | ||
![]() FW70A39R0JA Bourns, Inc. | In Stock | - | - | - | - | - | 500 | + 155 C | - 55 C | PCB Mount | - | Details | - | 240 VAC | - | Ammo Pack | - | FW | - | 5 % | - | - | - | - | - | +/- 200 PPM/C | Fusible Power Resistors | 39 Ohms | - | - | Inverters, Metering, Lighting, White Goods | 7 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - | Power Resistors Wirewound Cement Filled Ceramic | - | 9.5 mm | - | 26 mm | 9.5 mm | - | - | ||
![]() W9M22R0J Bourns, Inc. | In Stock | - | - | - | - | - | 25 | + 200 C | - 55 C | PCB Mount | - | Details | 0.180671 oz | - | - | Bulk | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 22 Ohms | - | - | - | 9 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 8.5 mm | - | 39.5 mm | 8.5 mm | - | - | ||
![]() W10M56R0J Bourns, Inc. | In Stock | - | - | - | - | - | 25 | + 200 C | - 55 C | PCB Mount | - | Details | 0.317448 oz | - | - | Bulk | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 56 Ohms | - | - | - | 10 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 8.5 mm | - | 52.5 mm | 8.5 mm | - | - | ||
![]() W9M1500J Bourns, Inc. | In Stock | - | - | - | - | - | 25 | + 200 C | - 55 C | PCB Mount | - | Details | 0.180671 oz | - | - | Bulk | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 150 Ohms | - | - | - | 9 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 8.5 mm | - | 39.5 mm | 8.5 mm | - | - | ||
![]() W5M47R0J Bourns, Inc. | In Stock | - | - | - | - | - | 500 | + 200 C | - 55 C | PCB Mount | - | Details | 0.055959 oz | - | - | Ammo Pack | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 47 Ohms | - | - | - | 5 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 6.5 mm | - | 17.5 mm | 6.5 mm | - | - | ||
![]() W9M82R0J Bourns, Inc. | In Stock | - | - | - | - | - | 25 | + 200 C | - 55 C | PCB Mount | - | Details | 0.180671 oz | - | - | Bulk | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 82 Ohms | - | - | - | 9 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 8.5 mm | - | 39.5 mm | 8.5 mm | - | - | ||
![]() W10M33R0J Bourns, Inc. | In Stock | - | - | - | - | - | 25 | + 200 C | - 55 C | PCB Mount | - | Details | 0.317448 oz | - | - | Bulk | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 33 Ohms | - | - | - | 10 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 8.5 mm | - | 52.5 mm | 8.5 mm | - | - | ||
![]() PWR221T-30-3002J Bourns, Inc. | In Stock | - | - | - | - | - | 50 | + 150 C | - 55 C | PCB Mount | AEC-Q200 | - | 0.047973 oz | 2 kV | - | Tube | - | PWR221T-30 | - | 5 % | - | - | - | - | - | 100 PPM / C | Power Resistors | 30 kOhms | - | - | - | 30 W | - | - | - | - | - | Radial | - | 5.08 mm | - | - | Thick Film Resistors Leaded | - | - | 16.26 mm | 10.41 mm | 3.18 mm | - | - | ||
![]() W9M39R0J Bourns, Inc. | In Stock | - | - | - | - | - | 25 | + 200 C | - 55 C | PCB Mount | - | Details | 0.180671 oz | - | - | Bulk | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 39 Ohms | - | - | - | 9 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 8.5 mm | - | 39.5 mm | 8.5 mm | - | - | ||
![]() PWR220T-35-2000J Bourns, Inc. | In Stock | - | - | - | - | - | 50 | + 155 C | - 55 C | PCB Mount | - | - | 0.172807 oz | 2 kV | - | Tube | - | PWR220T-35 | - | 5 % | - | - | - | - | - | 100 PPM / C | Power Resistors | 200 Ohms | - | - | - | 35 W | - | - | - | - | - | Radial | - | 5.08 mm | 0.72 mm | - | Thick Film Resistors Leaded | - | - | 14.6 mm | 10.1 mm | 4 mm | - | - | ||
![]() W7M33R0J Bourns, Inc. | In Stock | - | - | - | - | - | 500 | + 200 C | - 55 C | PCB Mount | - | Details | 0.155047 oz | - | - | Ammo Pack | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 33 Ohms | - | - | - | 7 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 8.5 mm | - | 24.5 mm | 8.5 mm | - | - | ||
![]() W2M82R0J Bourns, Inc. | In Stock | - | - | - | - | - | 1000 | + 200 C | - 55 C | PCB Mount | - | Details | 0.025912 oz | - | - | Ammo Pack | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 82 Ohms | - | - | - | 2 W | - | - | - | - | - | Axial | - | - | 0.65 mm | - 55 C to + 200 C | - | - | 4.5 mm | - | 11.5 mm | 4.5 mm | - | - | ||
![]() W10M47R0J Bourns, Inc. | In Stock | - | - | - | - | - | 25 | + 200 C | - 55 C | PCB Mount | - | Details | 0.317448 oz | - | - | Bulk | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 47 Ohms | - | - | - | 10 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 8.5 mm | - | 52.5 mm | 8.5 mm | - | - | ||
![]() W9M15R0J Bourns, Inc. | In Stock | - | - | - | - | - | 25 | + 200 C | - 55 C | PCB Mount | - | Details | 0.180671 oz | - | - | Bulk | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 15 Ohms | - | - | - | 9 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 8.5 mm | - | 39.5 mm | 8.5 mm | - | - | ||
![]() W5M56R0J Bourns, Inc. | In Stock | - | - | - | - | - | 500 | + 200 C | - 55 C | PCB Mount | - | Details | 0.055959 oz | - | - | Ammo Pack | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 56 Ohms | - | - | - | 5 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 6.5 mm | - | 17.5 mm | 6.5 mm | - | - | ||
![]() W9M1000J Bourns, Inc. | In Stock | - | - | - | - | - | 25 | + 200 C | - 55 C | PCB Mount | - | Details | 0.180671 oz | - | - | Bulk | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 100 Ohms | - | - | - | 9 W | - | - | - | - | - | Axial | - | - | 0.75 mm | - 55 C to + 200 C | - | - | 8.5 mm | - | 39.5 mm | 8.5 mm | - | - | ||
![]() W2M47R0J Bourns, Inc. | In Stock | - | - | - | - | - | 1000 | + 200 C | - 55 C | PCB Mount | - | Details | 0.025912 oz | - | - | Ammo Pack | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 47 Ohms | - | - | - | 2 W | - | - | - | - | - | Axial | - | - | 0.65 mm | - 55 C to + 200 C | - | - | 4.5 mm | - | 11.5 mm | 4.5 mm | - | - | ||
![]() W3M33R0J Bourns, Inc. | In Stock | - | - | - | - | - | 1000 | + 200 C | - 55 C | PCB Mount | - | Details | 0.036984 oz | - | - | Ammo Pack | - | W | - | 5 % | - | - | - | - | - | 300 PPM / C | Wirewound Power Resistor | 33 Ohms | - | - | - | 3 W | - | - | - | - | - | Axial | - | - | 0.7 mm | - 55 C to + 200 C | - | - | 5.5 mm | - | 15.5 mm | 5.5 mm | - | - | ||
![]() WS2M33R0J Bourns Inc. | 3443 |
| Datasheet | 14 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.197Diax0.453L 5.00mmx11.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±200ppm/°C | - | 33Ohm | Tin (Sn) | Wirewound | - | 2W | AMMO PACK | 2W | Tubular | FIXED RESISTOR | WS2M | - | 2W | - | 650 μm | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | 5mm | - | - | - | No SVHC | ROHS3 Compliant |