- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Threshold Voltage | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR221T-30-R300J Bourns Inc. | 39 |
| Datasheet | 8 Weeks | - | - | TO-220-2 Full Pack | - | - | - | - | - | - | -50°C~150°C | Tube | - | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 300mOhm | - | - | - | Thick Film | 30W | - | - | - | - | - | - | - | - | - | - | PWR221T | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 0.760 19.30mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-R270F Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | - | - | - | TO-220-2 | - | - | -55°C~155°C | Tube | 2015 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 270mOhms | - | - | - | Thick Film | 20W | - | - | - | - | 20W | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | 10.1092mm | 3.9878mm | - | ROHS3 Compliant | ||
![]() PWR221T-30-7501J Bourns Inc. | 48 |
| Datasheet | 8 Weeks | - | - | TO-220-2 Full Pack | - | - | - | - | - | - | -50°C~150°C | Tube | - | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 7.5kOhm | - | - | - | Thick Film | 30W | - | - | - | - | - | - | - | - | - | - | PWR221T | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 0.760 19.30mm | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SCR0500F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~270°C | Bulk | 2006 | PWR4412-2S | 0.600Lx0.189W 15.24mmx4.80mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 50mOhm | TIN | - | - | Metal Element | - | - | 3W | - | - | 3W | - | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 3W | 15.24mm | 3.18mm | - | - | - | 6019 | 400mV | Current Sense, Moisture Resistant, Pulse Withstanding | - | 25.4mm | 1.000 25.40mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR221T-30-1000F Bourns Inc. | 222 |
| Datasheet | 7 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() FW50A1000JA Bourns Inc. | 43 |
| Datasheet | 14 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.295Diax0.709L 7.50mmx18.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 100Ohms | - | 155°C | -55°C | Wirewound | 5W | - | - | - | - | 5W | - | - | - | - | - | FW50A | - | - | - | - | - | - | - | - | - | Fusible, Safety | - | - | - | 18.0086mm | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-1003J Bourns Inc. | 46 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tube | 2012 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | 20W | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | - | 5.08mm | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() WS5M3301J Bourns Inc. | 1064 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.256Diax0.689L 6.50mmx17.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 3.3kOhm | - | - | - | Wirewound | - | - | 5W | - | - | 5W | - | - | - | - | - | WS5M | - | - | - | - | - | - | 750 μm | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | 6.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() FW50A68R0JA Bourns Inc. | 43 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.295Diax0.709L 7.50mmx18.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 68Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | - | Ammo Pack | 5W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW50A | - | 5W | - | - | 18.4391V | - | 0.75 mm | - | - | Fusible, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FW50A15R0JA Bourns Inc. | 43 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.295Diax0.709L 7.50mmx18.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 15Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | - | Ammo Pack | 5W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW50A | - | 5W | - | - | 8.6603V | - | 0.75 mm | - | - | Fusible, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PWR221T-30-5002J Bourns Inc. | 48 |
| Datasheet | 8 Weeks | - | - | TO-220-2 Full Pack | - | - | - | - | - | - | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 50kOhm | - | - | - | Thick Film | - | - | - | - | - | 30W | - | - | - | - | not_compliant | PWR221T | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 19.304mm | 0.760 19.30mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-1000F Bourns Inc. | 263 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | - | 1.749988g | 250V | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | 250V | - | 20W | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | Not | - | 5.08mm | - | - | - | 720 μm | - | 44.7V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-20-1R50J Bourns Inc. | 28 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | - | - | - | -55°C~155°C | Tube | 2015 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 1.5Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | - | - | 20W | - | 14.6mm | Rectangular | FIXED RESISTOR | - | PWR220T | Not | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() WS5A22R0J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.335Diax0.965L 8.50mmx24.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 22Ohm | - | - | - | Wirewound | - | - | 5W | - | - | 5W | - | - | - | - | - | WS5A | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() WS3A47R0J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.256Diax0.689L 6.50mmx17.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 47Ohm | - | - | - | Wirewound | - | - | 3W | - | - | 3W | - | - | - | - | - | WS3A | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() WS3A1500J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.256Diax0.689L 6.50mmx17.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 150Ohm | - | - | - | Wirewound | - | - | 3W | - | - | 3W | - | - | - | - | - | WS3A | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() WS2A33R0J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.217Diax0.610L 5.50mmx15.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 33Ohm | - | - | - | Wirewound | - | - | 2W | - | - | 2W | - | - | - | - | - | WS2A | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() WS3M1500J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.217Diax0.610L 5.50mmx15.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 150Ohm | - | - | - | Wirewound | - | - | 3W | - | - | 3W | - | - | - | - | - | WS3M | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-5100F Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | - | - | - | TO-220-2 | - | - | -55°C~155°C | Tube | - | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 510Ohms | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() FW10A22R0JA Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.217Diax0.472L 5.50mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 22Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | - | AMMO PACK | 1W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW10A | - | 1W | - | - | 4.6904V | - | 0.55 mm | - | - | Fusible, Safety | - | - | - | - | - | - | ROHS3 Compliant |