- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Diameter | Size Code | Threshold Voltage | Features | Fusing Time | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FW20A1000JA Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.236Diax0.472L 6.00mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 100Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 2W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW20A | - | 2W | - | - | 0.65 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-1001J Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tube | 2012 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | Thick Film | - | 20W | - | - | 20W | - | 14.6mm | Rectangular | FIXED RESISTOR | - | PWR220T | Not | - | 5.08mm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | ROHS3 Compliant | ||
![]() WS1A15R0J Bourns Inc. | 15 |
| Datasheet | 14 Weeks | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.197Diax0.453L 5.00mmx11.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 15Ohm | - | Wirewound | - | 1W | - | - | 1W | - | - | - | - | - | WS1A | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() PWR4522AS56R0JA Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~350°C | Tape & Box (TB) | 2015 | PWR4522 | 0.217Diax0.453L 5.50mmx11.50mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | 56Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 3W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | - | - | 3W | - | 38mm | 0.8 mm | - | - | Flame Proof, Fusible, Pulse Withstanding, Safety | 45 s | - | - | - | ROHS3 Compliant | ||
![]() PWR4522AS1200JA Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~350°C | Tape & Box (TB) | 2015 | PWR4522 | 0.217Diax0.453L 5.50mmx11.50mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 120Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 3W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | - | - | 3W | - | 38mm | 0.8 mm | - | - | Flame Proof, Fusible, Pulse Withstanding, Safety | 45 s | - | - | - | ROHS3 Compliant | ||
![]() WS7M1001J Bourns Inc. | 18 |
| Datasheet | - | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.335Diax0.965L 8.50mmx24.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1kOhm | - | Wirewound | - | 7W | - | - | 7W | - | - | - | - | - | WS7M | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-35-R075J Bourns Inc. | 28 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | - | - | - | - | - | -55°C~155°C | Tube | - | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | - | - | Active | - | 2 | - | - | ±100ppm/°C | 75mOhm | - | Thick Film | 35W | - | - | - | - | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.575 14.60mm | - | ROHS3 Compliant | ||
![]() FW70A9R10JA Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2013 | FWxxA | 0.374Diax1.024L 9.50mmx26.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 9.1Ohm | Tin (Sn) | Wirewound | - | 7W | - | AMMO PACK | 7W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | FW70A | - | 7W | - | - | 0.75 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-4700F Bourns Inc. | 48 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | 1.749988g | 2kV | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 470Ohm | Matte Tin (Sn) | Thick Film | - | 20W | 250V | - | 20W | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | 720 μm | - | 97V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | No SVHC | ROHS3 Compliant | ||
![]() FW20A20R0JA Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.236Diax0.472L 6.00mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 20Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 2W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW20A | - | 2W | - | - | 0.65 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FW20A82R0JA Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.236Diax0.472L 6.00mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 82Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 2W | - | - | - | FIXED RESISTOR - FUSIBLE | unknown | FW20A | - | 2W | - | - | - | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FW20A15R0JA Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.236Diax0.472L 6.00mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 15Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 2W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW20A | - | 2W | - | - | 0.65 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FW20A22R0JA Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.236Diax0.472L 6.00mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 22Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 2W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW20A | - | 2W | - | - | 0.65 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FW10A47R0JA Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | FWxxA | 0.217Diax0.472L 5.50mmx12.00mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 47Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 1W | - | - | - | FIXED RESISTOR - FUSIBLE | unknown | FW10A | - | 1W | - | - | - | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FW10A1000JA Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.217Diax0.472L 5.50mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 100Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 1W | - | - | - | FIXED RESISTOR - FUSIBLE | unknown | FW10A | - | 1W | - | - | - | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FW10A82R0JA Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.217Diax0.472L 5.50mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 82Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 1W | - | - | - | FIXED RESISTOR - FUSIBLE | unknown | FW10A | - | 1W | - | - | - | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FW10A68R0JA Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.217Diax0.472L 5.50mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 68Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 1W | - | - | - | FIXED RESISTOR - FUSIBLE | unknown | FW10A | - | 1W | - | - | - | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SBR1000F Bourns Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Radial | - | WIRE | - | - | - | -55°C~270°C | Bulk | 2009 | PWR4412-2S | 0.450Lx0.189W 11.43mmx4.80mm | ±1% | e3 | yes | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | 100mOhm | TIN | Metal Element | - | 1W | - | - | 1W | - | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 1W | 11.43mm | 3.18mm | - | 4519 | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 7.62mm | 0.300 7.62mm | - | ROHS3 Compliant | ||
![]() PWR221T-30-R100J Bourns Inc. | 16 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 100mOhm | Matte Tin (Sn) | Thick Film | - | 30W | 250V | - | 30W | 5.08mm | 3.18mm | Rectangular | FIXED RESISTOR | - | PWR221T | Not | - | 5.08mm | - | 720 μm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 19.304mm | 0.760 19.30mm | - | ROHS3 Compliant | ||
![]() W1M22R0J Bourns Inc. | 29 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | -55°C~200°C | Bulk | 2015 | W | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | 22Ohm | Tin (Sn) | Wirewound | - | 1W | - | Ammo Pack | - | - | - | Cylindrical | FIXED RESISTOR | - | - | - | 1W | - | - | 0.6 mm | - | - | Flame Retardant Coating, Safety | - | - | - | No SVHC | ROHS3 Compliant |