- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS5A33R0J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.335Diax0.965L 8.50mmx24.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 33Ohm | - | - | - | Wirewound | - | - | 5W | - | - | 5W | - | - | - | - | - | WS5A | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() WS7A68R0J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.335Diax1.161L 8.50mmx29.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 68Ohm | - | - | - | Wirewound | - | - | 7W | - | - | 7W | - | - | - | - | - | WS7A | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() WS8M15R0J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.335Diax1.161L 8.50mmx29.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 15Ohm | - | - | - | Wirewound | - | - | 8W | - | - | 8W | - | - | - | - | - | WS8M | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() WS8M1500J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.335Diax1.161L 8.50mmx29.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 150Ohm | - | - | - | Wirewound | - | - | 8W | - | - | 8W | - | - | - | - | - | WS8M | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-3R00J Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tube | 2016 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 3Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | 20W | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | - | 5.08mm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-2400F Bourns Inc. | 37 | - | Datasheet | 6 Weeks | - | - | TO-220-2 | - | - | - | TO-220-2 | - | -55°C~155°C | Tube | - | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 240Ohms | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SDR0250F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~270°C | Bulk | 2006 | PWR4412-2S | 0.800Lx0.189W 20.32mmx4.80mm | ±1% | e3 | - | Obsolete | Not Applicable | 2 | - | ±20ppm/°C | 25mOhm | TIN | - | - | Metal Element | - | - | 5W | - | - | 5W | - | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 5W | 20.32mm | 3.18mm | - | - | - | 8019 | Current Sense, Moisture Resistant, Pulse Withstanding | 25.4mm | 1.000 25.40mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-35-75R0J Bourns Inc. | 25 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | 2kV | -55°C~155°C | Tube | - | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | ±100ppm/°C | 75Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | - | - | 720 μm | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 14.6mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-35-1R50J Bourns Inc. | 28 | - | Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tube | - | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.5Ohm | Matte Tin (Sn) | - | - | Thick Film | 35W | - | - | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | 35W | - | - | - | 5.08mm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() PWR221T-30-25R0F Bourns Inc. | 307 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | ±100ppm/°C | 25Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | - | 30W | - | - | Rectangular | FIXED RESISTOR | not_compliant | PWR221T | - | - | 5.08mm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 19.304mm | 0.760 19.30mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() FW30A5R60JA Bourns Inc. | 17 | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | FWxxA | 0.256Diax0.630L 6.50mmx16.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 5.6Ohm | Tin (Sn) | - | - | Wirewound | - | - | 3W | - | AMMO PACK | - | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | FW30A | - | 3W | - | - | 4.0988V | - | 0.75 mm | - | Fusible, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SFR1000F Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | - | Radial Lead | - | -55°C~270°C | Bulk | 2012 | PWR4412-2S | - | ±1% | - | - | Obsolete | Not Applicable | 2 | Radial | ±20ppm/°C | 100mOhms | - | 270°C | -55°C | Metal Element | - | - | 1W | - | - | - | - | - | - | - | - | PWR4412 | - | - | 11.43mm | - | - | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 7.62mm | - | 11.43mm | 4.8mm | - | ROHS3 Compliant | ||
![]() PWR221-2FC40R0F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-221 | - | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | ±100ppm/°C | 40Ohm | - | - | - | Thick Film | - | - | 30W | - | - | 50W | 5.08mm | 4mm | - | - | unknown | PWR221 | Not | - | 5.08mm | - | - | - | - | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-1500F Bourns Inc. | 37 | - | Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tube | - | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | ±100ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | - | - | - | - | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | Not | - | 5.08mm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-56R0F Bourns Inc. | 28 | - | Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tube | 2016 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 56Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | 20W | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | - | 5.08mm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SCR0500J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Radial | - | WIRE | - | - | - | -55°C~270°C | Bulk | 2014 | PWR4412-2S | 0.600Lx0.189W 15.24mmx4.80mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | - | ±20ppm/°C | 50mOhm | TIN | - | - | Metal Element | - | - | 3W | - | - | 3W | - | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 3W | 15.24mm | 3.18mm | - | - | - | 6019 | Current Sense, Moisture Resistant, Pulse Withstanding | 25.4mm | 1.000 25.40mm | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SCR0400F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Radial | - | WIRE | - | - | - | -55°C~270°C | Bulk | 2009 | PWR4412-2S | 0.600Lx0.189W 15.24mmx4.80mm | ±1% | e3 | - | Obsolete | Not Applicable | 2 | - | ±20ppm/°C | 40mOhm | TIN | - | - | Metal Element | - | - | 3W | - | - | 3W | - | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 3W | 15.24mm | 3.18mm | - | - | - | 6019 | Current Sense, Moisture Resistant, Pulse Withstanding | 25.4mm | 1.000 25.40mm | - | - | - | ROHS3 Compliant | ||
![]() PWR221T-30-2500F Bourns Inc. | 8 | - | Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 250Ohm | - | - | - | Thick Film | 30W | - | - | - | - | - | - | - | - | - | - | PWR221T | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.760 19.30mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-35-27R0J Bourns Inc. | 25 | - | Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tube | 2016 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 27Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | 35W | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | - | 5.08mm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() FW30A8R20JA Bourns Inc. | 8 | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2013 | FWxxA | 0.256Diax0.630L 6.50mmx16.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 8.2Ohm | Tin (Sn) | - | - | Wirewound | - | - | 3W | - | AMMO PACK | 3W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | FW30A | - | 3W | - | - | 4.9598V | - | 0.75 mm | - | Fusible, Safety | - | - | - | - | - | ROHS3 Compliant |