- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Threshold Voltage | Features | Fusing Time | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS5A1001J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.335Diax0.965L 8.50mmx24.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1kOhm | - | Wirewound | - | 5W | - | - | 5W | - | - | - | - | - | WS5A | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() PWR221T-30-4R00F Bourns Inc. | 201 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 4Ohm | Matte Tin (Sn) | Thick Film | RATED POWER WITH HEAT SINK: 30W | 30W | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | ROHS3 Compliant | ||
![]() PWR221-2FC15R0F Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-221 | - | FLAT | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 15Ohm | Tin (Sn) | Thick Film | RATED POWER DISSIPATED USING HEAT SINK: 50W | 30W | - | - | 50W | - | 4mm | Epoxy | FIXED RESISTOR | - | PWR221 | Not | 1.5W | 5.08mm | 10mm | - | - | 4016 | - | Pulse Withstanding | - | 18.288mm | 0.720 18.30mm | No SVHC | ROHS3 Compliant | ||
![]() PWR221-2FC75R0F Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-221 | - | FLAT | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 75Ohm | Tin (Sn) | Thick Film | RATED POWER DISSIPATED USING HEAT SINK: 50W | 30W | - | - | 50W | - | 4mm | Epoxy | FIXED RESISTOR | - | PWR221 | Not | 1.5W | 5.08mm | 10mm | - | - | 4016 | - | Pulse Withstanding | - | 18.288mm | 0.720 18.30mm | - | ROHS3 Compliant | ||
![]() PWR221-2FC25R0F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | - | TO-221 | - | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 25Ohm | - | Thick Film | - | 30W | - | - | 50W | - | 4mm | - | - | unknown | PWR221 | Not | - | 5.08mm | - | - | - | - | - | Pulse Withstanding | - | 18.288mm | 0.720 18.30mm | - | ROHS3 Compliant | ||
![]() WS1A1001J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.197Diax0.453L 5.00mmx11.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1kOhm | - | Wirewound | - | 1W | - | - | 1W | - | - | - | - | - | WS1A | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FW30A68R0JA Bourns Inc. | 17 | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.256Diax0.630L 6.50mmx16.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 68Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 3W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW30A | - | 3W | - | - | - | 0.75 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FW70A47R0JA Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.374Diax1.024L 9.50mmx26.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 47Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 7W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW70A | - | 7W | - | - | 18.1384V | 0.75 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SBR1000J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~270°C | Bulk | 2014 | PWR4412-2S | 0.450Lx0.189W 11.43mmx4.80mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | 100mOhm | TIN | Metal Element | - | 1W | - | - | 1W | - | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 1W | 11.43mm | 3.18mm | - | - | 4519 | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 7.62mm | 0.300 7.62mm | - | ROHS3 Compliant | ||
![]() PWR220T-20-75R0F Bourns Inc. | 154 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | 1.749988g | 2kV | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 75Ohm | Matte Tin (Sn) | Thick Film | - | 20W | 250V | - | 20W | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | Not | - | 5.08mm | - | - | 720 μm | - | 38.7V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | No SVHC | ROHS3 Compliant | ||
![]() FW10A5R10JA Bourns Inc. | 42 | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | FWxxA | 0.217Diax0.472L 5.50mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 5.1Ohm | Tin (Sn) | Wirewound | - | 1W | - | AMMO PACK | - | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | FW10A | - | 1W | - | - | - | 0.55 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FW50A4R70JA Bourns Inc. | 43 | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2013 | FWxxA | 0.295Diax0.709L 7.50mmx18.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 4.7Ohm | Tin (Sn) | Wirewound | - | 5W | - | Ammo Pack | 5W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | FW50A | - | 5W | - | - | 4.8477V | 0.75 mm | - | - | Fusible, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() PWR247T-100-15R0F Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 15Ohm | - | Thick Film | - | 100W | - | - | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.965 24.50mm | - | ROHS3 Compliant | ||
![]() PWR4522AS1000JA Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~350°C | Tape & Box (TB) | 2015 | PWR4522 | 0.217Diax0.453L 5.50mmx11.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 100Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 3W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | - | - | 3W | - | 38mm | - | 0.8 mm | - | - | Flame Proof, Fusible, Pulse Withstanding, Safety | 45 s | - | - | - | ROHS3 Compliant | ||
![]() PWR4522AS1001JA Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~350°C | Tape & Box (TB) | 2015 | PWR4522 | 0.217Diax0.453L 5.50mmx11.50mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 1kOhm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 3W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | - | - | 3W | - | 38mm | - | 0.8 mm | - | - | Flame Proof, Fusible, Pulse Withstanding, Safety | 45 s | - | - | - | ROHS3 Compliant | ||
![]() PWR4522AS27R0JA Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~350°C | Tape & Box (TB) | 2015 | PWR4522 | 0.217Diax0.453L 5.50mmx11.50mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 27Ohm | Tin (Sn) | Wirewound | - | - | - | AMMO PACK | 3W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | - | - | 3W | - | 38mm | - | 0.8 mm | - | - | Flame Proof, Fusible, Pulse Withstanding, Safety | 45 s | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SDR1000J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial | - | WIRE | - | - | - | -55°C~270°C | Bulk | 2014 | PWR4412-2S | 0.800Lx0.189W 20.32mmx4.80mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | 100mOhm | TIN | Metal Element | - | 5W | - | - | 5W | - | - | Open Frame | FIXED RESISTOR | - | PWR4412 | - | 5W | - | 3.18mm | - | - | 8019 | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 25.4mm | 1.000 25.40mm | - | ROHS3 Compliant | ||
![]() PWR221-2FCR100F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-221 | - | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 100mOhm | - | Thick Film | - | 30W | - | - | 50W | - | 4mm | - | - | unknown | PWR221 | Not | - | 5.08mm | - | - | - | - | - | Pulse Withstanding | - | 18.288mm | 0.720 18.30mm | - | ROHS3 Compliant | ||
![]() WS7A47R0J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.335Diax1.161L 8.50mmx29.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 47Ohm | - | Wirewound | - | 7W | - | - | 7W | - | - | - | - | - | WS7A | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() WS3A22R0J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.256Diax0.689L 6.50mmx17.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 22Ohm | - | Wirewound | - | 3W | - | - | 3W | - | - | - | - | - | WS3A | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant |