- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Actuator Type | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR221T-50-1000J Bourns Inc. | 182 | - | Datasheet | 8 Weeks | - | - | TO-220-2 | - | - | - | TO-220-2 | - | - | - | Tube | - | PWR221T-50 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 100Ohms | - | - | - | Thick Film | 50W | - | - | 50W | 250V | - | - | - | - | - | PWR221T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() W3M39R0J Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~200°C | Bulk | - | W | 0.217Diax0.610L 5.50mmx15.50mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±300ppm/°C | 39Ohms | - | - | - | Wirewound | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | RoHS Compliant | ||
![]() 20P-1-103 Bourns, Inc. | In Stock | - | - | - | - | Through Hole | - | - | WIRE | - | - | 425.242847mg | - | - | - | - | - | - | 10% | e0 | - | - | - | 3 | Radial | EAR99 | - | 10kOhm | TIN LEAD | 125°C | -55°C | Cermet | - | - | 8533.40.80.50 | 250mW | - | TUBE | - | - | - | TRIMMER | - | - | - | 0.25W | - | SCREW | - | - | - | - | - | 70°C | 15 | HORIZONTAL | - | - | - | 20mm | 2.03mm | - | - | Non-RoHS Compliant | ||
![]() PWR220T-20-3002J Bourns Inc. | 211 | - | Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tube | 2016 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 30kOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | - | 20W | - | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 14.605mm | 0.575 14.60mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR220-4SBR050J Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-220-4 Full Pack | - | - | - | - | - | 300V | -40°C~130°C | Tube | 2008 | PWR220 S | 0.400Lx0.157W 10.16mmx4.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | ±50ppm/°C | 50mOhm | - | - | - | Metal Foil | - | - | - | 1.5W | - | - | 15W | 4mm | Epoxy | FIXED RESISTOR | PWR220 | Not | - | - | 2.54mm | - | 10mm | - | - | 760 μm | - | - | - | - | Pulse Withstanding | 17.3mm | 0.681 17.30mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220-4SBR010J Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | - | TO-220-4 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | - | 300V | -40°C~130°C | Tube | 2008 | PWR220 S | 0.400Lx0.157W 10.16mmx4.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | ±50ppm/°C | 10mOhm | Tin (Sn) | - | - | Metal Foil | - | RATED POWER DISSIPATED USING HEAT SINK: 15W | 8533.21.00.90 | 1.5W | - | - | 15W | 4mm | Epoxy | FIXED RESISTOR | PWR220 | Not | - | - | 2.54mm | - | 10mm | - | - | 760 μm | - | - | - | - | Pulse Withstanding | 17.3mm | 0.681 17.30mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR4413CR040F Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | - | - | - | - | -55°C~325°C | Bulk | 2009 | PWR4413 | 0.600Lx0.157W 15.24mmx4.00mm | ±1% | e3 | - | Obsolete | Not Applicable | 2 | - | EAR99 | - | 40mOhm | Tin (Sn) | - | - | Metal Element | - | - | - | 3W | - | - | 3W | 4mm | Open Frame | FIXED RESISTOR | - | Not | - | 3W | 15.24mm | - | 4.5mm | - | - | - | 6016 | - | - | - | Current Sense, Pulse Withstanding | 16.002mm | 0.630 16.00mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR247T-100-1R00J Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 1Ohm | - | - | - | Thick Film | - | - | - | 100W | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.965 24.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR247T-100-47R0J Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 47Ohm | - | - | - | Thick Film | - | - | - | 100W | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.965 24.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR247T-100-2R00J Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 2Ohm | - | - | - | Thick Film | - | - | - | 100W | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.965 24.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR247T-100-R100J Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 100mOhm | - | - | - | Thick Film | - | - | - | 100W | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.965 24.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR247T-100-3R30J Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 3.3Ohm | - | - | - | Thick Film | - | - | - | 100W | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.965 24.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR247T-100-3R30F Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 3.3Ohm | - | - | - | Thick Film | - | - | - | 100W | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.965 24.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() FW10A9R10JA Bourns Inc. | 42 | - | Datasheet | 14 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | FWxxA | 0.217Diax0.472L 5.50mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±200ppm/°C | 9.1Ohms | - | 155°C | -55°C | Wirewound | 1W | - | - | 1W | - | - | - | - | - | - | FW10A | - | - | - | - | - | - | - | - | - | - | - | - | - | Fusible, Safety | - | - | 12mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-35-7500F Bourns, Inc. | In Stock | - | - | - | - | Through Hole | Ceramic | - | WIRE | - | - | - | 2kV | - | - | - | - | - | 1% | e3 | - | - | - | 2 | Radial | EAR99 | 100 ppm/°C | 750Ohm | Matte Tin (Sn) | 155°C | -55°C | Thick Film | - | - | 8533.29.00.00 | 35W | - | TUBE | - | - | Rectangular | FIXED RESISTOR | - | - | AEC-Q200 | - | 5.08mm | - | - | 250V | - | 720 μm | - | 25°C | - | - | - | 14.6mm | - | 10.1mm | 4mm | No | - | RoHS Compliant | ||
![]() FW10A6R80JA Bourns Inc. | 42 | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tape & Box (TB) | 2013 | FWxxA | 0.217Diax0.472L 5.50mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 6.8Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | 1W | - | AMMO PACK | 1W | - | Tubular | FIXED RESISTOR - FUSIBLE | FW10A | - | - | 1W | - | - | - | - | - | 0.55 mm | - | - | - | - | Fusible, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PWR221T-30-5R10J Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | TO-220-2 Full Pack | - | - | - | - | - | - | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 5.1Ohm | - | - | - | Thick Film | 30W | - | - | - | - | - | - | - | - | - | PWR221T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.760 19.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR247T-100-R200F Bourns Inc. | 9 | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 200mOhm | - | - | - | Thick Film | - | - | - | 100W | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.965 24.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR247T-100-20R0J Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 20Ohm | - | - | - | Thick Film | - | - | - | 100W | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.965 24.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR247T-100-R050J Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | TO-247-2 | - | - | - | - | - | - | -55°C~175°C | Tube | - | PWR247T-100 | 0.620Lx0.195W 15.75mmx4.95mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 50mOhm | - | - | - | Thick Film | - | - | - | 100W | - | - | - | - | - | - | PWR247T | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.965 24.50mm | - | - | - | - | ROHS3 Compliant |