- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Number of Turns | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS2M15R0J Bourns Inc. | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.197Diax0.453L 5.00mmx11.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 15Ohm | - | - | - | Wirewound | - | - | 2W | - | 2W | - | - | - | - | WS2M | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PWR221-2FCR020F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-221 | - | - | - | TO-221 | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±600ppm/°C | 20mOhms | - | 155°C | -40°C | Thick Film | 50W | - | 1.5W | - | 50W | 4mm | - | - | - | PWR221 | Not | - | 5.08mm | - | - | 760 μm | - | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | 10.16mm | 3.9878mm | - | - | ROHS3 Compliant | ||
![]() PWR221-2FC12R0F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-221 | - | - | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 12Ohm | - | - | - | Thick Film | - | - | 30W | - | 50W | 4mm | - | - | unknown | PWR221 | Not | - | 5.08mm | - | - | - | - | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR221-2FC2500F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | - | TO-221 | NO | FLAT | THROUGH HOLE MOUNT | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 250Ohm | Tin (Sn) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 50W | 30W | - | 50W | 4mm | Epoxy | FIXED RESISTOR | - | PWR221 | Not | 1.5W | 5.08mm | 10mm | - | - | 4016 | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR221-2FC7R50F Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-221 | - | FLAT | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 7.5Ohm | Tin (Sn) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 50W | 30W | - | 50W | 4mm | Epoxy | FIXED RESISTOR | - | PWR221 | Not | 1.5W | 5.08mm | 10mm | - | - | 4016 | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() W7M82R0J Bourns Inc. | 17 | - | Datasheet | 14 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~200°C | Bulk | - | W | 0.335Diax0.965L 8.50mmx24.50mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±300ppm/°C | 82Ohms | - | - | - | Wirewound | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | RoHS Compliant | ||
![]() FW50A22R0JA Bourns Inc. | 43 | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.295Diax0.709L 7.50mmx18.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 22Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | Ammo Pack | 5W | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW50A | - | 5W | - | - | 10.4881V | 0.75 mm | - | - | Fusible, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PWR221-2FC5R00F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-221 | - | - | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 5Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 30W | - | 50W | 4mm | Epoxy | FIXED RESISTOR | - | PWR221 | Not | - | 5.08mm | 10mm | - | - | 4016 | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | No | Unknown | ROHS3 Compliant | ||
![]() PWR221-2FCR400F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-221 | - | - | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 400mOhm | - | - | - | Thick Film | - | - | 30W | - | 50W | 4mm | - | - | - | PWR221 | Not | - | 5.08mm | - | - | - | - | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() FW20A18R0JA Bourns Inc. | 42 | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FWxxA | 0.236Diax0.472L 6.00mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 18Ohm | Tin (Sn) | - | - | Wirewound | 2W | - | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR - FUSIBLE | unknown | FW20A | - | 2W | - | - | 6V | 0.65 mm | - | - | Fusible, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() W5M33R0J Bourns Inc. | 8 | - | Datasheet | 14 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~200°C | Bulk | - | W | 0.256Diax0.689L 6.50mmx17.50mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±300ppm/°C | 33Ohms | - | - | - | Wirewound | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | RoHS Compliant | ||
![]() PWR221-2FC1000F Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-221 | - | FLAT | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 100Ohm | Tin (Sn) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 50W | 30W | - | 50W | 4mm | Epoxy | FIXED RESISTOR | - | PWR221 | Not | 1.5W | 5.08mm | 10mm | - | - | 4016 | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR221-2FCR033F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-221 | - | - | - | TO-221 | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±600ppm/°C | 33mOhms | - | 155°C | -40°C | Thick Film | 50W | - | 1.5W | - | 50W | 4mm | - | - | - | PWR221 | Not | - | 5.08mm | - | - | - | - | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | 10.16mm | 4mm | - | - | ROHS3 Compliant | ||
![]() PWR221-2FCR050F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-221 | - | - | - | TO-221 | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±300ppm/°C | 50mOhms | - | 155°C | -40°C | Thick Film | 50W | - | 1.5W | - | 50W | 4mm | - | - | - | PWR221 | Not | - | 5.08mm | - | - | 760 μm | - | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | 10.16mm | 3.9878mm | - | - | ROHS3 Compliant | ||
![]() PWR221-2FC50R0F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-221 | - | - | - | - | - | 2kV | -40°C~155°C | Tube | 2004 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 30W | - | 50W | 4mm | Epoxy | FIXED RESISTOR | - | PWR221 | Not | - | 5.08mm | 10mm | - | - | 4016 | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() PWR221-2FC2000F Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-221 | - | FLAT | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 200Ohm | Tin (Sn) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 50W | 30W | - | 50W | 4mm | Epoxy | FIXED RESISTOR | - | PWR221 | Not | 1.5W | 5.08mm | 10mm | - | - | 4016 | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR221-2FC20R0F Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-221 | - | FLAT | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 20Ohm | Tin (Sn) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 50W | 30W | - | 50W | 4mm | Epoxy | FIXED RESISTOR | - | PWR221 | Not | 1.5W | 5.08mm | 10mm | - | - | 4016 | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() PWR221-2FCR150F Bourns Inc. | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | TO-221 | - | - | - | - | - | 2kV | -40°C~155°C | Tube | 2011 | PWR221 F | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 150mOhm | - | - | - | Thick Film | - | - | 30W | - | 50W | 4mm | - | - | unknown | PWR221 | Not | - | 5.08mm | - | - | - | - | - | Pulse Withstanding | 18.288mm | 0.720 18.30mm | - | - | - | - | ROHS3 Compliant | ||
![]() 3006P-FN2-253LF Bourns, Inc. | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 1.133981g | - | - | - | - | - | - | 10% | - | - | - | - | - | Pin | - | - | 25kOhm | - | 125°C | -55°C | Cermet | - | - | 750mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PWR4412-2SDR0150J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial | - | WIRE | - | - | - | - | -55°C~270°C | Bulk | 2014 | PWR4412-2S | 0.800Lx0.189W 20.32mmx4.80mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | 15mOhm | TIN | - | - | Metal Element | - | - | - | - | 5W | - | Open Frame | FIXED RESISTOR | - | PWR4412 | - | 5W | - | 3.18mm | - | - | 8019 | - | Current Sense, Moisture Resistant, Pulse Withstanding | 25.4mm | 1.000 25.40mm | - | - | - | - | ROHS3 Compliant |