- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Product Type | Operating Temperature Range | Threshold Voltage | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR220T-20-5R00J Bourns Inc. | 236 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tube | 2015 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 5Ohm | Matte Tin (Sn) | Thick Film | - | - | - | 20W | - | - | 20W | - | - | - | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.98mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() W1M56R0J Bourns Inc. | 4366 |
| - | - | - | - | Axial | - | - | - | Axial | - | Bourns | 1000 | Bourns | + 200 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Box (TB) | Active | Details | 0.019859 oz | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.157" Dia x 0.374" L (4.00mm x 9.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | Wirewound Power Resistor | 56 Ohms | - | Wirewound | 1W | - | Resistors | 1 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | Wirewound Resistors - Through Hole | 4 mm | - | - | 9.5 mm | - | - | - | - | ||
![]() PWR221T-30-2R20F Bourns Inc. | 425 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 2.2Ohm | Matte Tin (Sn) | Thick Film | - | - | - | 30W | 250V | - | 30W | - | 5.08mm | - | Epoxy | FIXED RESISTOR | PWR221T | - | - | - | 5.08mm | - | - | - | - | - | - | - | 8.1V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 19.304mm | 0.760 19.30mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-35-R200F Bourns Inc. | 385 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -55°C~155°C | Tube | 2016 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 200mOhm | Matte Tin (Sn) | Thick Film | - | - | - | 35W | - | - | 35W | - | - | - | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | 5.08mm | - | - | - | 720 μm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-20-3R30J Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | 2012 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 3.3Ohm | Matte Tin (Sn) | Thick Film | - | - | - | - | - | - | 20W | - | - | - | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-2001F Bourns Inc. | 13 |
| Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | - | 30W | - | - | 30W | - | - | - | Rectangular | FIXED RESISTOR | PWR221T | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 19.304mm | 0.760 19.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() FW10A10R0JA Bourns Inc. | 6021 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V | -55°C~155°C | Tape & Box (TB) | 2013 | FWxxA | 0.217Diax0.472L 5.50mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 10Ohm | Tin (Sn) | Wirewound | - | - | - | 1W | 240V | AMMO PACK | 1W | - | - | - | Tubular | FIXED RESISTOR - FUSIBLE | FW10A | Not | - | 1W | - | - | - | - | 550 μm | - | - | - | 3.2V | Fusible, Safety | - | 5.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR4412-2SBR0100F Bourns Inc. | 4 | - | Datasheet | 15 Weeks | Tin | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~270°C | Bulk | 2007 | PWR4412-2S | 0.450Lx0.189W 11.43mmx4.80mm | ±1% | e3 | yes | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | - | 10mOhm | TIN | Metal Element | - | - | - | 1W | - | - | 1W | - | 11.43mm | 4.8mm | Open Frame | FIXED RESISTOR | PWR4412 | Not | - | 1W | 11.43mm | 3.18mm | - | - | - | 4519 | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | - | 7.62mm | 0.300 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PWR4412-2SDR0050F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~270°C | Bulk | 2006 | PWR4412-2S | 0.800Lx0.189W 20.32mmx4.80mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 5mOhm | TIN | Metal Element | - | - | - | 5W | - | - | 5W | - | - | 4.8mm | Open Frame | FIXED RESISTOR | PWR4412 | Not | - | 5W | 20.32mm | 3.18mm | - | - | - | 8019 | - | - | 200mV | Current Sense, Moisture Resistant, Pulse Withstanding | - | - | 25.4mm | 1.000 25.40mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-20-7R50F Bourns Inc. | 481 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | - | 1.749988g | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 7.5Ohm | Matte Tin (Sn) | Thick Film | - | - | - | 20W | 250V | - | 20W | - | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | 5.08mm | - | - | - | 720 μm | - | - | - | 12.2V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() W2M1500J Bourns Inc. | 3116 |
| - | - | - | - | Axial | - | - | - | Axial | - | Bourns | 1000 | Bourns | + 200 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Box (TB) | Active | Details | 0.025926 oz | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.177" Dia x 0.453" L (4.50mm x 11.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | Wirewound Power Resistor | 150 Ohms | - | Wirewound | 2W | - | Resistors | 2 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.65 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | Wirewound Resistors - Through Hole | 4.5 mm | - | - | 11.5 mm | - | - | - | - | ||
![]() W7M15R0J Bourns Inc. | 1569 |
| - | - | - | - | Axial | - | - | - | Axial | - | Bourns | 500 | Bourns | + 200 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Box (TB) | Active | Details | 0.036967 oz | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.335" Dia x 0.965" L (8.50mm x 24.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | Wirewound Power Resistor | 15 Ohms | - | Wirewound | 7W | - | Resistors | 7 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | Wirewound Resistors - Through Hole | 8.5 mm | - | - | 24.5 mm | - | - | - | - | ||
![]() W5M15R0J Bourns Inc. | 2544 |
| - | - | - | - | Axial | - | - | - | Axial | - | Bourns | 500 | Bourns | + 200 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Box (TB) | Active | Details | 0.036967 oz | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.256" Dia x 0.689" L (6.50mm x 17.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | Wirewound Power Resistor | 15 Ohms | - | Wirewound | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | Wirewound Resistors - Through Hole | 6.5 mm | - | - | 17.5 mm | - | - | - | - | ||
![]() W2M39R0J Bourns Inc. | 4859 |
| - | - | - | - | Axial | - | - | - | Axial | - | Bourns | 1000 | Bourns | + 200 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Box (TB) | Active | Details | 0.025926 oz | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.177" Dia x 0.453" L (4.50mm x 11.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | Wirewound Power Resistor | 39 Ohms | - | Wirewound | 2W | - | Resistors | 2 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.65 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | Wirewound Resistors - Through Hole | 4.5 mm | - | - | 11.5 mm | - | - | - | - | ||
![]() W5M1200J Bourns Inc. | 1160 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | + 200 C | Bourns Inc. | - 55 C | - | Tape & Box (TB) | Active | - | - | - | -55°C ~ 200°C | - | - | W | 0.256" Dia x 0.689" L (6.50mm x 17.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | - | 120 Ohms | - | Wirewound | 5W | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 6.5 mm | - | - | 17.5 mm | - | - | - | - | ||
![]() W3M1000J Bourns Inc. | 7353 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | + 200 C | Bourns Inc. | - 55 C | - | Tape & Box (TB) | Active | - | - | - | -55°C ~ 200°C | - | - | W | 0.217" Dia x 0.610" L (5.50mm x 15.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | - | 100 Ohms | - | Wirewound | 3W | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 5.5 mm | - | - | 15.5 mm | - | - | - | - | ||
![]() W2M56R0J Bourns Inc. | 12831 |
| - | - | - | - | Axial | - | - | - | Axial | - | Bourns | 1000 | Bourns | + 200 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Box (TB) | Active | Details | 0.025926 oz | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.177" Dia x 0.453" L (4.50mm x 11.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | Wirewound Power Resistor | 56 Ohms | - | Wirewound | 2W | - | Resistors | 2 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.65 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | Wirewound Resistors - Through Hole | 4.5 mm | - | - | 11.5 mm | - | - | - | - | ||
![]() W3M56R0J Bourns Inc. | 2972 |
| - | - | - | - | Axial | - | - | - | Axial | - | Bourns | 1000 | Bourns | + 200 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Box (TB) | Active | Details | 0.036967 oz | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.217" Dia x 0.610" L (5.50mm x 15.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | Wirewound Power Resistor | 56 Ohms | - | Wirewound | 3W | - | Resistors | 3 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.7 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | Wirewound Resistors - Through Hole | 5.5 mm | - | - | 15.5 mm | - | - | - | - | ||
![]() PWR220T-20-3R00F Bourns Inc. | 578 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | - | 1.749988g | - | - | - | - | - | - | - | - | - | - | - | 2kV | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 3Ohm | Matte Tin (Sn) | Thick Film | - | - | - | 20W | 250V | - | 20W | - | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | 5.08mm | - | - | - | 720 μm | - | - | - | 7.7V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.6mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-20-1003F Bourns Inc. | 242 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | 2015 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | Thick Film | - | - | - | - | - | - | 20W | - | - | - | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | - |