- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Actuator Type | Lead Length | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3296W-OT1-504 Bourns, Inc. | In Stock | - | Datasheet | PCB | - | - | WIRE | - | - | - | - | Bulk | 3296-OT1 | 10% | e0 | 3 | Radial | EAR99 | - | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | TRAY; TUBE | - | Trimmer Pot | TRIMMER | not_compliant | - | 0.5W | - | SCREW | 6.4mm | 0.51 mm | 3819 | 70°C | 25 | Linear | VERTICAL | 9000 deg | - | - | - | Non-RoHS Compliant | ||
![]() 3318F-1-504 Bourns, Inc. | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | - | Bulk | - | 20% | - | 3 | SMD/SMT | EAR99 | - | 500kOhm | - | 70°C | -10°C | Carbon, Potentiometer | - | 8533.40.80.70 | 100mW | - | 6.4mm | - | TRIMMER | - | Not | 0.1W | - | SCREW | - | - | - | 50°C | 1 | Linear | VERTICAL | - | - | 6.4mm | - | Non-RoHS Compliant | ||
![]() 3319P-2-471 Bourns, Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 25% | - | - | Through Hole | - | - | 470Ohm | - | 100°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3319P-3-222 Bourns, Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 25% | - | - | Through Hole | - | - | 2.2kOhm | - | 100°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3319P-2-223 Bourns, Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 25% | - | - | Through Hole | - | - | 22kOhm | - | 100°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3319W-2-105 Bourns, Inc. | In Stock | - | - | Through Hole | - | - | SNAP-IN | - | - | - | - | - | 3319 | 25% | e3 | 3 | Through Hole | EAR99 | - | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | Carbon | - | 8533.40.80.70 | 200mW | BULK | - | Open Frame | TRIMMER | - | - | 0.2W | - | SCREW | 4mm | - | 3545 | 70°C | 1 | - | HORIZONTAL | 235 deg | - | - | - | Non-RoHS Compliant | ||
![]() PWR220-2FB3000F Bourns, Inc. | In Stock | - | Datasheet | Through Hole | TO-220 | - | - | - | 2 | - | 2kV | - | - | 1% | - | - | Radial | - | 100 ppm/°C | 300Ohm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | 4mm | - | - | - | Not | - | 5.08mm | - | - | - | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | RoHS Compliant | ||
![]() PWR220-2FBR400F Bourns, Inc. | In Stock | - | Datasheet | Through Hole | TO-220 | - | - | - | 2 | - | 2kV | - | - | 1% | - | - | Radial | - | 100 ppm/°C | 400mOhm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | 4mm | - | - | - | Not | - | 5.08mm | - | - | 760 μm | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | RoHS Compliant | ||
![]() PWR220-2FBR750F Bourns, Inc. | In Stock | - | Datasheet | Through Hole | TO-220 | - | - | - | 2 | - | 2kV | - | - | 1% | - | - | Radial | - | 100 ppm/°C | 750mOhm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | 4mm | - | - | - | Not | - | 5.08mm | - | - | 760 μm | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | RoHS Compliant | ||
![]() PWR220-2FB5000F Bourns, Inc. | In Stock | - | Datasheet | Through Hole | TO-220 | - | - | - | 2 | - | 2kV | - | - | 1% | - | - | Radial | - | 100 ppm/°C | 500Ohm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | 4mm | - | - | - | Not | - | 5.08mm | - | - | - | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | RoHS Compliant | ||
![]() 3296P-LTC-502 Bourns, Inc. | In Stock | - | Datasheet | PCB | - | - | WIRE | - | - | 850.485694mg | - | Bulk | 3296(LTC) | 10% | e0 | 3 | Pin | - | -2020 ppm/°C | 5kOhm | TIN LEAD | 150°C | -55°C | Cermet | - | - | 500mW | TUBE | - | Multi-Turn | TRIMMER | not_compliant | - | 0.5W | - | SCREW | 6.4mm | 0.51 mm | 3819 | 70°C | 25 | Linear | HORIZONTAL | - | - | - | - | Non-RoHS Compliant | ||
![]() 3266W-LTC-502 Bourns, Inc. | In Stock | - | Datasheet | PCB | - | - | WIRE | - | - | - | - | - | 3266(LTC) | 10% | - | 3 | Radial | EAR99 | - | 5kOhm | - | 150°C | -55°C | Cermet, Potentiometer | - | 8533.40.80.50 | 250mW | TUBE | - | Multi-Turn | TRIMMER | not_compliant | - | 0.25W | - | SCREW | 4.78mm | 0.4 mm | 2517 | 70°C | 12 | Linear | VERTICAL | - | - | - | - | Non-RoHS Compliant | ||
![]() PWR220-2FB3R00F Bourns, Inc. | In Stock | - | - | Through Hole | TO-220 | - | - | - | 2 | - | 2kV | - | - | 1% | - | - | Radial | - | 100 ppm/°C | 3Ohm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | 4mm | - | - | - | Not | - | 5.08mm | - | - | - | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | RoHS Compliant | ||
![]() 3309P-3-502 Bourns, Inc. | In Stock | - | - | Through Hole | - | - | FLAT | - | - | - | - | - | 3309 | 25% | e3 | 3 | Through Hole | EAR99 | - | 5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | Cermet | - | 8533.40.80.50 | 500mW | BULK | - | Open Frame | TRIMMER | - | - | 0.5W | - | SCREW | 4mm | - | 3545 | 70°C | 1 | - | VERTICAL | 235 deg | - | - | - | RoHS Compliant | ||
![]() PWR220-2FB1000J Bourns, Inc. | In Stock | - | - | Through Hole | TO-220 | - | FLAT | - | - | - | - | - | - | 5% | e3 | 2 | - | - | 100 ppm/°C | 100Ohm | Tin (Sn) | 155°C | -40°C | Thick Film | POWER DISSIPATED WITH HEATSINK: 30W | - | 30W | TUBE | - | - | FIXED RESISTOR | - | - | 1.5W | - | - | - | - | - | 70°C | - | - | - | - | 19.3mm | 10.16mm | - | RoHS Compliant | ||
![]() 3318S-1-103 Bourns, Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 20% | - | - | Through Hole | - | - | 10kOhm | - | 70°C | -10°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | 3.51mm | - | - | - | - | - | - | - | 6.91mm | 6.5mm | 4.32mm | RoHS Compliant | ||
![]() 3319W-2-221 Bourns, Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 25% | - | - | Through Hole | - | - | 220Ohm | - | 100°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3318S-1-501 Bourns, Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 20% | - | - | Through Hole | - | - | 500Ohm | - | 70°C | -10°C | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | 3.51mm | - | - | - | - | - | - | - | 6.91mm | 6.5mm | 4.32mm | RoHS Compliant | ||
![]() 3296W-OT1-104 Bourns, Inc. | In Stock | - | - | PCB | - | - | WIRE | - | - | - | - | Bulk | 3296-OT1 | 10% | e0 | 3 | Radial | EAR99 | - | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | Cermet, Potentiometer | - | 8533.40.80.50 | 500mW | TRAY; TUBE | - | Trimmer Pot | TRIMMER | not_compliant | - | 0.5W | - | SCREW | 6.4mm | 0.51 mm | 3819 | 70°C | 25 | Linear | VERTICAL | 9000 deg | - | - | - | Non-RoHS Compliant | ||
![]() 3309W-11-202 Bourns, Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 25% | - | - | Through Hole | - | - | 2kOhm | - | 100°C | -25°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |