- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Product Type | Operating Temperature Range | Threshold Voltage | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR220T-20-7R50J Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | 2015 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 7.5Ohm | Matte Tin (Sn) | Thick Film | - | - | - | - | - | - | 20W | - | - | - | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() WS2M1001J Bourns Inc. | 41 |
| Datasheet | 14 Weeks | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.197Diax0.453L 5.00mmx11.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 1kOhm | - | Wirewound | - | - | - | 2W | - | - | 2W | - | - | - | - | - | WS2M | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() W1M39R0J Bourns Inc. | 24 |
| - | - | - | - | Axial | - | - | - | Axial | Bourns | 1000 | Bourns | + 200 C | Bourns Inc. | - 55 C | PCB Mount | - | Tape & Box (TB) | Active | Details | 0.019859 oz | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.157" Dia x 0.374" L (4.00mm x 9.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | Wirewound Power Resistor | 39 Ohms | - | Wirewound | 1W | - | Resistors | 1 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | Wirewound Resistors - Through Hole | 4 mm | - | - | 9.5 mm | - | - | - | - | - | ||
![]() W1M47R0J Bourns Inc. | 5974 |
| - | - | - | - | Axial | - | - | - | Axial | Bourns | 1000 | Bourns | + 200 C | Bourns Inc. | - 55 C | PCB Mount | - | Tape & Box (TB) | Active | Details | 0.019859 oz | - | -55°C ~ 200°C | Ammo Pack | - | W | 0.157" Dia x 0.374" L (4.00mm x 9.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | Wirewound Power Resistor | 47 Ohms | - | Wirewound | 1W | - | Resistors | 1 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | Wirewound Resistors | - 55 C to + 200 C | - | Flame Retardant Coating, Safety | Wirewound Resistors - Through Hole | 4 mm | - | - | 9.5 mm | - | - | - | - | - | ||
![]() FW20A47R0JA Bourns Inc. | 63220 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | FWxxA | 0.236Diax0.472L 6.00mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 47Ohm | Tin (Sn) | Wirewound | - | - | - | - | - | AMMO PACK | 2W | - | - | - | - | FIXED RESISTOR - FUSIBLE | FW20A | - | - | 2W | - | - | - | - | - | - | - | - | - | Fusible, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-20-R033J Bourns Inc. | 44 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | - | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 33mOhm | Matte Tin (Sn) | Thick Film | 20W | - | - | - | - | - | - | - | - | - | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | - | 0.575 14.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() W1M1200J Bourns Inc. | 3880 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | + 200 C | Bourns Inc. | - 55 C | - | - | Tape & Box (TB) | Active | - | - | - | -55°C ~ 200°C | - | - | W | 0.157" Dia x 0.374" L (4.00mm x 9.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | - | 120 Ohms | - | Wirewound | 1W | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 4 mm | - | - | 9.5 mm | - | - | - | - | - | ||
![]() WS3M33R0J Bourns Inc. | 860 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.217Diax0.610L 5.50mmx15.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 33Ohm | - | Wirewound | - | - | - | 3W | - | - | 3W | - | - | - | - | - | WS3M | - | - | - | - | - | - | - | 750 μm | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | 5.5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-35-47R0J Bourns Inc. | 141 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 47Ohm | Matte Tin (Sn) | Thick Film | - | - | - | 35W | 250V | - | 35W | - | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | - | - | - | - | - | - | - | - | 30.7V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.6mm | 0.575 14.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-35-1R00F Bourns Inc. | 457 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 1Ohm | Matte Tin (Sn) | Thick Film | - | - | - | 35W | 250V | - | 35W | - | - | 4mm | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | 5.08mm | - | - | - | 720 μm | - | - | - | 4.5V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.6mm | 0.575 14.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-20-4R70J Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | 2015 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 4.7Ohm | Matte Tin (Sn) | Thick Film | - | - | - | - | - | - | 20W | - | - | - | Epoxy | FIXED RESISTOR | PWR220T | - | - | - | - | - | - | 5.08mm | - | 4016 | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() W2M1000J Bourns Inc. | 2325 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2015 | W | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±300ppm/°C | - | 100Ohm | Tin (Sn) | Wirewound | - | - | - | 2W | - | Ammo Pack | - | - | - | - | Cylindrical | FIXED RESISTOR | - | - | - | 2W | - | - | - | - | 0.65 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FW30A5R10JA Bourns Inc. | 8 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | FWxxA | 0.256Diax0.630L 6.50mmx16.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 5.1Ohm | Tin (Sn) | Wirewound | - | - | - | 3W | - | AMMO PACK | - | - | - | - | Tubular | FIXED RESISTOR - FUSIBLE | FW30A | - | - | 3W | - | 3.9115V | - | - | 0.75 mm | - | - | - | - | Fusible, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() W7M1000J Bourns Inc. | 2340 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | + 200 C | Bourns Inc. | - 55 C | - | - | Tape & Box (TB) | Active | - | - | - | -55°C ~ 200°C | - | - | W | 0.335" Dia x 0.965" L (8.50mm x 24.50mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | - | 100 Ohms | - | Wirewound | 7W | - | - | 7 W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 8.5 mm | - | - | 24.5 mm | - | - | - | - | - | ||
![]() PWR220T-20-25R0J Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | 2016 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 25Ohm | Matte Tin (Sn) | Thick Film | - | - | - | - | - | - | 20W | - | - | - | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-5R00J Bourns Inc. | 8 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 5Ohm | Matte Tin (Sn) | Thick Film | - | - | - | 30W | 250V | - | 30W | - | 5.08mm | - | Rectangular | FIXED RESISTOR | PWR221T | - | - | - | 5.08mm | - | - | - | 720 μm | - | - | - | 12.2V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 19.304mm | 0.760 19.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FW30A6R80JA Bourns Inc. | 17 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2013 | FWxxA | 0.256Diax0.630L 6.50mmx16.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 6.8Ohm | Tin (Sn) | Wirewound | - | - | - | 3W | - | AMMO PACK | 3W | - | - | - | Tubular | FIXED RESISTOR - FUSIBLE | FW30A | - | - | 3W | - | 4.5166V | - | - | 0.75 mm | - | - | - | - | Fusible, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR4412-2SDR0300F Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | -55°C~270°C | Bulk | 2009 | PWR4412-2S | 0.800Lx0.189W 20.32mmx4.80mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 30mOhm | TIN | Metal Element | - | - | - | 5W | - | - | 5W | - | - | 4.8mm | Open Frame | FIXED RESISTOR | PWR4412 | Not | - | 5W | 20.32mm | - | - | - | 1.01 mm | - | - | - | 400mV | Current Sense, Moisture Resistant, Pulse Withstanding | - | - | 25.4mm | 1.000 25.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() WS5M1001J Bourns Inc. | 1125 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.256Diax0.689L 6.50mmx17.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 1kOhm | - | Wirewound | - | - | - | 5W | - | - | 5W | - | - | - | - | - | WS5M | - | - | - | - | - | - | - | 750 μm | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | 6.5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR221T-30-R750F Bourns Inc. | 380 |
| Datasheet | 7 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 750mOhm | Matte Tin (Sn) | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | - | 30W | - | - | - | - | - | - | Rectangular | FIXED RESISTOR | PWR221T | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 16.26mm | 0.760 19.30mm | - | - | No | - | ROHS3 Compliant | - |