- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR221-2FB1000J Bourns, Inc. | In Stock | - | Datasheet | Copper, Tin | Through Hole | TO-221 | FLAT | - | - | 2kV | - | - | - | 5% | e3 | - | - | - | 2 | Radial | EAR99 | 100 ppm/°C | 100Ohm | Tin (Sn) | 155°C | -40°C | Thick Film | POWER DISSIPATED WITH HEATSINK: 30W | 8533.21.00.90 | 1.5W | - | TUBE | 4mm | - | FIXED RESISTOR | - | - | Not | - | 5.08mm | - | - | - | - | - | 70°C | - | - | - | - | - | 18.3mm | 10.16mm | 4mm | RoHS Compliant | ||
![]() PWR4412-2SBR0030F Bourns Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWR4412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3006P-7-102 Bourns, Inc. | In Stock | - | - | - | Panel | - | WIRE | - | 1.133981g | - | - | - | - | 10% | e3 | no | - | - | 3 | Pin | EAR99 | -100100 ppm/°C | 1kOhm | Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 750mW | - | TUBE | - | Trimmer Pot | TRIMMER | not_compliant | - | - | 0.75W | - | SCREW | - | 400V | 0.51 mm | 7519 | 70°C | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 19.05mm | 4.83mm | Non-RoHS Compliant | ||
![]() 3006P-7-105 Bourns, Inc. | In Stock | - | - | - | Panel | - | - | - | 1.133981g | - | - | - | - | 10% | e0 | no | - | - | - | Pin | EAR99 | 100 ppm/°C | 1MOhm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 750mW | 500V | Tube | - | Trimmer Pot | TRIMMER | not_compliant | - | - | 0.75W | - | - | 5.33mm | 400V | 0.51 mm | 7519 | - | - | - | - | 5400 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() 3319P-2-503 Bourns, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | 200V | - | - | 3319 | 25% | e3 | yes | - | - | - | Through Hole | EAR99 | 1000 ppm/°C | 50kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | Carbon | - | 8533.40.80.70 | 200mW | - | - | - | Open Frame | POTENTIOMETER | - | - | - | 0.2W | - | - | - | - | - | 3545 | - | - | - | - | 235 deg | - | - | 11mm | 9mm | Non-RoHS Compliant | ||
![]() 3006P-7-501 Bourns, Inc. | In Stock | - | - | - | Panel | - | WIRE | - | 1.133981g | - | - | - | - | 10% | e3 | no | - | - | 3 | Pin | EAR99 | -100100 ppm/°C | 500Ohm | Tin (Sn) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 750mW | 500V | TUBE | - | Trimmer Pot | TRIMMER | not_compliant | - | - | 0.75W | - | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | 15 | - | HORIZONTAL | 5400 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() 3386W-DM7-104 Bourns, Inc. | In Stock | - | - | - | Through Hole | - | - | - | 850.485694mg | 300V | - | - | - | 10% | - | - | - | - | - | Pin | - | - | 100kOhm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3266Z-1-101RLF Bourns, Inc. | In Stock | - | - | - | PCB | - | WIRE | - | 425.242847mg | - | - | 2016 | - | 10% | e3 | yes | - | - | 3 | Pin | EAR99 | 100 ppm/°C | 100Ohm | Matte Tin (Sn) | 150°C | -55°C | Cermet | - | 8533.40.80.50 | 250mW | - | TR | - | Multi-Turn | TRIMMER | not_compliant | - | - | 0.25W | - | SCREW | - | 300V | - | - | 70°C | 12 | Linear | HORIZONTAL | - | 1 | - | - | - | Non-RoHS Compliant | ||
![]() 3319P-2-203 Bourns, Inc. | In Stock | - | - | - | Through Hole | - | SNAP-IN | - | - | 200V | - | - | 3319 | 25% | e3 | - | - | - | 3 | Through Hole | EAR99 | 1000 ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | Carbon | - | 8533.40.80.70 | 200mW | - | BULK | - | Open Frame | TRIMMER | - | - | - | 0.2W | - | SCREW | - | - | - | 3545 | 70°C | 1 | - | HORIZONTAL | 235 deg | - | - | 11mm | 9mm | RoHS Compliant | ||
![]() 3006W-1-503ZLF Bourns, Inc. | In Stock | - | - | - | Through Hole | - | - | - | 1.133981g | - | - | 2012 | - | 10% | - | - | - | - | - | Pin | - | - | 50kOhm | - | 125°C | -55°C | Cermet | - | - | 750mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3006P-FN2-254LF Bourns, Inc. | In Stock | - | - | - | Through Hole | - | - | - | 1.133981g | - | - | 2007 | - | 10% | - | - | - | - | - | Pin | - | - | 250kOhm | - | 125°C | -55°C | Cermet | - | - | 750mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3362P-1-151LF Bourns, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 2012 | - | 10% | - | - | - | - | - | Radial | - | - | 150Ohm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3296W-LC2-502 Bourns, Inc. | In Stock | - | - | - | Panel | - | WIRE | - | 850.485694mg | - | - | - | 3296-LC2 | 10% | e0 | - | - | - | 3 | Pin | EAR99 | -100100 ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | TUBE | 4.83mm | Sealed | TRIMMER | - | - | Not | 0.5W | - | SCREW | - | 400V | 0.51 mm | 3819 | 85°C | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.53mm | 9.53mm | Non-RoHS Compliant | ||
![]() 3318F-1-103A Bourns, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 2012 | - | 20% | - | - | - | - | - | Through Hole | - | - | 10kOhm | - | - | - | Carbon | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PWR220-2FB4000F Bourns, Inc. | In Stock | - | - | - | Through Hole | TO-220 | - | 2 | - | 2kV | - | - | - | 1% | - | - | - | - | - | Radial | - | 100 ppm/°C | 400Ohm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | - | 4mm | - | - | - | - | Not | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | RoHS Compliant | ||
![]() 3296P-LTC-202 Bourns, Inc. | In Stock | - | Datasheet | - | PCB | - | WIRE | - | - | - | Bulk | - | 3296(LTC) | 10% | e0 | - | - | - | 3 | Radial | EAR99 | -2020 ppm/°C | 2kOhm | TIN LEAD | 150°C | -55°C | Cermet, Potentiometer | - | 8533.40.80.50 | 500mW | - | TUBE | 11.55mm | Multi-Turn | TRIMMER | - | - | Not | 0.5W | - | SCREW | - | - | 0.51 mm | 3819 | 70°C | 25 | Linear | HORIZONTAL | - | - | - | 9.53mm | - | Non-RoHS Compliant | ||
![]() 3296W-LC2-103 Bourns, Inc. | In Stock | - | Datasheet | - | PCB | - | WIRE | - | - | - | Bulk | - | 3296-LC2 | 10% | e0 | - | - | - | 3 | Radial | EAR99 | -100100 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | Cermet, Potentiometer | - | 8533.40.80.50 | 500mW | - | TUBE | 4.83mm | Sealed | TRIMMER | - | - | Not | 0.5W | - | SCREW | - | 400V | 0.51 mm | 3819 | 85°C | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.53mm | - | Non-RoHS Compliant | ||
![]() 3296W-OT1-204 Bourns, Inc. | In Stock | - | Datasheet | - | PCB | - | WIRE | - | - | - | Bulk | - | 3296-OT1 | 10% | e0 | - | - | - | 3 | Radial | EAR99 | - | 200kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | - | TRAY; TUBE | - | Trimmer Pot | TRIMMER | not_compliant | - | - | 0.5W | - | SCREW | 6.4mm | - | 0.51 mm | 3819 | 70°C | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() PWR220-2FBR030F Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220 | - | 2 | - | 2kV | - | - | - | 1% | - | - | - | - | - | Radial | - | 600 ppm/°C | 30mOhm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | - | 4mm | - | - | - | - | Not | - | 5.08mm | - | - | - | 760 μm | - | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | RoHS Compliant | ||
![]() PWR220-2FB3R30F Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220 | - | 2 | - | 2kV | - | - | - | 1% | - | - | - | - | - | Radial | - | 100 ppm/°C | 3.3Ohm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | - | 4mm | - | - | - | - | Not | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | RoHS Compliant |