- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR220-2FB33R0J Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220 | FLAT | - | - | - | - | - | 5% | e3 | 2 | - | EAR99 | 100 ppm/°C | 33Ohm | Tin (Sn) | 155°C | -40°C | Thick Film | POWER DISSIPATED WITH HEATSINK: 30W | 8533.21.00.90 | 30W | TUBE | - | - | FIXED RESISTOR | - | - | 1.5W | - | - | - | - | - | - | 70°C | - | - | - | - | 19.3mm | 10.16mm | - | - | RoHS Compliant | ||
![]() 3386U-HV2-255T Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | - | WIRE | - | - | 300V | - | - | 10% | e0 | 3 | Pin | EAR99 | - | 2.5MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | TUBE | - | - | TRIMMER | not_compliant | - | - | - | SCREW | - | - | - | - | 85°C | 1 | - | HORIZONTAL | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PWR220-2FB3R30F Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220 | - | 2 | - | 2kV | - | - | 1% | - | - | Radial | - | 100 ppm/°C | 3.3Ohm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | 4mm | - | - | - | Not | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | - | RoHS Compliant | ||
![]() 3296W-LTC-253 Bourns, Inc. | In Stock | - | Datasheet | - | PCB | - | WIRE | - | - | - | Bulk | 3296(LTC) | 10% | e0 | 3 | Radial | EAR99 | -2020 ppm/°C | 25kOhm | TIN LEAD | 150°C | -55°C | Cermet, Potentiometer | - | 8533.40.80.50 | 500mW | TUBE | - | Multi-Turn | TRIMMER | not_compliant | - | 0.5W | - | SCREW | 6.4mm | - | 0.51 mm | 3819 | 70°C | 25 | Linear | VERTICAL | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3386Y-DM7-105 Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | 850.485694mg | 300V | - | - | 10% | - | - | Pin | - | - | 1MOhm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3386H-DM7-204 Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | 850.485694mg | 300V | - | - | 10% | - | - | Pin | - | - | 200kOhm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 20P-1-100 Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | - | WIRE | - | 425.242847mg | - | - | - | 10% | e0 | 3 | Radial | EAR99 | - | 10Ohm | TIN LEAD | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 250mW | TUBE | - | - | TRIMMER | - | - | 0.25W | - | SCREW | - | - | - | - | 70°C | 15 | - | HORIZONTAL | - | - | 20mm | 2.03mm | - | Non-RoHS Compliant | ||
![]() PWR220-2FBR030F Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220 | - | 2 | - | 2kV | - | - | 1% | - | - | Radial | - | 600 ppm/°C | 30mOhm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | 4mm | - | - | - | Not | - | 5.08mm | - | - | - | 760 μm | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | - | RoHS Compliant | ||
![]() 3319P-3-473 Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | 25% | - | - | Through Hole | - | - | 47kOhm | - | 100°C | -25°C | Carbon | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3309P-11-203 Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | 25% | - | - | Through Hole | - | - | 20kOhm | - | 100°C | -25°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PWR220-2FB8R00F Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220 | - | 2 | - | 2kV | - | - | 1% | - | - | Radial | - | 100 ppm/°C | 8Ohm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | 4mm | - | - | - | Not | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | - | RoHS Compliant | ||
![]() 3309P-2-471 Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | 25% | - | - | Through Hole | - | - | 470Ohm | - | 100°C | -25°C | Cermet | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 20P-1-505 Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | 425.242847mg | - | - | - | 10% | - | - | Radial | - | - | 5MOhm | - | 125°C | -55°C | Cermet | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 2.03mm | - | Non-RoHS Compliant | ||
![]() 3329H-1-471 Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | 566.990462mg | - | - | - | 10% | - | - | Pin | - | - | 470Ohm | - | 100°C | -25°C | Cermet | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PWR220-2FB2001F Bourns, Inc. | In Stock | - | Datasheet | Copper, Tin | Through Hole | TO-220 | FLAT | - | - | 2kV | - | - | 1% | e3 | 2 | Radial | EAR99 | 100 ppm/°C | 2kOhm | Tin (Sn) | 155°C | -40°C | Thick Film | POWER DISSIPATED WITH HEATSINK: 30W | 8533.21.00.90 | 1.5W | TUBE | 4mm | - | FIXED RESISTOR | - | Not | - | 5.08mm | - | - | - | - | - | 70°C | - | - | - | - | 17.3mm | 10.16mm | 4mm | - | RoHS Compliant | ||
![]() 3296X-OT1-502 Bourns, Inc. | In Stock | - | Datasheet | - | PCB | - | WIRE | - | - | - | Bulk | 3296-OT1 | 10% | e0 | 3 | Radial | EAR99 | - | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | TRAY; TUBE | - | Trimmer Pot | TRIMMER | not_compliant | - | 0.5W | - | SCREW | 6.4mm | - | 0.51 mm | 3819 | 70°C | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() PWR220-2FBR033F Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220 | - | 2 | - | 2kV | - | - | 1% | - | - | Radial | - | 600 ppm/°C | 33mOhm | - | 155°C | -40°C | Thick Film | - | - | 30W | - | 4mm | - | - | - | Not | - | 5.08mm | - | - | - | 760 μm | - | - | - | - | - | - | 17.3mm | 10.16mm | 4mm | - | RoHS Compliant | ||
![]() 3386U-HV2-505T Bourns, Inc. | In Stock | - | Datasheet | - | Through Hole | - | WIRE | - | - | 300V | - | 3386-HV2 | 10% | e0 | 3 | Pin | EAR99 | -400400 ppm/°C | 5MOhm | TIN LEAD | 125°C | -55°C | Cermet | - | 8533.40.80.50 | 500mW | TUBE | - | Trimmer Pot | TRIMMER | not_compliant | - | - | - | SCREW | 5.08mm | 1000V | 0.51 mm | 3838 | 85°C | 1 | - | HORIZONTAL | 280 deg | - | - | - | - | Non-RoHS Compliant | ||
![]() 3266W-LTC-103 Bourns, Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | - | WIRE | - | - | - | - | 3266(LTC) | 10% | - | 3 | Radial | EAR99 | - | 10kOhm | - | 150°C | -55°C | Cermet | - | 8533.40.80.50 | 250mW | TUBE | - | Multi-Turn | TRIMMER | - | - | 0.25W | - | SCREW | 4.78mm | - | 0.4 mm | 2517 | 70°C | 12 | Linear | VERTICAL | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 3059Y-11-502 Bourns, Inc. | In Stock | - | Datasheet | - | Panel | - | - | - | 2.834952g | - | - | - | 10% | - | - | Pin | - | - | 5kOhm | - | 150°C | -55°C | Cermet | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |