- Features
- Resistance
- Series
- Temperature Coefficient
- Tolerance
- Packaging
- Composition
- Number of Terminations
- Operating Temperature
- Package / Case
- Size / Dimension
- Power Rating
Attribute column
Manufacturer
Bourns Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Threshold Voltage | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FW50A10R0JA Bourns Inc. | 970 | - | Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | 240V | -55°C~155°C | Tape & Box (TB) | 2013 | FWxxA | 0.295Diax0.709L 7.50mmx18.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 10Ohm | Tin (Sn) | Wirewound | - | - | 5W | 240V | AMMO PACK | 5W | - | - | Tubular | FIXED RESISTOR - FUSIBLE | - | FW50A | - | 5W | - | - | - | 750 μm | - | - | 7.1V | Fusible, Safety | 7.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-35-1000J Bourns Inc. | 217 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2kV | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | - | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | - | 720 μm | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-35-4700J Bourns Inc. | 135 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2kV | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 470Ohm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | - | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR4412-2SBR0400F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | -55°C~270°C | Bulk | 2009 | PWR4412-2S | 0.450Lx0.189W 11.43mmx4.80mm | ±1% | e3 | - | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | 40mOhm | TIN | Metal Element | - | - | 1W | - | - | 1W | - | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 1W | 11.43mm | 3.18mm | - | - | 4519 | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 7.62mm | 0.300 7.62mm | - | - | - | ROHS3 Compliant | ||
![]() PWR221T-30-15R0F Bourns Inc. | 7 |
| Datasheet | 7 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 15Ohm | Matte Tin (Sn) | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | - | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | - | - | ROHS3 Compliant | ||
![]() PWR221T-50-10R0F Bourns Inc. | 731 |
| Datasheet | - | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | 150°C | -55°C | - | - | Tube | - | PWR221T-50 | - | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | 10Ohm | Tin/Copper (Sn/Cu) | Thick Film | - | - | 50W | 250V | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | PWR221T | - | - | - | - | - | - | - | 30°C | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-35-5R00F Bourns Inc. | 177 | - | Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2kV | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 5Ohm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | - | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | - | 720 μm | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-35-8R00F Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | 2kV | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 8Ohm | Matte Tin (Sn) | Thick Film | - | - | 35W | - | - | 35W | 5.08mm | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | - | 720 μm | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-35-4R53F Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | - | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | - | - | Active | - | 2 | - | - | ±100ppm/°C | 4.53Ohm | - | Thick Film | 35W | - | - | - | - | - | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() PWR221T-30-R025J Bourns Inc. | 39 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | -50°C~150°C | Tube | - | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±600ppm/°C | 25mOhm | Matte Tin (Sn) | Thick Film | 30W | - | - | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | - | - | 5.08mm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 0.760 19.30mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-R200J Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | -55°C~155°C | Tube | 2016 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 200mOhm | Matte Tin (Sn) | Thick Film | - | - | - | - | - | 20W | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | 5.08mm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() PWR221T-30-8R00F Bourns Inc. | 73 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 8Ohm | Matte Tin (Sn) | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 19.304mm | 0.760 19.30mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-20-33R0J Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tube | 2015 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 33Ohm | Matte Tin (Sn) | Thick Film | - | - | 20W | - | - | 20W | - | 14.6mm | Rectangular | FIXED RESISTOR | - | PWR220T | Not | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() PWR220T-20-39R0J Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | - | - | - | TO-220-2 | - | - | - | - | -55°C~155°C | Tube | 2015 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 39Ohms | - | Thick Film | 20W | - | - | - | - | 20W | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | 10.1092mm | 3.9878mm | - | ROHS3 Compliant | ||
![]() WS1A47R0J Bourns Inc. | 35 |
| Datasheet | 14 Weeks | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.197Diax0.453L 5.00mmx11.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 47Ohm | - | Wirewound | - | - | 1W | - | - | 1W | - | - | - | - | - | WS1A | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PWR4412-2SDR0500F Bourns Inc. | 9 |
| Datasheet | 17 Weeks | Tin | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | -55°C~270°C | Bulk | 2007 | PWR4412-2S | 0.800Lx0.189W 20.32mmx4.80mm | ±1% | e3 | - | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | 50mOhm | TIN | Metal Element | - | - | 5W | - | - | 5W | - | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 5W | 20.32mm | 3.18mm | - | 1.01 mm | 8019 | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | 25.4mm | 1.000 25.40mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-35-1100J Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | - | - | - | TO-220-2 | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 110Ohms | - | Thick Film | 35W | - | 35W | 250V | - | 35W | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | 10.1092mm | 3.9878mm | No SVHC | ROHS3 Compliant | ||
![]() PWR221T-30-R400F Bourns Inc. | 225 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 400mOhm | Matte Tin (Sn) | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | - | 30W | - | - | Rectangular | FIXED RESISTOR | not_compliant | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 19.304mm | 0.760 19.30mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-20-3R30F Bourns Inc. | 163 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | - | 1.749988g | - | - | 2kV | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 3.3Ohm | Matte Tin (Sn) | Thick Film | - | - | 20W | 250V | - | 20W | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | Not | - | 5.08mm | - | - | 720 μm | - | - | 8.1V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() PWR220T-35-2R20J Bourns Inc. | 427 | - | Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 2.2Ohm | - | Thick Film | - | - | 35W | 250V | - | 35W | - | 4mm | - | - | - | PWR220T | - | - | 5.08mm | - | - | 720 μm | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | - | - | No SVHC | ROHS3 Compliant |