- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Frequency Range
- Insertion Loss (Max)
- Published
- ECCN Code
- JESD-609 Code
Attribute column
Manufacturer
Bourns Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Impedance-Unbalanced/Balanced | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Frequency | Base Part Number | Physical Dimension | Lead/Base Style | Frequency Range | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1-1JEL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | TAPE & REEL | - | 400MHz | - | D8.38XH6.35 (mm) | - | 150kHz~400MHz | - | RF TRANSFORMER | 1:1 | 3.0dB | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 3-1-6WL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 1:1 | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | 10.92mm | 150MHz | - | - | Gull Wing | 10kHz~150MHz | 3 dB | RF TRANSFORMER | - | 3.0dB | - | - | 7.62mm | - | No | Non-RoHS Compliant | ||
![]() 2-1-1DL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-EDIP (0.330, 8.38mm) | 6 | 1:1 | Tube | 2014 | - | e1 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | 8.83mm | 200MHz | - | - | PC Pin | 50kHz~200MHz | 3 dB | RF TRANSFORMER | - | 3.0dB | - | - | 7.62mm | - | No | ROHS3 Compliant | ||
![]() 3-1.5-1WL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 1.5:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | - | 300MHz | - | D10.92XH6.35 (mm) | - | 100kHz~300MHz | - | RF TRANSFORMER | 1:1.22 | 3.0dB | 10.92mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 3-2.5-6DL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | - | - | Tube | - | RF3 | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 2.5:1 | - | - | 100MHz | - | L7.62XB6.85XH6.35 (mm) | - | 10kHz~100MHz | - | RF TRANSFORMER | 1:1.58 | 3.0dB | - | 6.35mm | 7.62mm | 6.85mm | No | ROHS3 Compliant | ||
![]() 3-1-1WL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | 10.92mm | 400MHz | - | - | Gull Wing | 150kHz~400MHz | 3 dB | RF TRANSFORMER | 1:1 | 3.0dB | - | - | 7.62mm | - | No | ROHS3 Compliant | ||
![]() 3-16-1DL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | - | 1:16 | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 16:1 | - | - | 120MHz | - | L7.62XB6.85XH6.35 (mm) | - | 300kHz~120MHz | - | RF TRANSFORMER | 1:4 | 3.0dB | - | 6.35mm | 7.62mm | 6.85mm | - | Non-RoHS Compliant | ||
![]() 2-1-1WL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 1:1 | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | 200MHz | - | D10.92XH6.35 (mm) | - | 50kHz~200MHz | - | RF TRANSFORMER | - | 3.0dB | 10.92mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 3-1-1DL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | 8.83mm | 400MHz | - | - | PC Pin | 150kHz~400MHz | 3 dB | RF TRANSFORMER | 1:1 | 3.0dB | - | - | 7.62mm | - | No | ROHS3 Compliant | ||
![]() 3-1-6JEL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | Tube | 2002 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | TAPE & REEL | - | 150MHz | - | D8.38XH6.35 (mm) | - | 10kHz~150MHz | - | RF TRANSFORMER | 1:1 | 3.0dB | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 2-4-6DL Bourns Inc. | In Stock | - | Datasheet | 25 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 4:1 | - | 8.83mm | 250MHz | - | - | PC Pin | 20kHz~250MHz | 3 dB | RF TRANSFORMER | 1:2 | 3.0dB | - | - | 7.62mm | - | No | ROHS3 Compliant | ||
![]() 3-1-6DL Bourns Inc. | In Stock | - | - | - | Copper, Silver, Tin | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | - | 1:1 | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | 150MHz | - | L7.62XB6.85XH6.35 (mm) | PC Pin | 10kHz~150MHz | - | RF TRANSFORMER | - | 3.0dB | - | 6.35mm | 7.62mm | 6.85mm | - | Non-RoHS Compliant | ||
![]() 3-1.5-6DL Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | - | 1:1.5 | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 1.5:1 | - | - | 100MHz | - | L7.62XB6.85XH6.35 (mm) | - | 20kHz~100MHz | - | RF TRANSFORMER | 1:1.22 | 3.0dB | - | 6.35mm | 7.62mm | 6.85mm | No | Non-RoHS Compliant | ||
![]() BRN6036-0009S Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BRN6036 | - | - | 100MHz~500MHz | - | - | - | 3.0dB | - | - | - | - | - | ROHS3 Compliant | ||
![]() BRN6036-0016S Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BRN6036 | - | - | 800kHz~1.4GHz | - | - | - | 3.0dB | - | - | - | - | - | ROHS3 Compliant | ||
![]() BRN6044-0004S Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BRN6044 | - | - | 6MHz~600MHz | - | - | - | 2.5dB | - | - | - | - | - | ROHS3 Compliant | ||
![]() BRN6044-0015S Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BRN6044 | - | - | 20MHz~600MHz | - | - | - | 10dB | - | - | - | - | - | ROHS3 Compliant | ||
![]() BRN6036-0013S Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BRN6036 | - | - | 5.5MHz~850MHz | - | - | - | 3.0dB | - | - | - | - | - | ROHS3 Compliant | ||
![]() BRN6535-1394A Bourns Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | Bulk | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BRN6535 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2-2.5-6JEL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 2.5:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | TAPE & REEL | - | 100MHz | - | D8.38XH6.35 (mm) | - | 10kHz~100MHz | - | RF TRANSFORMER | 1:1.58 | 3.0dB | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant |