- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Frequency Range
- Insertion Loss (Max)
- Published
- ECCN Code
- JESD-609 Code
Attribute column
Manufacturer
Bourns Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Impedance-Unbalanced/Balanced | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Frequency | Physical Dimension | Lead/Base Style | Frequency Range | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Cut-off Frequency-Max | Cut-off Frequency-Min | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1-6WPL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | 300MHz | D10.92XH6.35 (mm) | - | 30kHz~300MHz | - | RF TRANSFORMER | 1:1 | 3.0dB | - | - | 10.92mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 2-13-1JEL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 13:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | TAPE & REEL | - | 120MHz | D8.38XH6.35 (mm) | - | 300kHz~120MHz | - | RF TRANSFORMER | 1:3.6 | 3.0dB | - | - | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 2-4-1JEL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | 350MHz | - | - | 200kHz~350MHz | - | - | 1:2 | 3.0dB | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() 3-1.5-1DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 1.5:1 | - | 8.83mm | 300MHz | - | PC Pin | 100kHz~300MHz | 3 dB | RF TRANSFORMER | 1:1.22 | 3.0dB | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | ||
![]() 2-5-1JEL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 5:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | TAPE & REEL | - | 300MHz | D8.38XH6.35 (mm) | - | 300kHz~300MHz | - | RF TRANSFORMER | 1:2.23 | 3.0dB | - | - | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 2-1-6DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | 300MHz | L7.62XB6.85XH6.35 (mm) | - | 30kHz~300MHz | - | RF TRANSFORMER | 1:1 | 3.0dB | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | ROHS3 Compliant | ||
![]() 2-16-6WL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 16:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | - | 75MHz | D10.92XH6.35 (mm) | - | 30kHz~75MHz | - | RF TRANSFORMER | 1:4 | 3.0dB | - | - | 10.92mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 2-4-6DPL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 4:1 | - | - | 250MHz | L7.62XB6.85XH6.35 (mm) | - | 20kHz~250MHz | - | RF TRANSFORMER | 2:1 | 3.0dB | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | ROHS3 Compliant | ||
![]() 2-2.5-6DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Surface Mount | 6-SMD, Gull Wing | - | - | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 2.5:1 | - | - | 100MHz | L7.62XB6.85XH6.35 (mm) | - | 10kHz~100MHz | - | RF TRANSFORMER | 1:1.58 | 3.0dB | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | ROHS3 Compliant | ||
![]() 2-3-1DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 3:1 | - | - | 250MHz | L7.62XB6.85XH6.35 (mm) | - | 50kHz~250MHz | - | RF TRANSFORMER | 1:1.73 | 3.0dB | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | ROHS3 Compliant | ||
![]() 2-4-1WL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 4:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | 10.92mm | 350MHz | - | Gull Wing | 200kHz~350MHz | 3 dB | RF TRANSFORMER | 1:2 | 3.0dB | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | ||
![]() 2-2-1DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 2:1 | - | 8.83mm | 200MHz | - | PC Pin | 70kHz~200MHz | 3 dB | RF TRANSFORMER | 1:1.41 | 3.0dB | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | ||
![]() 2-2-1JEL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, J-Lead | - | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 2:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | TAPE & REEL | - | 200MHz | D8.38XH6.35 (mm) | - | 70kHz~200MHz | - | RF TRANSFORMER | 1:1.41 | 3.0dB | - | - | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 2-5-1DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 5:1 | - | - | 300MHz | L7.62XB6.85XH6.35 (mm) | - | 300kHz~300MHz | - | RF TRANSFORMER | 1:2.23 | 3.0dB | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | ROHS3 Compliant | ||
![]() 2-4-6WL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 4:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | 10.92mm | 250MHz | - | Gull Wing | 20kHz~250MHz | 3 dB | RF TRANSFORMER | 1:2 | 3.0dB | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | ||
![]() 3-9-1WL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | Tube | 2012 | RF3 | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 9:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | - | 200MHz | D10.92XH6.35 (mm) | - | 150kHz~200MHz | - | RF TRANSFORMER | 1:3 | 3.0dB | - | - | 10.92mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 2-8-1DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | Tube | 2012 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 8:1 | - | 8.83mm | 140MHz | - | PC Pin | 30kHz~140MHz | 3 dB | RF TRANSFORMER | 1:2.82 | 3.0dB | - | - | - | - | 7.62mm | - | No | ROHS3 Compliant | ||
![]() 3-4-6DL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | - | - | Tube | 2012 | RF3 | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 4:1 | - | - | 200MHz | L7.62XB6.85XH6.35 (mm) | - | 20kHz~200MHz | - | RF TRANSFORMER | 1:2 | 3.0dB | - | - | - | 6.35mm | 7.62mm | 6.85mm | No | ROHS3 Compliant | ||
![]() 3-16-1JPEL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | Tube | 2011 | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | IMPEDANCE RATIO IS 16:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | TAPE & REEL | - | 120MHz | D8.38XH6.35 (mm) | - | 300kHz~120MHz | - | RF TRANSFORMER | 4:1 | 3.0dB | - | - | 8.38mm | 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 3-2.5-6WL Bourns Inc. | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 1:2.5 | Tube | - | - | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IMPEDANCE RATIO IS 2.5:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | - | - | - | D10.92XH6.35 (mm) | - | 10kHz~100MHz | - | RF TRANSFORMER | - | 3.0dB | 100MHz | 0.01MHz | 10.92mm | 6.35mm | - | - | - | Non-RoHS Compliant |