- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Frequency Range
- Insertion Loss (Max)
- Published
- ECCN Code
- JESD-609 Code
Attribute column
Manufacturer
Bourns Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Impedance-Unbalanced/Balanced | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Physical Dimension | Frequency Range | Transformer Type | Insertion Loss (Max) | Cut-off Frequency-Max | Cut-off Frequency-Min | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-16-6DL Bourns Inc. | In Stock | - | - | Through Hole | Through Hole | 6-DIP (0.330, 8.38mm) | 1:16 | Tube | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IMPEDANCE RATIO IS 16:1 | L7.62XB6.85XH6.35 (mm) | 30kHz~75MHz | RF TRANSFORMER | 3.0dB | 75MHz | 0.03MHz | - | 6.35mm | 7.62mm | 6.85mm | Non-RoHS Compliant | ||
![]() 2-2.5-6WEL Bourns Inc. | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 1:2.5 | Tape & Reel (TR) | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IMPEDANCE RATIO IS 2.5:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | D10.92XH6.35 (mm) | 10kHz~100MHz | RF TRANSFORMER | 3.0dB | 100MHz | 0.01MHz | 10.92mm | 6.35mm | - | - | Non-RoHS Compliant | ||
![]() 2-4-6WEL Bourns Inc. | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 1:4 | Tape & Reel (TR) | e1 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IMPEDANCE RATIO IS 4:1, HEIGHT DIM. INCLUDES TERMINAL ALSO | D10.92XH6.35 (mm) | 20kHz~250MHz | RF TRANSFORMER | 3.0dB | 250MHz | 0.02MHz | 10.92mm | 6.35mm | - | - | Non-RoHS Compliant |