- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Manufacturer Package Identifier | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Orientation | Number of Functions | Current Rating | Base Part Number | Termination Style | Actuator Type | Output Type | Configuration | Number of Channels | Number of Circuits | Optoelectronic Device Type | Hole Diameter | Built in Switch | Encoder Type | Max Supply Voltage (DC) | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEC11R-4220F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | 5 | Metal | - | PEC11R-4220F-S0024 | Commercial grade | - | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | 30°C | - | 5V | Vertical | 1 | 10mA | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | 1 | ROTARY POSITION ENCODER | 1.8 mm | - | Mechanical | - | Yes | 24 | 30K | 5V | 13.4mm | 26.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | ||
![]() PEC11R-4215F-S0024 Bourns Inc. | 138 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | Metal | - | - | Commercial grade | Bulk | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pins | 18 | - | 70°C | -30°C | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1.8 mm | - | Mechanical | - | Yes | 24 | 30K | - | 13.4mm | 21.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | ||
![]() PEC12R-4230F-S0024 Bourns Inc. | 957 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | PCB, Through Hole | PCB, Through Hole | 5 | - | - | - | Commercial grade | - | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1 mm | - | Mechanical | - | Yes | 24 | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | No SVHC | ROHS3 Compliant | ||
![]() PEC11R-4225F-S0024 Bourns Inc. | 782 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | Metal | - | - | Commercial grade | - | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | -4.225kF | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 7 mm | - | Mechanical | 5V | Yes | 24 | 30K | - | 13.4mm | 31.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | ||
![]() PEC11R-4115F-S0018 Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | 5 | - | - | - | Commercial grade | Bulk | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 70°C | -30°C | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1.8 mm | - | Mechanical | - | Yes | 18 | 30K | - | 13.4mm | 21.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | ||
![]() PEC11R-4015F-N0024 Bourns Inc. | 287 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | Bulk | 1995 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | 5V | Vertical | - | 10mA | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | 1 | ROTARY POSITION ENCODER | 1 mm | - | Mechanical | - | No | 24 | 30K | - | 13.4mm | 21.5mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() PEC11R-4020F-S0024 Bourns Inc. | 187 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | 5 | - | - | - | - | Bulk | 2006 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1.8 mm | Yes | Mechanical | - | No | 24 | 30K | - | 13.4mm | 26.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | ||
![]() PEC11R-4220K-S0024 Bourns Inc. | 922 |
| Datasheet | 16 Weeks | - | Through Hole | PCB, Through Hole | 5 | Metal | - | - | Commercial grade | Bulk | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PCB | - | - | 70°C | -30°C | - | - | Vertical | - | - | - | PC Pin | Shaft | Quadrature, 2-Bit | - | 2 | - | ROTARY POSITION ENCODER | 1 mm | - | Incremental | - | Yes | 24 | 30K | 5V | 13.4mm | 26.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | ||
![]() PEC11R-4215K-S0024 Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | Commercial grade | - | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1.8 mm | - | Mechanical | 5V | Yes | 24 | 30K | - | 13.4mm | 21.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | ||
![]() PEC11R-4215K-N0024 Bourns Inc. | 49 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | Commercial grade | - | 2013 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1.8 mm | No | Mechanical | - | Yes | 24 | 30K | - | 13.4mm | 21.5mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() PEC11R-4120F-S0018 Bourns Inc. | 490 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | 5 | - | - | - | Commercial grade | Bulk | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1 mm | - | Mechanical | - | Yes | 18 | 30K | - | 13.4mm | 26.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | ||
![]() PEC12R-2225F-N0024 Bourns Inc. | 48 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 2.1 mm | No | Mechanical | - | Yes | 24 | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() PEC12R-4225F-S0024 Bourns Inc. | 638 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | Commercial grade | Bulk | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | 1 mm | - | Mechanical | - | Yes | 24 | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | No SVHC | ROHS3 Compliant | ||
![]() EMS22A50-B28-LS6 Bourns Inc. | 9 |
| Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | - | 11.000012g | - | - | - | 2008 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 125°C | -40°C | - | - | Vertical | 1 | - | EMS22A50 | PC Pin | 1/4 Dia Round End | Binary (Absolute) | SINGLE | 2 | - | ROTARY POSITION ENCODER | - | - | Magnetic | - | No | 1024 | 100M | 5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3315Y-025-016L Bourns Inc. | 10 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | 2008 | 3315 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 125°C | -40°C | - | - | Vertical | 1 | - | 3315Y | PC Pin | 1/8 Dia Slotted End | Quadrature (Incremental) | SINGLE, 3 CHANNELS | 2 | - | ROTARY POSITION ENCODER | - | - | Mechanical | - | No | 16 | 25K | - | 11.79mm | - | - | - | - | ROHS3 Compliant | ||
![]() PEC11L-4115F-S0020 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | 2013 | PEC11 | e3 | - | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 80°C | -25°C | - | - | Vertical | - | - | PEC11L | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | - | - | - | Mechanical | - | Yes | 20 | 100K | - | 12mm | 19.5mm | 11.8mm | - | - | ROHS3 Compliant | ||
![]() PEC16-4215F-S0024 Bourns Inc. | 2 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | Bulk | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | - | - | Mechanical | 5V | Yes | 24 | 100K | - | 17.3mm | 23mm | 16mm | - | No SVHC | ROHS3 Compliant | ||
![]() PEC11L-4125F-S0020 Bourns Inc. | 93 |
| Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | 2012 | PEC11 | e3 | - | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | - | - | - | - | Vertical | - | - | PEC11L | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | ROTARY POSITION ENCODER | - | - | Mechanical | - | Yes | 20 | 100K | - | 12mm | 29.5mm | 11.8mm | - | - | ROHS3 Compliant | ||
![]() PEC12R-4120F-S0012 Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | Commercial grade | Bulk | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | - | - | Mechanical | - | Yes | 12 | 30K | - | 13.4mm | 26mm | 12.5mm | - | - | ROHS3 Compliant | ||
![]() PEC16-4020F-S0024 Bourns Inc. | 491 | - | Datasheet | 16 Weeks | Tin | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | 2 | - | ROTARY POSITION ENCODER | - | Yes | Mechanical | - | No | 24 | 100K | - | 17.3mm | 28mm | 16mm | - | - | ROHS3 Compliant |