- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Voltage - Supply | Orientation | Number of Functions | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Insulation Resistance | Number of Channels | Max Supply Current | Optoelectronic Device Type | Max Output Voltage | Resolution | Min Output Voltage | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENA1J-B28-L00128L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 2 | 11g | - | - | 1998 | EN | e3 | yes | Active | 1 (Unlimited) | PC Pins | TIN | 75°C | -40°C | 5V | - | Vertical | 1 | 26mA | ENA1J | PC Pin | 5V | 1/4 Dia Round End | Quadrature (Incremental) | 5V | 5V | - | 1GOhm | - | 26mA | - | 800mV | - | 4V | 9.5 mm | - | Optical | No | 128 | 10M | 5V | - | - | 15.88mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PEC12R-3222F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | - | - | PEC12R | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | - | - | Yes | Mechanical | Yes | 24 | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() PEC12R-2017F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | 2013 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | - | Yes | Mechanical | No | 24 | 30K | - | 13.4mm | 23mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() EM14C0D-E24-L064S Bourns Inc. | 4849659 |
| Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 6 | - | - | Bulk | 2008 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 70°C | -40°C | - | - | Vertical | 1 | - | EM14C0D | PC Pin | - | 1/8 Dia Slotted End | Quadrature (Incremental) | 5V | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | 0.25 B | - | - | Yes | Optical | No | 64 | 1M | 5V | - | - | - | - | ROHS3 Compliant | Lead Free | IP54 | ||
![]() ECW1J-R24-CC0024L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | Bulk | 2006 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 85°C | -40°C | - | - | Vertical | 1 | - | ECW1J | PC Pin | - | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 24 | 200K | 10V | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC11R-4115K-S0018 Bourns Inc. | 851 | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2008 | PEC11R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | - | - | - | PC Pin | - | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | 1.8 mm | - | Mechanical | Yes | 18 | 30K | - | 13.4mm | 21.5mm | 12.5mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() PEC12R-4025F-N0024 Bourns Inc. | 1954 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | Bulk | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | 2.1 mm | - | Mechanical | No | 24 | 30K | - | 13.4mm | 13.4mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() ENS1J-B20-L00100L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2011 | EN | e3 | yes | Active | 1 (Unlimited) | PC Pin | TIN | 75°C | -40°C | - | 5V | Vertical | 1 | - | ENS1J | PC Pin | - | 1/4 Dia Round End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | - | - | - | Optical | No | 100 | 200M | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW1D-R19-BC0024L Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | Bulk | 2006 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 85°C | -40°C | - | - | Vertical | 1 | - | ECW1D | PC Pin | - | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 24 | 200K | 10V | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC16-4020F-S0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | - | Yes | Mechanical | No | 12 | 100K | - | 17.3mm | 28mm | 16mm | - | ROHS3 Compliant | - | - | ||
![]() 3315Y-111-016L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Copper, Silver, Tin | Through Hole | - | - | - | - | - | Bulk | 2010 | 3315 | - | yes | Active | 1 (Unlimited) | Through Hole | - | 125°C | -40°C | - | - | - | 1 | - | 3315Y | - | - | - | - | - | - | SINGLE, 3 CHANNELS | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC12R-4017F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | Bulk | 2015 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | 2.1 mm | - | Mechanical | No | 24 | 30K | - | 13.4mm | 22mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() PEC12R-4217F-S0024 Bourns Inc. | In Stock |
| Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | Commercial grade | Bulk | 2008 | PEC12R | - | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Vertical | 1 | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | 1 mm | - | Mechanical | Yes | 24 | 30K | - | 13.4mm | 23mm | 12.5mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() PEC09-2215K-N0012 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2011 | PEC09 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 70°C | -10°C | - | - | Right Angle | 1 | - | - | PC Pin | - | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 12 | 30K | - | 11.4mm | 22.1mm | 9.7mm | - | ROHS3 Compliant | - | - | ||
![]() EM14R0D-M25-L064N Bourns Inc. | In Stock | - | Datasheet | 27 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2011 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 70°C | -40°C | - | 5V | Vertical | 1 | - | EM14R0D | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | - | - | Optical | No | 64 | 1M | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW1J-C28-EC0024L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2006 | ECW | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 85°C | -40°C | - | - | Vertical | 1 | - | ECW1J | PC Pin | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 24 | 200K | 10V | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PEC16-2120F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | Bulk | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 12 | 100K | - | 17.3mm | 28mm | 16mm | - | ROHS3 Compliant | - | - | ||
![]() EM14A0D-B28-L008S Bourns Inc. | 156 |
| Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | Bulk | 2008 | EM14 | e3 | yes | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | 70°C | -40°C | - | - | Vertical | 1 | - | EM14A0D | PC Pin | - | 1/4 Dia Slotted End | Quadrature (Incremental) | 5V | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | 0.25 B | - | - | Yes | Optical | No | 8 | 1M | 5V | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | IP54 | ||
![]() PEC11L-4115K-S0020 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | 2013 | PEC11 | e3 | - | Active | 1 (Unlimited) | PC Pin | Tin (Sn) | - | - | - | - | Vertical | - | - | PEC11L | PC Pin | - | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical | Yes | 20 | 100K | - | 12mm | 19.5mm | 11.8mm | - | ROHS3 Compliant | - | - | ||
![]() PEC16-2015F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | Bulk | 2010 | PEC16 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 70°C | -30°C | - | - | Right Angle | 1 | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | - | Yes | Mechanical | No | 24 | 100K | - | 17.3mm | 23mm | 16mm | - | ROHS3 Compliant | - | - |