- Output Type
- Termination Style
- Series
- Optoelectronic Device Type
- Number of Channels
- Number of Functions
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Pbfree Code
- Actuator Type
- Detent
Attribute column
Manufacturer
Bourns Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | Bushing Material | Bushing Size | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Tradename | Unit Weight | Usage Level | With Switch | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Optoelectronic Device Type | Resolution | Bushing Thread | Product Type | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Product Category | Shaft Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENT1J-D28-L00100 Bourns | In Stock | - | - | - | - | - | - | - | - | - | Bourns | Metal | 1/4 in x 3/8 in | BOURNS INC | Bourns | ENT1J-D28-L00100 | + 75 C | - 40 C | Panel Mount | No Detent | 75 °C | -40 °C | COMPACT PACKAGE-5 | Obsolete | 5.26 | Non-Compliant | No | 7/8 in | Round / Plain | Pro Audio | 0.455034 oz | - | Without Switch | Bulk | - | EN | 21 mm x 16 mm | - | - | - | - | Through Hole | - | Incremental | - | 75 °C | -40 °C | - | - | - | Encoders | Rotary | - | - | 1 | compliant | - | PC Pin | - | Quadrature | 5 V | - | - | 2 | ROTARY POSITION ENCODER | 100 PPR | 1/4-32 UNEF | Encoders | - | No | - | - | 400 | - | Optical Encoders | - | Encoders | 1/8 in | - | - | - | - | ||
![]() PEC11R-4230F-N0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | 2008 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 24 | 30K | - | - | - | - | 13.4mm | 36.5mm | 12.5mm | ROHS3 Compliant | ||
![]() PEC12R-4025F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | - | - | PEC12R | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | - | - | - | - | 2.1 mm | No | Mechanical | No | 12 | 30K | - | - | - | - | 13.4mm | 13.4mm | 12.5mm | ROHS3 Compliant | ||
![]() ENT1J-D28-L00256L Bourns Inc. | 33 | - | Datasheet | 7 Weeks | - | Brackets, PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | EN | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | TIN | 75°C | -40°C | - | - | - | - | - | - | Vertical | 1 | - | ENT1J | PC Pin | 1/8 Dia Round End | Quadrature (Incremental) | - | 5V | - | 2 | - | - | - | - | - | - | Optical | No | 256 | 200M | - | 5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC12R-4125F-S0012 Bourns Inc. | 260 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | Yes | 12 | 30K | - | - | - | - | 13.4mm | 13.4mm | 12.5mm | ROHS3 Compliant | ||
![]() EMS22P50-B28-LS6 Bourns Inc. | 42 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | 11.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 125°C | -40°C | CMOS AND TTL COMPATIBLE | - | - | - | - | 5V | Vertical | 1 | - | EMS22P50 | PC Pin | 1/4 Dia Round End | PWM | - | - | SINGLE | 1 | ROTARY POSITION ENCODER | - | - | - | - | - | Magnetic | No | 1024 | 100M | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC11R-4330F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | Yes | 24 | 30K | - | - | - | - | 13.4mm | 36.5mm | 12.5mm | ROHS3 Compliant | ||
![]() ECW1J-R19-AC0024L Bourns Inc. | 142 | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | Bulk | 2006 | ECW | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | Vertical | 1 | - | ECW1J | PC Pin | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 24 | 200K | - | 10V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC16-2130F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 12 | 100K | - | - | - | - | 17.3mm | 38mm | 16mm | ROHS3 Compliant | ||
![]() PEC12R-4220F-S0012 Bourns Inc. | 46 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | 2.1 mm | - | Mechanical | Yes | 12 | 30K | - | - | - | - | 13.4mm | 26mm | 12.5mm | ROHS3 Compliant | ||
![]() PEC11L-4125F-N0020 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11 | - | e3 | - | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | Vertical | - | - | PEC11L | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 20 | 100K | - | - | - | - | 12mm | 29.5mm | 11.8mm | ROHS3 Compliant | ||
![]() PEC12R-2025F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC12R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Right Angle | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | 2.1 mm | Yes | Mechanical | No | 24 | 30K | - | - | - | - | 13.4mm | 13.4mm | 12.5mm | ROHS3 Compliant | ||
![]() PEC16-4125F-N0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | PEC16 | - | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | 1 | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 12 | 100K | - | - | - | - | 17.3mm | 33mm | 16mm | ROHS3 Compliant | ||
![]() PEC11R-4020F-S0018 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Yes | Mechanical | No | 18 | 30K | - | - | - | - | 13.4mm | 26.5mm | 12.5mm | ROHS3 Compliant | ||
![]() PEC11R-4030F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Yes | Mechanical | No | 24 | 30K | - | - | - | - | 13.4mm | 36.5mm | 12.5mm | ROHS3 Compliant | ||
![]() PEC11R-4025F-S0024 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | - | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | Yes | Mechanical | No | 24 | 30K | - | - | - | - | 13.4mm | 31.5mm | 12.5mm | ROHS3 Compliant | ||
![]() EM14R1D-M20-L032S Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | EM14 | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | Tin (Sn) | 70°C | -40°C | - | - | - | - | - | - | Vertical | 1 | not_compliant | EM14R1D | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | 5V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Optical | Yes | 32 | 200K | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3315C-102-016L Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 3315 | - | - | yes | Active | 1 (Unlimited) | PC Pins | - | - | - | 125°C | -40°C | - | - | - | - | - | - | Right Angle | 1 | - | 3315C | PC Pin | 1/8 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | No | 16 | 25K | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PEC11R-4315F-S0012 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | PEC11R | - | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -30°C | - | - | -4.315kF | - | - | - | Vertical | - | - | - | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | - | Mechanical | Yes | 12 | 30K | - | - | - | - | 13.4mm | 21.5mm | 12.5mm | ROHS3 Compliant | ||
![]() ECW1J-B16-BC0024L Bourns Inc. | In Stock |
| Datasheet | 12 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | ECW | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | 8543.70.40.00 | - | - | - | - | Vertical | 1 | - | ECW1J | PC Pin | 1/4 Dia Slotted End | Quadrature (Incremental) | 10V | - | - | 2 | ROTARY POSITION ENCODER | - | - | - | - | No | Mechanical | Yes | 24 | 200K | - | - | - | - | - | - | - | ROHS3 Compliant |